-
Supplier: Sensata Technologies
Description: Kavlico RVDTs are the industry standard for angular and rotary measurements in space, aerospace & industrial applications. The lightweight, robust sensors are capable of up to ±80°angular range in single or multiple channel designs. RVDTs with integral miniaturized
- Technology: RVDT
- Classification: Sensor Element / Chip
-
Supplier: Gantner Instruments, Inc.
Description: Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides guidelines for specifying Linear Variable Differential Transformers (LVDTs) and Rotary Variable Differential Transformers (RVDTs). Information on the application, operation, design, and construction of LVDTs and RVDTs
-
-
Supplier: Sensata Technologies
Description: Kavlico’s Steering Control Wheel (Tiller) provides all the necessary elements for control, while providing signal indication via an internal RVDT. Our SHW unit meets the small envelope, minimum weight, and high reliability demanded by the aerospace industry. The design of the
- Type: Handle / Knob
-
Supplier: Sensata Technologies
Description: Kavlico’s thrust control assembly (TCA) is designed for use in single engine jet aircraft. The thrust control allows pilots to set the aircraft’s multiple power levels. When the pilot moves the thrust control lever, the internal triple RVDT provides redundant signals to the FADEC
-
Supplier: Dataforth Corporation
Description: packages. Fully certified by the Modbus-IDA organization and also compatible with OPC, the SLX200 provides superior reliability, accuracy, and isolation for a wide range of rugged high performance industrial applications. With its ability to interface with more than 650 SCM5B analog I/O
- Analog Input Channels: 60 #
- Digital I/O Channels: 128 #
- Resolution: 16 bits
- Accuracy: 0.03 % FS
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 122,880 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
More Information Top
-
Artus Meggitt
Design and manufacture electric motors, electro-mechanical actuators, electrical power generation and conversion systems, position sensors ( RVDT 's, LVDT's, resolvers) and power servo drives for aerospace and defence industries.
-
North American Position Sensor Market Forecast to Grow at 7.58% CAGR Over the Period 2012-2016
Various types of position sensors including inductive proximity sensors, inductive linear displacement sensors, RVDTs , and LVDTs, have been used in the Aerospace industry for better monitoring and effective functioning of aerospace parts.
-
Choosing Airflow and Pressure Sensors for Medical Apps (.pdf)
Designed specifically for the most demanding aerospace and military applications and customers, Honeywell manufactures a wide range of rotary position sensors for applications onboard aircraft, military vehicles, and other platforms. The line includes a range of sensing technologies including resolvers, RVDTs , synchro, potentiometers, and other technologies.
-
Load cell use in aerospace ground and flight test applications
Products include: RVDT , LVDT, resolver, synchro, potentiometer, and switches as the standard sensing elements most accepted in the Aerospace industry. … you need a standard product or a fully custom design, look to Honeywell for solutions to meet …
-
Proceedings of the First Symposium on Aviation Maintenance and Management-Volume I
reluctance RVDT, and the results showed that the output signals of 1 antipode reluctance RVDT showed a one-to-one corresponding relationship within 360° angle position range, so RVDTs can be used as universal angular … … airborne servos in the field of aerospace . The authors would also like to thank the anonymous reviewers for their valuable comments and suggestions to …
-
New Products
In addition, they offer easier mounting than rotary synchro and RVDT sensors. SpaceAgeControlpositiontransducerswerefirstdeveloped in the late 1960sto monitor aircraft flight control surfaces for NASA. … that time, these products have been used in a broad range of aircraft/ aerospace applications for control …
-
Curtiss-Wright makes it a hat-trick | News | The Engineer
Novatronics designs and manufactures electric motors and position sensors, both linear and rotary, for the commercial aerospace , military aerospace and industrial markets. Novatronics' products are sold primarily to aerospace customers and include position sensors (LVDT's, RVDT 's and synchros …
-
Encyclopedia of Structural Health Monitoring Complete Document
For cantilevered landing gear, an RVDT could be installed at a point that permits measurement of the torque link rotation. These devices are aerospace grade and their advantage is their larger rotary measurement range at the expense …
-
Honeywell Introduces Rotary Variable Differential Transformer
The RVDT is a multi-purpose, environmentally sealed, dual redundant device with a self-rigging mechanism. This type of product has been available in the North American marketplace for over 50 years, and … This product is part of the aerospace position sensors family, developed for the European aerospace marketplace.
-
Miniaturized general-purpose architecture for I/O signals handling in aerospace applications
This demodulator then can use the reference signalfor an LVDT or RVDT device and generate the appropriatevoltage according to feedback for the position or angle, respectively. The concept of the chip has been implemented for aerospace applications.
Indicates content that may require registration and/or purchase.