Products/Services for S-Band High Power Coaxial Circulators

  • Coaxial Connectors-Image
    Coaxial Connectors - (611 companies)
    ...to transmit radio frequency (RF) signals in applications such as high-speed data and CATV applications. Coaxial connectors can able be used as mini power connectors for attaching extra-low voltage devices such as consumer electronics to external...
  • High Voltage Power Supplies-Image
    High Voltage Power Supplies - (203 companies)
    High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts. High voltage power supplies utilize linear technology to provide one or more DC outputs at voltage levels...
  • RF Isolators and RF Circulators-Image
    RF Isolators and RF Circulators - (181 companies)
    ...that allow signals to pass in one direction while providing high isolation for reflected energy in the reverse direction. RF circulators have three or more ports and are used to control the direction of signal flow in a circuit. They allow the signal...
  • Coaxial Cables and Triaxial Cables-Image
    Coaxial Cables and Triaxial Cables - (866 companies)
    ...experiencing the power losses that are common to other types of transmission lines. Coax also protects signals against external electromagnetic interference. Triaxial cables or "triax " provide greater bandwidth and interference rejection...
  • Fiber Optic Circulators-Image
    Fiber Optic Circulators - (58 companies)
    ...to measure parameters such as strain, temperature, and pressure. They use fiber optic circulators to reroute signals. The high isolation between the input and reflected optical power coupled with a low insertion loss make optical couplers the preferred...
  •  
    Coaxial Terminations - (109 companies)
    Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable. They differ in terms of frequency range, power rating, voltage standing wave ratio...
  •  
    RF Waveguide Isolators and Circulators - (49 companies)
    RF waveguide isolators and circulators permit a signal to pass in one direction while providing high isolation to reflected energy in the reverse direction. RF waveguide circulators are passive devices with three or more ports. General...
  •  
    High Voltage Diodes - (109 companies)
    ...and power. High Voltage Schottky Diodes.  Schottky barrier diodes are used in high frequency and fast-switching applications. In their simplest form, consist of a metal layer that contacts a semiconducting element. This metal / semiconductor junction...
  •  
    Waveguide-to-Coaxial Adapters - (58 companies)
    ...square, or circular shapes based on the application and system design. Product Specifications. Product specifications to consider when selecting waveguide-to-coaxial adapters include frequency range, maximum input power, voltage standing wave ratio...
  •  
    High Vacuum Pumps - (115 companies)
    High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems. High vacuum pumps provide evacuation of chambers or systems into the high vacuum (10-3 to 10-8 torr) or ultra-high...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • S, C¿Band Dielectric Resonator Diplexer
    Numerous applications require two channel C- or S - band division of high power signals with good isolation between channels (greater than 90dB). .... Well-known diplexer type includes filters on coaxial dielectric resonators placed into the cylinder waveguide with relatively high cutoff frequency and Y- circulator , but circulator increases insertion loses.
  • Index to Subjects
    …Aug 1314 Negative-Conductance, Noise Figure of: Feb 520 Negative-Conductance, Transmission Line Parameters: Apr 812 Negative Resistance, Gain Bandwidtlh Rela- tions in: Jan 355 New Microwave Power : Jun 1083 Noise, Zero … of: Mar 633 Nondegenerated S - Band Parametric, withi Wide Bandwidth … Resistance in Transistors Based on Transit-Time and, Correction: Aug 1340 Avalanche Injection, High -Level Microwave Detector … Equivalent: Apr 825 Circuit Considerations Relating to Micro- electronics: Feb 420 Circuit, Tunnel-Diode Wide-Band Frequency Doubling: Dec 1963 {Circuits, Microwave Bistable, IJ'sing Varactor Diodes: Apr 829 Circulators , Stripline V, for 100 … Range: Jun 1028 ' Coaxial Lines, Ferrite Loaded, Differential…
  • Redundant RF system for space application
    An S - band radio frequency subsystem is described including two transmitters, two receivers and two antennas. .... Circulator switches provide selection of a specific transmitter and receiver for connection to either a high gain or low gain antenna. .... The filter elements are designed of constant diameter coaxial elements to meet demanding rejection, loss, power -handling and environmental characteristics.
  • Subject index
    …effects in, 1464 polar and auroral-zone blackouts in, 2350 at medium and high latitudes during solar … 1288 scattering, cross-sections in, 1021 incoherent, effect ofmagneticfieldon spectrum in 1289, frequency/ power spectrum for, 1290 .... 1980 scatter, long-term measurements at X and S band , 683 tests on, 2341 sturvey of, 1018 transhorizon, exrerimental results in, 3124 experiieents on, 317 measurement over different-type paths in Europe, 3522 theories of, 3125 wea;ther parameters and field strength … 3"9with periodic ring structure, 2084 plasma-filled, perturbation method for propaga-tion in, 2466 for radio-link aerial systems, 2844 reflections and mode conversions in imperfect junctions in, 2083 circulators , 1069 Y-type, for maser radiometer, 2460 coaxial , plasma-filled, propagation in…
  • Subject Index
    …television, using mast as reflector, 3000 vertical, theory of wave propagation in flanged coaxial system applied to … ruby, low-frequency, double pumpioig schenme for, 439 operating at 77'K, 1533 pulsed-field, for mm waves, 1923 silvered, cavity-type, 85 tuning arrangements for X band, 1534 X-band, with signallrequency higher , 1164 3-level, S - band , 438 solid-state, development … negative-capacitance, noise in, 1531 negative-conductance, noise figure of, 2277 with nonideat circulator , analysis of, 91 … for, 2566 utsing fast cyclotron wave, 2303 fast-wave couplers for, 1449 kinetic power theorem for, 1066…
  • Subject Index
    …See also Circuits; Filters) AU-pass, transient response of, analysis of, 3771 Analysis of, using normalization technique, 2694 Cascaded, impulse response of, method of steepest descents for, 2361 Circulator , scattering-matrix-operator theory … Multipole, hybrid, for distribution power at h.f., 381 … measurement of, 2768 Flicker effect, in Ag, Au and Al films, 2167 with high cathode heating current … tubes, 972 Generators, a.f., narrow-band, variable-freqsiency,1197 cm-A, using coaxial diode, 1697 standard … 83 'maser'-type, geometrical representation of Schrodinger equation for, 1732 operation at 9 kMc/s, 2108 solid-state, 1062 under various operating conditions, 2431 molecular, 1734 review of progress, 1733 spark, experimental investigation of, 385 Oscillators, multimode, S - band , bistable, 3428 Multivibrator, astable…
  • High-power, high-energy, and high-efficiency, phase-locked magnetron studies
    While properly designed rectangular waveguide windows are capable of propagating in excess of 100 MW at S - band for 6 ps pulse lengths [Q], multiple windows provided a large safety margin. .... the magnetron was 'hi-potted" to 80 kV with a low energy dc power supply and 'aged" .... The magnetron was injection locked to a 3 MW coaxial magnetron. .... Isolation was provided by two waveguide 4-port circulators pressurized with SF6. .... A thyratron-switched line type modulator was used to power the high voltage magnetron.
  • Back cover
    1) Ultimate Performance Limitations of High Power Ferrite Circula- tors and PhaseShifters(Invited)-E. .... Y. 3) ALatching-Type Ferrite Coaxial S - Band Phase Shifter-G.
  • Some experimental results on the S-band Y-junction stripline-circulator
    INTRODUCTION The present letter describesthe attemptsmade for improvingthe band- width of an S - band stepline circulator . .... Air lines are. particularly recommended for operations at high am- bient temperatures or for high average powers . .... The internal diameter of the coaxial con- nector used (Fig. 1) is kept equal to-the height…
  • Basic course high frequency technology
    …Impedanzmatrix..............................35, interference ................................................1 Intermodulation ............................149, 150 IP3-Punkt................................................53 Isolation................................................150 cable impact ..........................................112 Kettenmatrix...................40, Elemente.............................1 concentrated to 126, 133, 136 node rule ............................................18 coaxial line ......................................101 collinear arm … 114 Mikrowellennetz...................................167 modes, höhere......................................111 Nebenkeule...........................................185 crosstalk Admittanz … factor-measuring bridge ..............152 Reflexionsverstärker.....................142, reciprocity ................37, 39, 42, 136, 183 Richtcharakteristik................................184 Richtdiagramm.....................................184 Richtkoppler...........................29, 114, 162 Richtungsleitung...................................149 Rotation................................................181 Rückflussdämpfung................................68 S/N-Verhältnis........................................51 scattering matrix...................................128 working … SMITH-Diagramm...........................75, 144 power spectral density .......................47 spectral .... V, 117 Wellenimpedanz.....................................63 Wellenlänge........................................2, 65 shaft sources, reale...............................119 shaft sump ................................125, 142 wave resistance jump ......................91 X band .................................................116 y-parameters ............................................38 pointer diagram .....................................21 Zirkulator......................................114 , 149 z-Parameter.............................................35 λ/ 4-line .............................................75 λ/ 4-resonator .........................................75…