-
Supplier: National Precision Bearing, Inc.
Description: Material: Standard SAE 52100 Stainless Steel available upon request
- Bore Size: 0.1575 to 0.3543 inch
- Outside Diameter: 0.6299 to 1.0236 inch
- Dynamic Radial Load: 330 to 780 lbs
- Bore: 0.1575 to 0.3543 inch
-
Supplier: Timken Company (The)
Description: materials for optimum bearing performance. Factory lubrication from a stock of several hundred lubricants. Tolerance levels to exact application requirements Ring and ball selection choices include AISI 440C stainless steel, SAE 52100 chrome steel, beryllium copper and
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available available in ABEC 1, 3,
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 60 lbs
-
-
Supplier: EZO SPB-USA, LLC
Description: Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.3543309 inch
- Rated Speed (Oil): 27 rpm
-
Supplier: Radwell International
Description: BALL BEARING, INNER DIAMETER: 5/8" OUTER DIAMETER: 1-3/4" WIDTH: 1/2", MATERIAL: CHROME STEEL SAE-52100. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: National Precision Bearing, Inc.
Description: These bearings are made in accordance with AS 7949 standards. Designed for applications of oscillating motion or slow intermittent rotation. They assure excellent radial and axial positioning. SAE52100 chrome steel with cadmium plating is standard, 440C stainless steel is also available.
- Application: Airframe / Aircraft Control
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Inch, None (Open Bearing), Single Shield
- Material / Plating: Stainless Steel
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement
- Bore Size: 0.3125 to 0.5 inch
- Outside Diameter: 1.4 to 1.625 inch
- Overall Width: 0.625 to 0.745 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement
- Bore Size: 0.19 to 0.625 inch
- Outside Diameter: 0.625 to 1.9375 inch
- Overall Width: 0.245 to 0.62 inch
- Dynamic Radial Load: 1,260 to 11,000 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement
- Bore Size: 0.19 to 0.625 inch
- Outside Diameter: 0.625 to 1.6875 inch
- Overall Width: 0.297 to 0.75 inch
- Dynamic Radial Load: 705 to 9,320 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.5 to 2.25 inch
- Overall Width: 0.237 to 0.5 inch
- Dynamic Radial Load: 813 to 740 lbs
-
Supplier: Radwell International
Description: LMF FLANGED LINEAR BALL BUSHING, MATERIAL: CHROME STEEL SAE-52100, INNER DIAMETER: 30MM, OUTER DIAMETER: 45MM, FULL LENGTH: 64MM, CLOSURE TYPE: RUBBER SEALED. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
Find Suppliers by Category Top
Featured Products Top
-
. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and (read more)
Browse Datasheets for Rockford Ball Screw -
operate in highly corrosive environments by using Inconel or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C. Follow us on: (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
screw solutions needing to operate in highly corrosive environments, such as well bore fluids, by using Incoloy, Inconel, MP35N, or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or (read more)
Browse Datasheets for Rockford Ball Screw -
ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and (read more)
Browse Datasheets for Rockford Ball Screw -
, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and innovation in creating (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and innovation in creating (read more)
Browse Datasheets for Rockford Ball Screw -
, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and innovation in creating (read more)
Browse Datasheets for Rockford Ball Screw -
temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and innovation in creating custom (read more)
Browse Datasheets for Rockford Ball Screw -
. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Critical Assessment 13: Elimination of white etching matter in bearing steels
J. M. Beswick: ‘Measurement of carbon levels in structurally transformed SAE 52100 ball bearing steel by microprobe analysis’, Pract.
-
Rolling contact fatigue in bearings: multiscale overview
J. M. Beswick: ‘Measurement of carbon levels in structurally transformed SAE 52100 ball bearing steel by microprobe analysis’, Pract.
-
ZCP2001HT441
… have shown that when gas cooling with helium in a vacuum furnace it is possible to achieve the same cooling rate and hardness values as with a corresponding hot quenching oil, with amongst others SAE 52100 ( ball bearing steel) and SAE 8620 …
-
Rolling Contact Fatigue in Bearings: Phenomenology and Modelling Techniques
[11] Beswick, J. M., “Measurement of Carbon Levels in Structurally Trans- formed SAE 52100 Ball Bearing Steel by Microprobe Analysis,” Prakt.
-
Micro-Plastic Material Model and Residual Fields in Rolling Contacts
͓14͔ Hahn, G. T., Bhargava, V., Rubin, C. A., Chen, Q., and Kim, K., “Analysis of the Rolling Contact Residual Stresses and Cyclic Plastic Deformation of SAE 52100 Steel Ball Bearings ,” ASME J. Tribol., Vol. 109, 1987, pp. 618–626.
-
Micro-Plastic Material Model and Residual Fields in Rolling Contacts
[14] Hahn, G. T., Bhargava, V., Rubin, C. A., Chen, Q., and Kim, K., "Analysis of the Rolling Contact Residual Stresses and Cyclic Plastic Deformation of SAE 52100 Steel Ball Bearings ," ASME J. Tribol., Vol. 109, 1987, pp. 618-626.
-
FATIGUE BEHAVIOUR OF THREE VARIANTS OF THE ROLLER BEARING STEEL SAE 52100
G. T. Hahn, V. Bhargava, A. Rubin, Q. Chen and K. Kim (1987) Analysis of the rolling contact residual stresses and cyclic plastic deformation of the SAE 52100 steel ball bearing . Am. SOC.Mech.
-
Tribological Boron Concentration Profiles at Hard Steel Surfaces Studied by SIMS
In a previous study it was shown how sulphur, used as an additive, could create a highly- wear-resistant surface of SAE 52100 ball - bearing steel after suitable treatments (running-in) of the elements in the form of a ball and its …
-
Experimental and numerical rolling contact fatigue study on the 32CrMoV13 steel
1987) Analysis of the rolling contact residual stresses and cyclic plastic deformation of SAE 52100 steel ball bearings . Trans.
-
Torsional Fatigue Testing of Axle Shafts
Styri7 conducted rotating-beam fatigue tests on hardened SAE 52100 ball - bearing steel and obtained excellent results at a Rockwell C scale hardness of 60 to 63.
Indicates content that may require registration and/or purchase.