Products & Services

See also: Categories | Featured Products | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Countries > Canada > National > Gazette > 2009 > Part I > [CANADA Gazette Part i, 2009-0425] Part I‚ April 25‚ 2009‚ Vol. 143‚ No. 17
    …dumping and levelling of the seabed by a steel beam, a scraper blade or a hydraulic shovel. .... covered by netting or other material to prevent access by gulls and other marine birds, except during .... • Manual bilge pumps instead of bailers are required on non- pleasure vessels more than 9 m .... (1) An electrical component shall be ignition-protected in accordance with (a) Society of Automotive Engineers Recommended Practice SAE J1171 , External Ignition Protection of Marine Electrical Devices; or .
  • Grainger.com
    • Pumps . .... Automotive Circuit Breaker, CB185, Voltage 42, Reset Type Manual, Material of Construction Thermoplastic, Height 2.89", Width 1.9", Depth 1.44", Interrupt Rating 3kA @ 42VDC, Standards SAE J1625, SAE J1171 , ABYC E-11, CE, Mounting Flush and Terminal Connection 1/4 … Gallons, Diameter 23-5/8 In., Plastic, Height 5-1/2 In., Yellow, For Automotive, Marine , Farm, Industrial and .... • Bottle Jack, Hydraulic , 12 Tons Bottle Jack, Hydraulic .