-
Supplier: RS Components, Ltd.
Description: ASFA-S WORM-DRIVE HOSE CLIP 20-32 W4 INO
- Type: Band Clamps
-
Supplier: Kuriyama of America, Inc.
Description: provides higher sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and
- Capacity / Opening: 0.6875 to 1.25 inch
- Clamping Width: 0.5 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and nut. T-Bolt
- Capacity / Opening: 2.375 to 2.5625 inch
- Clamping Width: 0.875 inch
- Type: Band Clamps
- Features: Other
-
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS For hoses with a low-profile, counterclockwise helix CONSTRUCTION Yellow, non-food grade, flexible PVC.FEATURES AND ADVANTAGES Helps prevent over bending near the coupling. Cut into approximately 12-inch lengths; screw onto hose at each end. |GENERAL APPLICATIONS For hoses with
- Type: Band Clamps
- Features: Other
- Material: Plastic
-
Supplier: Kuriyama of America, Inc.
Description: sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and superior
- Capacity / Opening: 2.5625 to 3.5 inch
- Clamping Width: 0.5625 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Rotor Clip Company, Inc.
Description: Constant Tension Band, Self-Compensating Hose Clamp. Constant Tension Band clamps are used in applications where a lower clamping force than offered by single wire clamps is sufficient, but a higher clamping force than produced by double wire clamps is
- Capacity / Opening: 0.58267748 inch
- Type: Band Clamps
- Features: Other
- Material: Steel
-
Supplier: Tompkins Industries, Inc.
Description: Hose Clamp Used for support for long hose lengths. Also aids proper hose routing where abrasion or heat exists. Material: ASTM A1008 CS type B Steel with 1/32” thick black vinyl cushion. Attributes Clamp Type: Hose
- Capacity / Opening: 0.25 inch
- Type: Band Clamps
- Material: Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . Stainless Steel Band Clamp uses up to 990 lbs of strength to temporarily clamp 22.44 in-24.21 in diameter hoses and tubes.
- Type: Band Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: Watts
Description: WP9S-06PB: 3/8 in. CinchClamp™ WP9S-08PB: 1/2 in. CinchClamp™ WP9S-12PB: 3/4 in. CinchClamp™ WP9S-16PB: 1 in. CinchClamp™
- Capacity / Opening: 0.38 to 1 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3 INCH MIN. DIAMETER 5 INCH MAX. DIAMETER 3 MIN. DIAMETER - DECIMAL 5 MAX. DIAMETER - DECIMAL 3 MIN. DIAMETER - FRACTIONAL 5 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN
- Capacity / Opening: 3 to 5 inch
- Clamping Width: 0.5 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: DME Company
Description: MSC Clamps Feature: Easy to install in confined areas Hold tough in tight spots Clamp Materials: Band - 5/16" 301 Stainless Housing - 301 Stainless Screw 1/4" 410 Stainless Hex Head
- Capacity / Opening: 0.21875 to 1.25 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: J Hook Clamp with nails - 1-1/4" Features And Benefits Used in hot and cold water plumbing applications J hook clamp with nails For 1-1/4" PEX piping Can be installed in alternating directions to ensure secure installation without question
- Type: Band Clamps
-
Supplier: DME Company
Description: Standard All Stainless Hose Clamps SHC Clamps Feature: Unique Interlocking design One piece housing & band Slotted Carbon Chromate Plate Clamp Materials: Band - 1/2" 301 Stainless Housing - 301 Stainless
- Capacity / Opening: 0.375 to 12.25 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: IBT Industrial Solutions
Description: unbeatable combination of quality products and outstanding service. Contact your local IBT Industrial Solutions branch to learn more about how we can tailor fit a solution for your industrial hose needs. HOSE FITTINGS AND ACCESSORIES Bands Filters Gauges Compression Tubing and Fittings
- Type: Band Clamps, Spring Hose Clamps
-
Supplier: Watts
Description: WP14C-06PB: 3/8 in. CrimpRing™ WP14C-08PB: 1/2 in. CrimpRing™ WP14C-12PB: 3/4 in. CrimpRing™ WP14C-16PB: 1 in. CrimpRing™ WP14C-20PB: 1-1/4 in. CrimpRing™ WP14C-24PB: 1-1/2 in. CrimpRing™ WP14B-32PB: 2 in. CrimpRing™
- Capacity / Opening: 0.38 to 2 inch
- Type: Band Clamps
- Material: Copper Alloy
-
Supplier: Zurn Industries LLC
Description: Pipe Clamp - 3/8" Features And Benefits Used in hot and cold water plumbing or in heating applications Holds 3/8" PEX piping
- Type: Band Clamps
-
Supplier: DME Company
Description: LHC Clamps Feature: Use for soft hose of any type Use for all silicone hoses Liner prevents extrusion of thru screw notches Clamp Materials: Band - 5/16" 301 Stainless Housing - 301 Stainless Screw 1/4" 410 Stainless Hex Head
- Capacity / Opening: 0.625 to 1.625 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
Hose Clamps and Band Clamps
(363 Companies)
Banding and Strapping
(252 Companies)
Hand Clamps
(417 Companies)
Band Heaters
(150 Companies)
Cable Clamps
(360 Companies)