-
Supplier: Accuris
Description: WELDED AND COLD DRAWN LOW-CARBON STEEL TUBING ANNEALED FOR BENDING AND FLARING
-
Supplier: Accuris
Description: FUEL INJECTION TUBING CONNECTIONS
-
Supplier: Accuris
Description: FLARES FOR TUBING
-
-
Supplier: Accuris
Description: NONMETALLIC FUEL SYSTEM TUBING
-
Supplier: SAE International
Description: This SAE Standard is intended to establish uniform methods for the testing and performance evaluation of certain types of steel and copper nickel tubing. The specific test and performance criteria applicable to each variety of tubing are set forth in the respective SAE
-
Supplier: SAE International
Description: This SAE Standard is intended to establish uniform performance criteria and methods of testing compression tube fittings with SAE J844 air brake tubing as used in vehicular air brake systems. This document also establishes minimum qualifications for tensile and pressure
-
Supplier: SAE International
Description: This SAE Standard is intended to establish uniform methods of testing SAE J844 tubing and fitting assemblies as used in automotive air brake systems. This document also establishes minimum qualifications for tensile and pressure capabilities, vibrational durability under
-
Supplier: SAE International
Description: This SAE Standard is intended to establish uniform methods of testing SAE J844 tubing and fitting assemblies as used in automotive air brake systems. This document also establishes minimum qualifications for tensile and pressure capabilities, vibrational durability under
-
Supplier: Caplugs
Description: K Series copper tubing plugs are especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. This series is designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit
- Material: Polyethylene (PE)
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tubing to male SAE 37° connection adding a swivel
- Connection: Flare
- English Size: 0.2500 inch
- Material: Brass/Bronze, Stainless Steel
- Size: English
-
Supplier: Daemar Inc.
Description: Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially
- Plug / Insert Shape or Application: Round
-
Supplier: Caterpillar Oil & Gas
Description: Control Unit (ECU) Electronic data link, SAE J1939 Electrical system 24V Power Take-Off Drives Location Mounting type: J744 SAE C Rated power Rotation: Clockwise as installed on SAE C pad Ratio, 1
- Integrated Gears: Yes
- Output Shaft Speed: 1900 rpm
- Output Torque: 79872 In-lbs
-
Supplier: ASTM International
Description: requirements are discussed in Engine Oil tests-SAE J304. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.2.1 Exceptions-Where there is no direct SI equivalent, such as screw threads, National Pipe Threads
-
Supplier: HydraCheck Inc.
Description: machined from high tensile steel for strength to withstand 6000 PSI continuous operating pressure. PD nipples are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal
- Application: Hydraulic Fitting
- English Size: 0.3750 to 0.5625 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: RYCO Hydraulics, Inc.
Description: hydraulic oil, diesel fuel, lubrication oil and transmission oil coolers. Sizes RQP54 to RQP512 also comply with SAE J1402 Type AII ”Automotive Air Brake Hose” for use in truck ”air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to trailer
- Application: Hydraulics
- Product Form: Hose (including Duct)
- Temperature Range: -40 to 302 F
-
Supplier: RYCO Hydraulics, Inc.
Description: hydraulic oil, diesel fuel, lubrication oil and transmission oil coolers. Sizes T54 to T512 also comply with SAE J1402 Type AII ”Automotive Air Brake Hose” for use in truck ”air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to trailer, and
- Product Form: Hose
- Temperature Range: -40 to 212 F
-
Supplier: Caterpillar Oil & Gas
Description: system, over-foam wiring harness, automatic altitude compensation, power compensated for fuel temperature, remote fan control, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) Cooling System
- Application: Industrial
- Displacement: 9.3 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4/EU Stage IV
Find Suppliers by Category Top
Featured Products Top
-
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
temperatures inherent with today's diesel hybrid vehicles. Independently tested to meet the requirements of SAE J 1654 and 1127, the HYflex™ line of cables is rated for use at 125°C and up to 600 volts. HYflex™ incorporates a uniquely designed, high performance compound (read more)
Browse Datasheets for New England Wire Technologies Corporation -
HYflex™ which meets SAE J1127 requirements for 125°C use. Silicone Rubber – Extremely flexible thermoset material typically used for jackets. Most grades acceptable for -75°C to 150C but specific grades can (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
Carbon Steel Tube - Carbon Steel Tube Manufacturers, Suppliers
[ Related Keywords : SAE J525 Welded TUBES , DOM TUBING, WELDED PRECISION STEEL TUBES, DRAWN OVER MANDREL TUBING ] .