-
Supplier: SAE International
Description: tolerance. If the final fit between the parts is on only the sides of the spline, wider tolerances may be permitted on both the large and small diameters.] Radii on corners of splines are not to exceed 0.015 in. Splines shall not be more than 0.006 in per ft out of parallel with
-
Supplier: SAE International
Description: tolerance. If the final fit between the parts is on only the sides of the spline, wider tolerances may be permitted on both the large and small diameters.] Radii on corners of splines are not to exceed 0.015 in. Splines shall not be more than 0.006 in per ft out of parallel with
-
Supplier: SAE International
Description: This SAE Recommended Practice is intended for service only. Use ANSI B 92.1 and la, Involute Splines and Inspection Standard.
-
-
Supplier: Radwell International
Description: GEAR PUMP, SAE-AA FLANGE, 3675-PSI, CCW ROATION, SPLINED SHAFT. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Hilliard Corporation (The)
Description: Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply
- Maximum Pressure: 5,000 psi
- Shaft: In-line
- Mounting: In-line Shafts
- Application: Industrial / General Purpose, Power Transmission
-
Supplier: Weichai Power Co., Ltd.
Description: flange with ANSI or SAE spline shaft. Additional functions integrated for swing and winch drives
- Operating Torque: 1,654.86725663717 to 7,991.15044247788 In-lbs
- Operating Speed: 3,200 to 4,500 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 128.661156950671 to 407.426997010457 HP
-
Supplier: Hilliard Corporation (The)
Description: Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply
-
Supplier: Weichai Power Co., Ltd.
Description: pressure shut off optional. Swashing to 0 cc/rev. High pressure relief valves available. Through shaft with free shaft end or with coupling flange. SAE high pressure ports radial or axial. SAE mounting flange with ANSI or SAE spline shaft. Plug-in
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: Weichai Power Co., Ltd.
Description: valves for boost, control and cooler circuits, replaceable cartridge filter. SAE high pressure ports. SAE mounting flange with ANSI or SAE spline shaft, through shaft SAE A, B, B-B and C. Boost pressure pumps for internal and external suction,
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: loop. High pressure relief valves available. Through shaft with free shaft end or with coupling flange. SAE high pressure connection ports radial or axial. SAE mounting flange with ANSI or SAE spline shaft. Plug-in version optional. Speed sensor
- Operating Torque: 3,238.93805309734 to 12,424.7787610619 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 532.06749280642 HP
-
Supplier: TWG Canada Consolidated, Inc.
Description: Engine Adapter: SAE 3, 2, and 1 Clutch: SAE 3, 2, and 1 Pump Flange: SAE A, B, BB, C, CC, D, E, and F
-
Supplier: KTR Corporation
Description: connection with pump spline shaft Available for SAE and DIN pump spline shafts Available with 3-hole and SAE mounting
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor, are
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor, are
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor, are
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor, are
-
Supplier: National Bronze & Metals Inc.
Description: Bearings, Bushings, Valve Seats, Valve Stems, Diaphragms, Springs, Welding Equipment, Rolling Mill Parts, Spline Shafts, Pump Parts, Valves, Bourdon Tubes, Wear Plates on Heavy Equipment, Bellows ORDINANCE: Firing Pins OTHER: Tools
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Tensile Strength (UTS, Break): 70,000 to 200,000 psi
- Yield Strength (YS): 32,000 to 180,000 psi
Find Suppliers by Category Top
More Information Top
-
The Limitations of Fatigue Testing
Figure 7 shows torsional fatigue data for an SAE 1140 induction hardened splined shaft (2).
Indicates content that may require registration and/or purchase.