-
Supplier: tesa tape, inc.
Description: 4432 is a special masking tape with a tough, resistant, stabilized paper backing and a strong adhesive. Due to the resistant paper backing 4432 is suitable as a stencil material for sandblasting glass, mirrors and stone; normal durability (6 sec./4 bar
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 4.56875 lbs/in
- Temperature Resistance: 100 C
- Backing: Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier.
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 0.6875 lbs/in
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 470V Sandblast Resist white masking tape comes in a 1220 mm width, 400 m length and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking
- Width: 48.031496062992126 inches
- Carrier / Backing: Cloth - Woven Fabric
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 470V Sandblast Resist white masking tape comes in a 36 in width, 20 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance.
- Width: 36 inches
- Adhesive: Acrylic
- Carrier / Backing: Cloth - Woven Fabric
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 470V Sandblast Resist white masking tape comes in a 12 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance.
- Width: 12 inches
- Adhesive: Acrylic
- Carrier / Backing: Cloth - Woven Fabric
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 480V Sandblast Resist white masking tape comes in a 6 in width, 20 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance.
- Width: 6 inches
- Adhesive: Acrylic
- Carrier / Backing: Cloth - Woven Fabric
- Features: Specialty / Other
-
Supplier: Air Compressors Direct
Description: Includes Funnel, Blasting Hood, & Teflon Tape •Attaches to your air compressor (not included); 1/4" NPT inlet
-
Supplier: tesa tape, inc.
Description: 4434 is a special masking tape with a strong, thick and resistant paper backing and has been developed for manual cutting. Due to the extreme resistance 4434 is mainly used as a protection material for grinding in workshops and base pads on tables duri
- Thickness: 0.026399999999999996 inches
- Peel Strength / Adhesion: 1.54375 lbs/in
- Temperature Resistance: 60 C
- Backing: Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: interlayer fracturing. PROTEX 20S is also used for movie studio backdrops, cover-ups and painting of sets. It can withstand 60 lbs. of sandblasting pressure for decorative applications e.g. glass etching, and light sandblasting. This product is not intended for fly-away applications.
- Width: 36 inches
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Shurtape Technologies, LLC
Description: Heavy duty cloth duct tape for use in high performance motorsports applications, pre-manufactured housing and RV assembly, critical industrial applications and for protection during sandblasting and metal-peening operations. Co-extruded PC 657® is designed for applications that require
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0145 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Heavy Duty Duct Tape DT11 is designed to provide a formidable, reliable solution for everyday challenges and adheres to numerous substrates, including plastic. Constructed of polyethylene film laminated to cloth with a natural rubber adhesive, this tough tape resists curling and
- Width: 1.889763779527559 inches
- Peel Strength / Adhesion: 5.5 lbs/in
- Adhesive: Rubber
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Super Duty Duct Tape DT17 is constructed of polyethylene film laminated to cloth with a natural rubber adhesive. This very thick and strong tape resists curling and tears off the roll cleanly even when used in the most demanding jobs and is designed to provide a maximum-strength,
- Width: 1.4173228346456692 to 3.779527559055118 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Adhesive: Rubber
-
Supplier: TransPak
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without curling.
- Thickness: 0.009 inches
-
Supplier: Custom Made Boxes, Inc.
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without curling.
- Width: 2 inches
- Thickness: 0.009 inches
-
Supplier: Custom Made Boxes, Inc.
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without curling.
- Width: 2 inches
- Thickness: 0.009 inches
-
Supplier: TransPak
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without curling.
- Thickness: 0.009 inches
-
Supplier: Maxi Adhesive Products, Inc.
Description: Looking for something more conformable for your lasering and sandblasting? If you've had problems with other masks wrapping around goblets, bottles or any circular object:, Lazer's Edge II offers the conformability for circular peices where other masks won't
-
Supplier: Maxi Adhesive Products, Inc.
Description: The top selling film for combination lasering and sanblasting. Create your own stencil right on your piece in the laser, then go to your sandblaster. Can also be used for paint fill applications, sharp clean lines without bleed through, as with paper masks.
Find Suppliers by Category Top
More Information Top
-
Method for studying the development, structure and microflora of denture plaque
Sandblasted tape on microscope slide- Metal jig .
-
The Proper Care of Optics: Cleaning, Handling, Storage, and Shipping
• Sandblasting tape offers heavy-duty protection during profiling or core drilling.
-
The early bacterial colonization of acrylic palates in man
Twelve millimetre diameter discs of self-adhesive, waterproof tape (All Weather Sellotape, Sellotape Ltd) were fixed on to a glass slide and the non-adhesive surface of the tape sandblasted (Fried.
-
P‐55: Formation of Barrier Ribs for PDP by Sandblasting of Green Tapes
Morphology of barrier ribs by sandblasting green tape .
-
Gossamer Spacecraft: Membrane And Inflatable Structures Technology For Space Applications > Multidisciplinary Testing Of Thin-Film Inflatable Structures
Surface preparations that have been used are retroreflective tape and sandblasted aluminum tape .
-
Facade Inspections a Must for Both New and Old Buildings—A Case Study of Two High Rise Structures
Beams were then sandblasted , taped and painted, and a reinforcing web plate was welded in place.
-
Physical Properties of Barrier Ribs of Plasma Display Panels: II, Effects of Fillers
6 Y.-H. Kim, H.-W. Lee, and Y.-S. Kim, “Formation of Barrier Ribs of Plasma Display Panels by Sandblasting Green Tapes ,” 2002 Digest of Society for Information Display, in press.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
This classification includes all preparation work such as the set up of scaffolding or power lifts, pressure washing, removal of old paint or asbestos, sandblasting , taping or masking, and cleanup work.
-
States > Washington > State > Proposed Regulations > 2012 Documents > March 20‚ 2012 > [2012 WA Proposed wa-20120320-0062-0006207] WAC 296-17, 296-17A - ...
This classification includes all preparation work such as the set up of scaffolding or power lifts, pressure washing, removal of old paint or asbestos, sandblasting , taping or masking, and cleanup work.
-
Piezoelectric excitation of inflatable space structures for modal testing
Laser vibrometers coupled with sandblasted aluminized tape provide an improved method for measuring the surface, although geometric constraints must be considered.
Indicates content that may require registration and/or purchase.