Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information Precision machined ASTM 316L body, stem and disc 25 Ra polished body and internals Angle design for precision open and close Suitable with viscous liquids Stainless steel spring in both Tri-Clamp® and weld end designs Standard VITON® seal ring, EPDM available option
- Features: Check Valves, Control Valves
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: Spirax-Sarco
Description: The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is available with hygienic sanitary clamp compatible connections to ISO 2852,
- Pressure Rating: 137.785815 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Gas, Steam, Water
-
Supplier: Badger Meter
Description: The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products.
- Flow (Cv): 0
- Features: Control Valves
-
-
Supplier: Spirax-Sarco
Description: The SRV66HC all stainless steel sanitary pressure reducing valve is a double seated, high capacity, spring loaded proportional control valve which also benefits from having a quick release body clamp ring. It is designed for hygienic applications in the food processing,
- Pressure Rating: 220.457304 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Connection Description: Bolt Flange
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Gas, Hydraulic Fluid, Wastewater, Water
-
Supplier: DynaQuip Controls
Description: DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Sharpe Valves
Description: Optional ball, stem, and seat material and purge port, floating ball design
- Valve Size: 1.5 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Flow (Cv): 192
-
Supplier: Alfa Laval Inc.
Description: With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications.
- Valve Size: 1.4960638 to 4.00000216 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 10 to 140 F
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information ASTM 316L grade stainless steel Surface finish meets 3-A, FDA & USDA standards 316L mirror finish disc provides an even flow preventing obstructions and restrictions Opposing body bolt design prevents loosening between body sections due to vibration and operation, and provides
- Valve Type: Butterfly Valves, Sanitary / Hygienic Valves
- Features: Control Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for brackets and couplers Highly polished I.D., 8-12 Ra Full port, no internal taper High
- Valve Type: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves
- Features: Control Valves
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure regulators are designed such
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Description: The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24,
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Description: The DSVP40-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on /
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 35.6 to 194 F
-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals:
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information Designed for high cycle automated applications Highly polished internals and end caps with 8-12 Ra finish All materials comply with FDA, USDA, & 3A requirements Investment cast body and end caps ASTM 316 stainless steel Standard with Tri-clamp® ends; other end configurations
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
- Features: Control Valves
-
Description: 2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications Control the flow of carbonated water Features Inlet I.D. and orifice are the same diameter Uniform internal
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Features: Control Valves, Metal Face Seal, Single Solenoid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, V-BALL, FLOW CONTROL, SERIES SF, SANITARY 2-WAY, F316L FORGED, 1.5" SIZE, 600PSIG. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: APV, An SPX Brand
Description: To keep a constant pressure, the free flow section at the valve seat is reduced or enlarged by the valve cone. Via the valve shaft, the cone is connected to a regulating membrane, which will be backed up with air at a set pressure. Field of application All industries. For
- Pressure Rating: 145 psi
- Features: Control Valves, Shut Off Valves
- Media: Powder / Solids, Water
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: APV, An SPX Brand
Description: The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application All industries. For hygienic applications with flexible Kvs values. For aseptic applications the valve can be supplied with PTFE membrane, stainless
- Pressure Rating: 145 to 363 psi
- Features: Control Valves
- Media: Powder / Solids, Water
- Valve Type: Sanitary / Hygienic Valves
Find Suppliers by Category Top
Featured Products Top
-
The DSV® Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a thermal disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch/riser. When (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
Festo introduced today the VZXF line of angle-seat valves. These new valves are equally suitable for gaseous and fluid applications and are ideal for control of media flows (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Valve Completely submerged at a depth of approximately 13 feet, a butterfly valve manufacturer found the RFD 4000 touchless angle sensor met their specifications. Since they are sealed to IP 69K, constant immersion is not an issue. These angle sensors are very compact and use touchless (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
of materials. High quality ribbon blenders are fabricated to achieve tightly controlled clearances in the range of 1/8" to 3/16" between the U-shaped trough and the agitator tips. Utilizing a flush discharge valve and, if necessary, installing scrapers on the ribbon agitator further minimizes (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
11452 for road vehicles, ISO 13766-1/2 for construction machinery and ISO 14982 for agricultural machinery. See data sheet for details. Applications include throttle control and EGR valves, transmission gear position and accelerator position. Pricing is very competitive (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
values apply to the listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Valve opening and closing Valve control mechanisms Full specifications (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Interphex Booth Previews
the collection chamber of conventional housings, and incorporates a specially machined, angled cartridge plate that allows for complete drainage. High Flow, Inert Valve Options , offers a wide range of fluid-control options. Its new Scientific Series 8296/8396 valves are two- and three-way solenoids for use
More Information Top
-
05.16.2011 -- 'Octopus' Provides Cancer Breakthrough
Baumann 83000 Sanitary Angle Diaphragm Control Valve .
-
04.12.2011 -- What X-Ray Inspection Systems Can And Cannot Do
Baumann 83000 Sanitary Angle Diaphragm Control Valve .
-
07.05.2011 -- Single-Use TFF Systems: A New Era
Baumann 83000 Sanitary Angle Diaphragm Control Valve .
-
Ventilation and Sanitarily
Collecting subscriber line 97, 122, 124, 144, 145, 146, 147 manifold 98, 124 collecting shaft 17 sanitary installation 137 hygienic ventilation system 82 hygienic space 78 sanitary engineering 95 saturation curve 9, 10 saturation line 15, 85 oxygen demand 3 manhole cover … Sonic resistance 23 digging angle 46 hose connection 113, 152 hose connection armature 114 hose socket 152 hose clutch 114 recessing … … 98, 104, 122, 149 waste water discharge 96, 98, 147 waste water line 142 inclined seat valve 103 black water 98 …
-
ISA ADV CNTRL UNLEA PLA PER MAN BEN - Advanced Control Unleashed - Plant Performance Management for Optimum Benefit
Finally, pharmaceutical and food applications may require sanitary control valves . Angle plug, ball, and diaphragm valves are used.
-
ISA CNTRL VALVE PRIMER - Control Valve Primer: A User's Guide
Design considerations for such valves need to meet CIP and SIP requirements1 and be able to provide good flow characteristic, high … … drain- ing, and have low operating friction in order to meet the requirements for a stable control loop calling for minimum … Early valve types used in bioprocess equipment were originally designed for the food industry under the guidelines of the 3-A Council in order to meet “ sani- tary ” requirements2. The angle valve shown in Figure 16-1 is a typical example.
-
States > West Virginia > State > Regulations > Title 64 - Department of Health > [64 WVCSR 18] 018 - General Sanitation
23.3.c. Water temperatures for showers, bathing, or handwashing shall be thermostatically controlled to insure the … Drinking fountains, if provided: shall be constructed of impervious material; shall have an angle -jet nozzle protected by a nonoxidizing mouth guard above … … the bowl; shall be equipped with a pressure regulating valve ; and shall be maintained in a sanitary manner.
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > 14 - Reference Standards
… and Storm Drain, Waste, and Vent Piping ApplicationsTable 703CISPI 310-11, Standard Specification for Coupling for use in connection with Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste … … 4M-1999(R2008)*, Relief Valves for Hot Water Supply … … Welding Ends for General ServiceTable 609.DMSS SP-80-2008, Bronze Gate, Globe, Angle and Check ValvesTable … … 2004, Household Electric Storage Tank Water Heaters503.AUSC's FCCC&HR's "Manual of Cross-Connection Control ", Tenth Edition …
-
States > Nevada > State > Regulations > [NAC 445a] 445A - Water Controls
The outlet of the drain must be protected with an angled flapper valve and located in such a manner that any discharge is visible. … device must have an air gap and must not discharge directly into a sanitary sewer or a … Discharge from the device must be controlled in a manner that does not present a hazard to …
Indicates content that may require registration and/or purchase.