Products & Services

See also: Categories | More Information
  • Description: The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the

    • Service Temperature: -112 to 320 F
    • Application: Insulation Cover
    • Type: Pipe and Fitting Jacketing

  • Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling

    • Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
    • Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
    • Temperature Range: -30 to 230 F
    • Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water

  • Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling

    • Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
    • Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
    • Temperature Range: -22 to 446 F
    • Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water

  • Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling

    • Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
    • Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
    • Temperature Range: -30 to 230 F
    • Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water

  • Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling

    • Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
    • Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
    • Temperature Range: -22 to 446 F
    • Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water

  • Supplier: Pyromation

    Description: either Thermocouple or RTD sensing elements inside 316SS sheaths, and with a 3/4" Radius stainless steel mounting pad. Cold legs are available in customer-specified lengths to accommodate pipe insulation thickness. Resistance temperature detectors (RTDs), also known as resistance

    • Sensitive Length: 3 inch
    • Probe Configuration: Angled Probe
    • Probe Features: Available as an Assembly
    • Process Connection: Braze, Weld or Solder

  • Description: PTFE Seal Tape PTFE Seal Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Thread Seal Tape can satisfy various

    • Temperature Resistance: 370 C

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire