-
Supplier: Lumaco Sanitary Valves
Description: Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting
- Valve Size: 3 inch
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: Alfa Laval Inc.
Description: tank top system. Effective pressure relief This pressure relief valve removes excess liquid that creates overpressure in the tank due to overfilling. When pressure in the tank exceeds a preset value, the pressure relief valve opens to
- Features: Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves
- Primary Material: Stainless Steel
-
Supplier: Alfa Laval Inc.
Description: two-way relief valves are mounted on top of an atmospheric tank in hygienic process lines. Product range The Alfa Laval range of relief valves (RV) consists of two models made of either polyethylene or AISI 304/316 stainless steel. The polyethylene model is designed for
- Number of Ports/Ways: 2
- Media: Air
- Valve Type: Sanitary / Hygienic Valves, Vacuum Relief / Anti-siphon Valves
-
-
Supplier: Lumaco Sanitary Valves
Description: Ideal for applications where space is at a premium or where weight is important; the MPV has been designed to meet a wide range ofapplications.
- Valve Size: 0.5 inch
- Controlled Pressure Range: 8 to 160 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: Check-All Valve Mfg. Co.
Description: The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc.
- Valve Size: 4 inch
- Pressure Rating: 725 psi
- Flow (Cv): 141
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type
- Valve Size: 1 inch
- Pressure Rating: 55 psi
- Flow (Cv): 4.6
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials
- Valve Size: 3 inch
- Pressure Rating: 725 psi
- Flow (Cv): 74.9
- Number of Ports/Ways: 2
-
Supplier: OPW Engineered Systems
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Features: API, ASME, Butterfly Valves, ISO, Manual / Hand, Pressure Relief Valves, Sanitary / Hygienic Valves
-
Supplier: OPW Engineered Systems
Description: Sure Seal's Superior Encapsulated design results in total encapsulation of the seat and disc/stem, providing the ultimate in contamination free service. In addition, every Sure Seal valve is tested to 110% of full pressure rating! Stem is standard 255, a duplex stainless which is more
- Valve Size: 1 to 24 inch
- Pressure Rating: 50 to 150 psi
- Primary Material: Aluminum, Ductile Iron, Stainless Steel
- Connection Description: Bolt Flange
-
Supplier: APV, An SPX Brand
Description: APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 145.0377 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Diaphragm Valves, Foot Valves, Manual / Hand, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure regulators are
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, valve to control the flow of the
- Ultimate Operating Vacuum: 30 torr
- Pumping Speed: 14.7 CFM
- Motor Power: 1.5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining and anticavitation valve & companion flanges. Pumps are also provided, by request, with auxiliary threaded connections, flanged air-liquid separator tank, non return valve, vacuum relief valve,
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 58.8 CFM
- Motor Power: 5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: push-fit) in straight, L-, T- or Y-connectors). Functional components such as control and relief valves additionally increase the benefit of the system. APPLICATIONS Variable media management Connecting valves of the series 18.00x Distribution systems in vending machines
- Features: Elbow, Push-to-Connect / Push-On, Sanitary / Food Grade Fitting, Tee, Wye
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: Alfa Laval Inc.
Description: plant consists of specially designed and manufactured propagation vessels with unique top plates comprising all the necessary equipment for complete sanitary operation such as pressure regulator, pressure relief valve, anti-vacuum valve, level probe and
-
Supplier: Lift Products, Inc.
Description: Gap Platform size is larger than the base frame creating a gap between the lowered top and floor for extra foot protection. Standard Features T304 Stainless Steel Construction Relief Valve to Prevent Overloading Control Valve for Controlled Descent Self-Contained Power Unit
- Type: Table Lift / Positioner
-
Supplier: Alfa Laval Inc.
Description: than 50 different types of oval, circular and rectangular covers are available. These securely fit the openings of pressure, non-pressure and low-pressure tanks, both above and below the liquid level. A wide variety of sizes with frame heights between 60 mm and 200 mm is
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - pmo] Grade A Pasteurized Milk Ordinance
This may be accomplished by opening the pressure relief valve vent directly to the floor or by providing sanitary piping from the pressure relief valve vent to the constant-level tank.
-
Niro Inc. Is Exhibiting At BevExpo 2004
Tuchenhagen Flow Components offer the single most comprehensive range of sanitary cleaning devices and mix-proof, single-seat, divert, sample, pressure relief and modulating control valves .
-
Niro Inc. Is Exhibiting At BevExpo 2004
Tuchenhagen Flow Components offer the single most comprehensive range of sanitary cleaning devices and mix-proof, single-seat, divert, sample, pressure relief and modulating control valves .
-
First FDA-Compliant 24/7 PMO Tank Valve™ Available From GEA Tuchenhagen
GEA Tuchenhagen, a company of the GEA Group, is a global leader in the manufacturing of a wide range of sanitary flow components â including valves in the mixproof, single-seat, divert, modulating, butterfly, sample and pressure relief families, valve control technology …
-
First FDA-Compliant 24/7 PMO Tank Valve™ Available From GEA Tuchenhagen
GEA Tuchenhagen, a company of the GEA Group, is a global leader in the manufacturing of a wide range of sanitary flow components â including valves in the mixproof, single-seat, divert, modulating, butterfly, sample and pressure relief families, valve control technology …
-
AWWA M30 - Precoat Filtration
Pressure - relief valves , 27 Pumping costs, 9 Pumps, 25 recirculating, 28 Record keeping, 32 Rupture disc, 27 Safety, 26 Sanitary sewers, 24 Screen, 34 Septum, 1,13,34 design, 14 visual inspection, 22 Settling basins, 23 Silica, 24 Sluice cleaning, 23 Slurry …
Indicates content that may require registration and/or purchase.