Products/Services for Sanitary Sliding Gate Valves
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...Body MaterialMetal SeatedActuation -
Sanitary Valves - (212 companies)...medical, and chemical applications. Common features include easy cleaning, crevice free, and polished contact surfaces. Types of Sanitary Valves. Valve types include globe, diaphragm, pinch, knife or gate, needle, butterfly, ball, and plug. Globe valves... -
Gas Valves - (538 companies)...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides... -
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves... -
Valve Actuators - (917 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve... -
Control Valves - (1648 companies)...oil or fuel, sanitary, waste water, water, irrigation, gas or air, steam, fire service, cryogenic, refrigeration, chemicals, and laboratory or medical. Resources. Common Valve Types. Spirax Sarco - Control Valves. Control Valves and Flow...
-
Air Valves - (793 companies)...steer flow through selected passages. Float valves open or close automatically as the level of a fluid changes. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off the stream. Globe and pinch valves...
-
Plastic Valves - (341 companies)...good wear resistance and excellent chemical resistance, but does not perform well at elevated temperatures. Types. There are many types of plastic valves. Ball valves provide tight shut-offs, but are not suitable for sanitary applications. Butterfly...
-
Water Valves - (606 companies)...surplus media. Float valves open or close automatically as the level of a fluid changes. Foot valves are check valves with a built-in strainer. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off...
-
Steam Valves - (241 companies)Disadvantages include poor cleanliness. Gate or knife valves are linear motion valves in which a flat closure element slides into the flow stream to provide shut-off. Gate valves are usually divided into two types: parallel and wedge-shaped. Parallel...
Product News
-
McWane Plant and Industrial
Heavy-Duty Sluice/Slide Gates for Wastewater circular pipe flange mounting, the extended flangeback design, and more - to meet the needs of even the most unusual applications or retrofits. For complete specifications, drawings and product literature, click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates - or on any of our wide range of valves, pipes, gates or fittings - contact your local MPI representativecomplete and submit this form. (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
McWane Plant and Industrial
New S-6000 Waterman Heavy-Duty Sluice/Slide Gates The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more - to meet the needs of even the most unusual applications or retrofits. For complete specifications, drawings and product literature, click here. (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
McWane Plant and Industrial
Extended Bonnets for Valves and Gates We 're proud to announce the launch of our new Extended Bonnets - a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Features & Benefits. Bonnet Extensions are used when a valve must be operated from a distance above due to structural, buried, or submerged conditions. Thrust bearing... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
How to Repack a Knife Gate Valve DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
McWane Plant and Industrial
An Introduction to Rotating Disc Gate Valves White Paper: An Introduction to Rotating Disc Gate Valves. This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 years. For applications that require a dependable shut off valve capable of withstanding generations of service, a rotating disc gate valve is an excellent choice. Its metal seated design, conforming to AWWA C500, makes it ideal for both clean water... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
URETHANE LINED KNIFE GATE VALVES A new Extended Flange Body design of DeZURIK 's successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24 " (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DFT Inc.
DFT® 3A CIP Sanitary Check Valves The DFT (R) DSV (R) Sanitary Check Valve is a 3-A certified, clean-in-place (CIP) ready solution for food, beverage, dairy, and pharmaceutical applications. Designed to prevent flow reversal while meeting the 3-A hygienic standards, the DSV (R) delivers easy maintenance and exceptional reliability. Key Features of the DSV (R) Check Valve: 3-A Sanitary Standards Compliant. Clean-in-Place (CIP) Ready. Quick-Release Clamp for Fast Easy Access. Available in Vertical and Horizontal Configurations... (read more)Browse Sanitary Valves Datasheets for DFT Inc. -
DFT Inc.
DFT® Sanitary Check Valves -CIP-3A The DSV (R) Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various piping arrangements. Features of the DSV (R) Tri-Clamp Sanitary Check Valve include: 316L Stainless Steel. Meets 3-A Sanitary Standards. Clean-in-place (CIP) valves. Vertical and horizontal orientations... (read more)Browse Sanitary Valves Datasheets for DFT Inc. -
ThermOmegaTech®
CircuitSolver Sanitary High-Temp Flush Valve The CircuitSolver (R) Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a thermal disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch/riser. When the water temperature in the line reaches the set-point of the low temperature actuator, the CircuitSolver (R) modulates to its closed position to keep the hot water at the fixtures. This forces the additional... (read more)Browse Water Valves Datasheets for ThermOmegaTech® -
DeZURIK, Inc.
DeZURIK Hilton Bonneted Knife Gate Valve Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc.
-
7.21.08 -- Spotlight On Material Handling
It meets the rigid sanitary requirements of the food and pharmaceutical industries. With the choice of various discharge valve types (powered flap and active driven butterfly or slide gate valves), the P100 can be used for convey-only applications such as hopper loading, as well as loss-in-weight feeder refill applications, where the …
-
Equipment | Sanitary High Lift Drum Dumper Accommodates Drums from 30 to 55 gallons | Food Processing
A pneumatically actuated slide gate valve prevents material flow until the discharge cone has been properly seated in the gasketted receiving ring. The all-stainless unit can be finished to sanitary or industrial standards.
-
Material transfer system in support of the plutonium immobilization program
The small hopper is equipped with a slide gate valve . The main body of the hopper is a commercially available SST (stainless steel) sanitary bottle and the …
-
How to Buy a Blender
In industries that require sanitary blending, TeflonÒ v-rings are commonly used to provide a seal that … The valve most often specified for a ribbon blender is a pneumatically-actuated sliding gate valve.
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… XID-sandfish-n XID-sandril-n XID-sang-n XID-sanguineness-n XID- sanitary _towel-n XID … … pity-n XID-self-registering_thermometer-n XID-self-seeking-n XID-selflessness-n XID-selling_price-n XID-semantic_role-n XID-semi-skimmed_milk-n XID-semiconductor_device-n XID-semilunar_ valve -n XID-semiology-n … … XID-slews-n XID- slide _valve-n XID-slime_eels … … XID-three-bagger-n XID-three-mile_limit-n XID-three_year_old-n XID-threshold_ gate -n XID-thrinax_microcarpa …
-
Don't liquidate liquid pouching.
When the coupling is snapped into the jug spout, the valve membrane is pierced, allowing the liquid … Reclosure is by a sliding gate in the spout. The combined pouch/gun forms a sanitary , air-tight seal which dispenses a metered amount of product.
-
noun.artifact (finlayson-gwc2014.zip)
… bolt1,@ (a bolt that cannot be moved from outside the door or gate ) } { safety_catch, safety_lock, guard … … a razor with a guard to prevent deep cuts in the skin) } { safety_ valve , relief_valve, escape_valve, escape_cock … … back from the shoulders of a walker and are used to display advertisements) } { sanitary _napkin, [ sanitary_towel, noun … … sash_cord, sash_line, cord,@ (a strong cord connecting a sash weight to a sliding sash) } { sash_fastener, sash_lock …
-
data.noun (edu.mit.mwe2011.zip)
… 0000 | a bolt that cannot be moved from outside the door or gate 03267610 06 n … … guard to prevent deep cuts in the skin 03268622 06 n 05 safety_ valve 0 relief_valve 0 … … 0 001 @ 03337042 n 0000 | two hinged boards that hang from the shoulders of a walker and are used to display advertisements 03274233 06 n 01 sanitary _napkin 0 001 @ … … sash weight to a sliding sash 03275411 06 n …
Indicates content that may require registration and/or purchase.