-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR 2-PHASE; Stepper Motor Type:Single Shaft; Motor Size:56mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.83N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.3mm; Inductance:3.8mH RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Sanyo Denki SM2862-5255 Stepper Motor
- Static / Holding Torque: 906.1946902654867 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 6 amps
- Shaft Size: 0.5511814 inch
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 9NM, 6A; Coil Type:Bipolar; Torque Max:-; Current Rating:6A; No. of Phases:Two Phase; Resistance:0.46ohm; Inductance:3.8mH; Inertia:4.5kg-cm2; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Stepper Motor, Bipolar, 1 A, Two, 5 mH RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 2-PH, 56MM, BIPOLAR, 2A ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.65A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.65A,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control,
- Supply Voltage (DC): 16 volts
- Operating Temperature: -30 C
- Features: Motor Speed Controller, Other
-
Supplier: Win Source Electronics
Description: Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 1.8V ~ 7.5V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 1.8V ~ 7.5V Package / Case: 10-LSOP (0.173", 4.40mm Width) Supplier Device Package: 10-MFPS Temperature Range -
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 1.8 to 7.5 volts
- Supply Voltage (DC): 1.8 to 7.5 volts
- Operating Temperature: -20 to 85 C
-
Supplier: igus® inc.
Description: Ready-to-connect SAW for step motor The DryLin® series SAW offers ready-to-connect linear axes for your step motor type NEMA-23 of different manufacturers (Berger Lahr, Festo, Gunda, Oriental, Sanyo Denki, etc.). The linear motion is carried out completely self-lubricant.
- Stroke or X-Axis Travel: 11.81103 to 29.527575 inch
- Positioning Accuracy: 0.09999999999999999 inch/inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Milling Machine
For example:- I got 9 x 1.8 amp Sanyo stepper motors for around €15, all were good except one.....I got a complete 3 axis stepper driver PCB for exactly €1.00 (about US$1.45)....it had never been used.
-
CR4 - Thread: Stepper Motor Not Stopping at Sensed Eye Mark of Tube
We are using Sanyo stepper motor 103H7126-6624 - 5.4 amp with orion make control Model No BPD-3A3-C max setteble current 3.3 amp. with combination of Eye mark sensor for setting position of tubes .
-
Using Rotatable and Directional (R&D) Sensors to Achieve Temporal Coverage of Objects and Its Surveillance Application
We adopt the SANYO stepper motor (shown in Fig. 3c) to support the rotation of sensors.
-
Sensors
The motion control system is in open loop, it consists of the program- mable drive RTA PLUS K5 with dedicated PC, and a stepper motor ( Sanyo Denki), model 103 – H7823 – 1740 with a basic step angle 1.8°±0.09° and …
-
Imaging the Bio-Distribution of Fluorescent Probes Using Multispectral Epi-Illumination Cryoslicing Imaging
The sectioning action is automated using an external stepper motor ( Sanyo Denki, Japan) and controller (Velmex, Bloomfield, New York) which is computer-operated via LabView.
-
Fluid Dynamics of Gas Exchange in High-Frequency Oscillatory Ventilation: In Vitro Investigations in Idealized and Anatomically Realistic Airway Bifurcation M...
The pump was driven by a position-controlled stepper motor ( Sanyo Denki Co. Ltd., 103-H8223-6540), which was con- trolled by a computer with a custom-designed Lab- .
-
A superfusion bath for single-cell recording with high-precision optical depth control, temperature regulation, and rapid solution switching
Stepper motors ( Sanyo Denki, Tokyo Japan, no. 103730-1) drive a specially constructed set of shuttling syringe feed pumps.
-
An energy harvesting converter to power sensorized total human knee prosthesis
It consists of a programmable drive (RTA PLUS K5, [32]) with dedicated PC based motion controller, and a stepper motor ( Sanyo Denki, model 103– H7823–1740, [32]) with basic step angle 1.8◦ ± 0.09◦ and . theoretical acceleration 35 700 rad s−2 .
-
A low-cost automated focusing system for time-lapse microscopy
Focus is controlled via a unipolar two-phase stepper motor ( Sanyo Denki, Tokyo, Japan) attached via a 10:1 reduction gearbox (Trident Engineering Ltd, Wokingham, UK) to the fine-focus control of the microscope—in the first instance a Zeiss Axiostar Plus light …
-
An inexpensive microprocessor-controlled spectrophotometer for time-resolved fluorescence spectroscopy
Two identical (high-torque- reversible) stepper motors ( Sanyo Denki 103 770-3) with step angle of 0.9"/1.8" per step (equivalent to 0.125;0.25 um per step, respectively) are driven by the MCR via a seven-stage Darlington driver.
Indicates content that may require registration and/or purchase.