Products/Services for Sapag Butterfly Valve
-
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...ConnectionMaterial of ConstructionCryogenic Valves -
Ball Valves - (2119 companies)...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Valve Actuators - (918 companies)...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close... -
Control Valves - (1648 companies)...and throttling service. Globe valve bodies are highly efficient control valves and can be adapted to a wide variety of applications. Rotary Motion. Rotary motion valves have a disc which swings or turns to adjust the flow through the valve. Butterfly...
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Gas Valves - (538 companies)...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
-
Plastic Valves - (341 companies)...good wear resistance and excellent chemical resistance, but does not perform well at elevated temperatures. Types. There are many types of plastic valves. Ball valves provide tight shut-offs, but are not suitable for sanitary applications. Butterfly...
Product News
-
DynaQuip Controls
Butterfly Valves The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer-style butterfly valves ranging in size from 2" to 24", DynaQuip butterfly valves give you the opportunity to build a valve customized to your needs. (read more) -
McWane Plant and Industrial
High-Performance Butterfly Valves The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. (read more)Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
Butterfly Valve Selection: Styles & Applications Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (wafer, lugged, fully flanged) and design types (resilient-seated, metal-seated, centerline, high-performance, and AWWA-compliant). It explains how to align valve selection with operating conditions... (read more)Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
AWWA Butterfly Valve Installation Procedures The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical factors, including flow direction, upstream and downstream disturbances, shaft orientation, disc closure direction, swing clearance, proximity to chemical injection points, potential for fluid hammer, and specific installation, startup... (read more)Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
DynaQuip Controls
DynaFly Series Automated Butterfly Valves DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series. The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch resistant, tight shut-off during actuation and quick and easy field repairs. Other voltages and body or seat materials are available on request... (read more) -
Bonomi North America, Inc.
NSF-Certified Automated Butterfly Valve Packages Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body valves feature ductile iron body construction with EDPM rubber seats. They are available with stainless steel disc (N500S/N501S) or nylon-coated disc (N500N/N501N). All are approved to NSF /ANSI 61,372. Sizes range from 2 inches through 12 inches... (read more)Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America, Inc.
“One Number” High-Performance Butterfly Valve Bonomi Introduces "One Number " High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators. The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators. Each package can be easily specified with just one part number and ships as a unit ready to install. Bonomi North America has introduced a new series of single part number high-performance automated butterfly valve packages... (read more)Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America, Inc.
Automated Three-Way Butterfly Valve Tee Assemblies Bonomi North America 's new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings compared to same-size three-way ball valves. Bonomi North America 's new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water... (read more)Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaQuip Controls
When to Use Automated Ball and Butterfly Valves? Why Use Automated Ball and Butterfly Valves?. Any piping system with valves which are subject to the following conditions or concerns will be excellent applications for automated valves. Safety: Valves located in elevated areas that are difficult to reach, such as a piping galley or on the side of a tank create safety concerns. Not just because they may require crawling out on a pipe or some other structure, but climbing ladders outdoors during winter in icy conditions can create hazards... (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Asahi/America, Inc.
Larger Series 19 Actuator for Butterfly Valves Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America 's family of 8 " and 10 " Type-57 butterfly valves. The Series 19 S400 is a part of the SAV Smart Pack (R) electric actuator product line and is available as an on/off, failsafe, modulating, or modulating failsafe unit. The Series 19 S400 actuators have an output torque... (read more)Browse Electric Valve Actuators Datasheets for Asahi/America, Inc.
-
Industrial Robinetterie - industrial Robinetterie - Introduction | Techniques of the Ingénieur
Old general deputy director of GEC Alsthom SAPAG • of the taps- valve ; • of the butterfly valves; .
-
Recent Development on Material Science and Environmental Material
… sunken deformation and whole deformation; the sunken nest of local sunken deformation was butterfly , its sketch was … It is mainly used for fans, lift pumps, electric valves , etc. … M.C. Guerreiro, T.C. Ramalho, J.D. Fabris, M.C.Pereira, K. Sapag , A new catalyst …
-
VI. List of Congress Members
17 Westwood Dr., Park Forest, Ill., U.S.A.; Edward Valves , Inc. Président Directeur Général, Société Anonyme SAPAG , 28, rue de Châteaudun, Paris (se), France. 12823 Butterfly Lane, Houston, Texas, U.S.A.; Cameron Iron Works, Inc.
Indicates content that may require registration and/or purchase.