-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1401416-FUJITSU SNPA3C40102760 - Cabling SATA Data Cable for 2.5-inch SAS / SATA Backplane Manufacturer: Fujitsu Electronics America, Inc.
-
Supplier: Win Source Electronics
Description: Category: Systemboard Win Source Part Number: 1433328-LENOVO 01GV280 - SR530/630 2.5" SATA/SAS 8-Bay Backplane Manufacturer: Lenovo
-
Supplier: Win Source Electronics
Description: Category: Hard Drives Win Source Part Number: 1402309-FUJITSU A3C40196777 - 4x 2.5-inch HDD SAS / SATA Rear Backplane Manufacturer: Fujitsu Electronics America, Inc.
- Device Type: Solid State Disk
-
-
Supplier: Win Source Electronics
Description: Category: Uncategorized Win Source Part Number: 1430476-LENOVO 01KN299 - ThinkSystem ST250 3.5in SATA/SAS 4-Bay Backplane Kit Manufacturer: Lenovo
-
Supplier: Tripp Lite by Eaton
Description: Internal Mini-SAS Double-Ended Plug with Sidebands, SFF-8087 to SFF-8087, 36 Circuits, 30 AWG, 18 in. length, controller to backplane. Features Positive and passive latching ensures that the plug remains mated to receptacle All internal mini SAS assemblies are capable of
- Cable Length: 1.5 ft
- Product Type: SAS Cable
-
Supplier: Tripp Lite by Eaton
Description: Internal Mini SAS Double-Ended Plug with Sidebands, SFF-8087 to SFF-8087, 36 Circuits, 30 AWG, 3ft length, Controller to Backplane. Features Positive and passive latching ensures that the plug remains mated to receptacle All internal iPass assemblies are capable of supporting
- Cable Length: 3 ft
- Standards / Certifications: RoHS
- Product Type: SAS Cable
-
Supplier: Rego Electronics Inc.
Description: HD x4 (SFF-8644) cable. It measures 1.0 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBL-mSASHD4x-1000 Dimension : 1.0 meter 6 & 12 Gb/s per channel
- Product Type: ATA / SATA Cable, SAS Cable
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Rego Electronics Inc.
Description: HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBL-mSASHD4i-800 Dimension : 0.8 meter 6 & 12 Gb/s per channel
- Product Type: ATA / SATA Cable, SAS Cable
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Broadcom Inc.
Description: This fourth-generation SAS RAID-on-Chip (ROC), based on its Fusion-MPT architecture, integrates the latest enhancements in SAS and PCIe technology. For OEMs and server vendors looking to build enterprise-class data protection and throughput into their entry to mid-range servers, the
- Maximum Data Transfer Rate: 12,000 MB/Sec
- On-board Processor Speed: 1,200 MHz
- Maximum Cache: 512 MB
- Number of Channels: 24
-
Supplier: Broadcom Inc.
Description: This fourth-generation SAS RAID-on-Chip (ROC), based on its Fusion-MPT architecture, integrates the latest enhancements in SAS and PCIe technology. For OEMs and server vendors looking to build enterprise-class data protection and throughput into their entry to mid-range servers, the
- Maximum Data Transfer Rate: 12,000 MB/Sec
- On-board Processor Speed: 1,200 MHz
- Maximum Cache: 512 MB
- Number of Channels: 16
-
Supplier: Broadcom Inc.
Description: server backplanes with limited space, this 28-port expander’s scalability, fault tolerance, and software support will make your storage applications perform like never before. Enable higher enclosure capacities through 28 PHY edge expansion Provide high device throughput with SAS and
- Number of Terminating Connections: 28
- Features: Other
- Bus Protocols: SAS
-
Supplier: ELMA Electronic Inc.
Description: Features Conform to specification MicroTCA.4, R1.0 Supports one MCH double/single modules - full size Cooling Unit with IPMI support Switched GbE on Ports 0 and 1 Switched Fat Pipe Direct S-ATA / SAS connections Direct connections in Ports 12 to 15 Terminated bussed connections in Ports 17 to
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Supplier: Intel Corporation
Description: Intel RAID/SAS Cable Kit CBL740MS7P provides two 740mm cables. Each cable has a Mini-SAS 8087 connector on the initiator (RAID card) end and four 7-Pin (SATA style) connectors on the target (drive or backplane) end
- Features: Other
- Disk Channel: SATA
-
Supplier: Tripp Lite by Eaton
Description: 3 ft. Internal Mini-SAS SFF-8087 to SFF-8484 controller to backplane cable. 30AWG, 8-pair cable with sideband signaling. Features Positive and passive latching ensures that the plug remains mated to receptacle All internal iPass assemblies are capable of supporting
- Cable Length: 3 ft
- Standards / Certifications: RoHS
- Product Type: SAS Cable
-
Supplier: ELMA Electronic Inc.
Description: Features Conform to Specification MicroTCA.4, R1.0 12 Single/Double mid-size AMC slots 12 uRTM slots Supports MCH double/single modules - full size Switched GbE on Ports 0 and 1 Switched Fat Pipe Direct S-ATA / SAS connections Direct connections in Ports 12 to 15 Terminated bussed connections
- Form Factor: 9U x 340mm (Size D)
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Supplier: Tripp Lite by Eaton
Description: 18" Internal Mini-SAS SFF-8087 to SFF-8484 controller to backplane cable. 30AWG, 8-pair cable with sideband signaling. Features Positive and passive latching ensures that the plug remains mated to receptacle All internal iPass assemblies are capable of supporting SAS/SATA
- Cable Length: 1.5 ft
- Standards / Certifications: RoHS
- Product Type: SAS Cable
-
Description: VPX backplane to connectors on the XIt1048 to allow connection of these signals to external equipment. The XIt1048 routes four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors; one USB 3.0 interface to two USB Type A connectors; four SATA interfaces to two mSATA ports, a SFF-8644
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 800W Redundant Power Supply 2. 12 x 3.5" Hot-swap SAS / SATA Drive Bays 3. Hard Drive Backplane with 2x 28-Port 3Gb/s SAS Expander Chips & Enclosure Management 4. 3 x 80mm 6300 RPM Fan 5. 7 x Low-profile, Full-length I/O Expansion Slot 6. Can be configured
- Mounting Style: Rack Mounted
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: Microchip Technology, Inc.
Description: of host interfaces to accommodate SAS/SATS/NVMe backplane. The SFF-8654 slimline connector (Host facing Connector) can be used to route SAS signals in which case the HBA will manage SAS/SATA drives, the same connector protocol (physically a different connector) can
- Clock Speed: 48 MHz
- Internal RAM Size: 250 KB
- Number of Timers: 5
- Number of A/D Converters: 5
-
Supplier: ELMA Electronic Inc.
Description: Features 19“ Crate, Conform to the latest specification of MicroTCA.4 Optional DESY LLRF backplane Height 9 U, Depth 402 mm 12 Single/Double mid-size AMC slots 12 Single/Double mid-size RTM slots Supports 2 MCH double/single modules Cooling Unit with IPMI support Switched GbE on Ports 0 and 1
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: ValueTronics International, Inc.
Description: Pairs (8 channels) High Fidelity Differential and Single-ended Probing Automated Standards Mask Testing Communications Standards Including Sonet/SDH, Ethernet, OIF and Fibre Channel Computer Standards Including SATA, SAS, PCI Express and Rapid IO Automated Measurement System with Over
Find Suppliers by Category Top
Featured Products Top
-
Rego's CBLmSASHD is an internal Mini SAS HD x4 (SFF-8643) to Mini SAS HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBLmSASHD-800 Dimension : 0.8 meter 6 & 12 Gb/s per channel (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
Mini SAS HD 4i Cable Assemblies Rego's CBLmSASHD is an internal Mini SAS HD x4 (SFF-8643) to Mini SAS HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBLmSASHD-800 Dimension : 0.8 meter 6 & 12 Gb/s per channel (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
StarTech.com SATA Serial ATA Cable - SATA cable - 1.5 ft | Softchoice
…External Hard Drive Enclosure for 3.5/5.25 Front Drive Bay, 2S1I PCI SATA IDE Combo Controller Adapter Card, 2S2I PCI Express SATA IDE Combo Controller Adapter Card, 4 Drive 2.5in Removable Mobile Rack SAS SATA Backplane , 4 Drive 2.5in…
-
PDF - HP ProLiant DL380 G7 Server
SATA / SAS Backplane PCB .
-
PDF - SuperMicro SuperServer 6017R-N3RF4
MG9071A ASIC - SAS / SATA Backplane Controller Logo, www.ami.com, MG9071A, 011-1141, HONG KONG .
-
Bill of Materials - SuperMicro SuperServer 6017R-N3RF4
ASIC - SAS / SATA Backplane Controller .
-
Intel® Server Board S5500BC, Intel® Server Chassis SC5650, Intel® Server System SR1630BC, Spares / Parts List & Configuration Guide
6-drive hot-swap, expander SATA / SAS backplane assembly cage kit for Intel Server Chassis SC5600/SC5650.
-
Intel® Server Board S5000PALR Order Codes
Base Chassis, 5 – system fans, 1 (of 2) – 650W Power Supply Module, Power Distribution board, Hot-Swap SAS / SATA backplane , Bridge Board, Air Duct and Baffles, USB Cable, slim-line optical drive tray and interposer, 6 2.5" hard…
-
Intel® Server Board S1200BT family Intel® Server System R1304BT family Intel® Server System P4304BT family Intel® Server Chassis P4304 family
l SATA / SAS backplane .
-
StarTech.com SATA to Right Angle SATA Serial ATA Cable - SATA cable - 3 ft | Softchoice
…Drive 3.5in SATA Hot Swap Hard Drive Backplane with RAID, 4 Drive 3.5in Hot Swap SATA Mobile Rack Backplane, 4 Port PCI SATA RAID Controller Adapter Card, Extra 3.5in Hot Swap Hard Drive Tray for SATA and SAS Backplanes .
-
Серверная плата Intel® S5000PAL — Часто задаваемые вопросы
Набор SR1500 (1U) Hotswap Passive SAS / SATA Backplane Kit.
-
Promise Serial ATA / SAS cable - 3.3 ft | Softchoice
It is used for connecting a SATA/SAS controller (SFF-8087) to SATA disks, or a SATA / SAS backplane .
Indicates content that may require registration and/or purchase.