Products/Services for Satellite Receiver JTAG

  • GPS Chips and Modules-Image
    GPS Chips and Modules - (96 companies)
    ...data anywhere on Earth. The Global Positioning System (GPS) is a spaced-based navigational system that provides exact location and time information to any GPS receiver. The system uses many satellites (at least 24), at approximate orbits of 12,000...
    Supply Voltage
    Interface
    IC Package Type
  •  
    Satellites - (40 companies)
    Satellites are manmade objects placed in orbit above the Earth for a variety of civil, scientific, and military applications, such as communications, environmental monitoring, navigation, and reconnaissance. A satellite is any object that orbits...
  • Satellite Communications Equipment-Image
    Satellite Communications Equipment - (169 companies)
    ...of IF amplification. Power amplifiers and solid state power amplifiers (SSPA) are also available. Features. Categories of satellite communications equipment include: RF receivers. satellite modems. splitters. switchover units. transceivers. translators...
  • Telemetry Receivers and Telemetry Transmitters-Image
    Telemetry Receivers and Telemetry Transmitters - (365 companies)
    Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication. Telemetry receivers and telemetry transmitters can be produced as separate receiver...
  • Magnetic Receivers-Image
    Magnetic Receivers - (5 companies)
    ...the analog electrical signals back into acoustical energy. Signal receivers are used in television transmissions and are used to receive cable and satellite transmissions. A signal receiver device receives broadcast signals and detects rating...
  •  
    RF Receivers - (366 companies)
    RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data. RF receivers are electronic devices that separate radio signals from one...
  •  
    Terrestrial Radio and Satellite Radio Services - (31 companies)
    ...allowing the satellite radio receiver to access the encoded channels. In North America, there are two major satellite radio service providers: XM Satellite Radio and Sirius Satellite Radio. Both XM Radio and Sirius offer more than 120 digital...
  •  
    Pulser-Receivers - (29 companies)
    Pulser-receivers generate ultrasonic pulses, which are propagated into materials for NDT testing. Pulser-receivers (also referred to as pulser/receivers) generate ultrasonic pulses, which are propagated into materials for nondestructive testing (NDT...
  •  
    Radio Receiver ICs - (59 companies)
    Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...
  •  
    Air Receivers - (31 companies)
    Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. They are essential...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech