Products/Services for Scissor Lift With Power Screw
-
Scissor Lifts - (218 companies)...and pinion drive. Scissor lifts under fluid power are preferred because a purge valve allows the lift to be lowered during a malfunction. Lifts with independent locomotion can integrate lifting and propulsion into a single power source, be it petrol... -
Lifts - (1632 companies)...may be raised or lowered. These include: Scissors lifts - Scissor lifts use linked, folding support members to achieve lifts. The lifting action occurs when the members are drawn together, typically with a screw mechanism. Screw lifts - Screw lifts... -
Boom Lifts - (119 companies)...capacity. Platform styles and power system options are also important considerations. Most boom lift platforms are made of steel and include either a sliding mid-rail or swing gate for walk-in access. Boom lifts with tri-entry features have sliding... -
Dock Lifts - (107 companies)...or lowered. These include scissor lifts, screw lifts, rack and pinion lifts, telescoping lifts, cantilever and articulated lifts. Scissor lifts use linked, folding support members to achieve lifting. The lifting action occurs when the members are drawn... -
Lift Tables - (360 companies)...to the lift table when elevating the platform. Descent is accomplished by the use of a purge valve or slow-release mechanism. Manual. Lifting is powered by a crank, pump, racket, or screw that relies upon the operator for stimulation. This is prominent... -
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...
-
Vacuum Lifters - (138 companies)...by an external hydraulic cylinder or hydraulic motor. Electric-powered vacuum lifters have an electric motor and feature a screw/scissor combination. Mechanical or self-powered vacuum lifters that do not require electrical or compressed air service are also...
-
Hoists - (887 companies)...for the application at hand; notably load capacity, lift length, maximum lift speed, and whether a pulley block is needed. Specifications. Industrial hoists can be divided into two main categories, powered and manual, based upon their power source...
-
Material Handling Manipulators - (196 companies)...standardized, repeatable motions are available. Lift drives use air cylinders, hydraulic cylinders, hydraulic motors, or electric motors. Typically, electric motors feature a screw or screw/scissor combination. Some industrial manipulators include a lift table...
-
Z-Axis Stages - (53 companies)Dynamics. Design. Like all linear stages, z-axis stages involve a stationary base and a dynamic piece which accomplishes vertical motion. Most vertical stages include some type of power to actuate the lift motion, such as an electric motor...
Product News
-
Advance Lifts, Inc.
Common Questions About Dock Lift Platforms Dock Lifts FAQ - Common Questions About Dock Lift Platforms. ELECTRICAL: Is it okay to operate the dock lifts on other than the standard 230 volt/60 cycles/3 phase power?. Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV - 60 cycle - 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied. Can lifts be operated on single phase?. Yes. Any power unit of 5 HP can be supplied for 230 volt... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Sensata Technologies
Self-Propelled Scissor Lifts Self-propelled scissor lifts, the most common type of Mobile Elevating Work Platforms (MEWPs) move vertically through folding supports in a 'X ' pattern, known as scissor mechanism. They are classified in 2 main categories based on how these are powered and where they are used. Battery powered (or electric) scissor lifts are used mainly indoors on slab surfaces, while the engine powered ones are used outdoors where the surfaces are frequently uneven (for this reason they are commonly referred... (read more)Browse Industrial Joysticks Datasheets for Sensata Technologies -
Advance Lifts, Inc.
Custom Scissor Lifts in Unusual Configurations us to slow it down). * Multi-lift synchronization on a single power unit. * "Intrinsically Safe " wiring as a low cost alternative to some explosion proof applications. * Customer control interfaces with sophisticated programmable controllers. * Super large - Super high capacity - Super unusual custom platform and lift configurations. photo gallery. Advance Lifts Video Library. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts... (read more)Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Advance Lifts Custom Scissor Lift Tables us to slow it down). * Multi-lift synchronization on a single power unit. * "Intrinsically Safe " wiring as a low cost alternative to some explosion proof applications. * Customer control interfaces with sophisticated programmable controllers. * Super large - Super high capacity - Super unusual custom platform and lift configurations. Photos. Video Library section. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables... (read more)Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
Isotech, Inc.
Heavy Duty Scissor Lift & Tilt Systems Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied separately. Specifications. LIFT & TILT SYSTEM: STANDARD. Load capacity [kg]. 160. Min install height [mm]. 116. Lifting height [mm]. 400. Max tilting angle [ ]. 30. Weight [kg]. 29. LIFT & TILT SYSTEM: STRONG. Load capacity [kg]. 200. Min... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Rockford Ball Screw
Need a Lift? RBS has the ball screw solutions! Need a Lift? RBS has the ball screw solutions!. RBS ball screws eliminate the leaks and maintenance issues of hydraulics. Let us engineer a solution for you!. Follow us on: Facebook. YouTube. LinkedIn. Distributor Locator. Rockford Ball Screw. Rockford Ball Screw is a leader in Ball Screws and Linear Guides, serving customers from a state-of-the-art facility and providing personalized service at every step. In addition to custom motion solutions, RBS offers an extensive product line-up with one... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
Advance Lifts, Inc.
Very Large Lifts from Advance Lifts Have you seen it!? > > > We have a new video about a custom lift. Scissors Lift - Lift Tables. We offer a wide selection of premium-quality scissor lifts in various styles: hydraulic, air lift, pneumatic, mobile, portable and more. Suitable for a wide range of applications, our powered scissor lift tables help increase productivity, safety and efficiency. Browse below and choose from our selection of scissor lifts for sale. Follow us on. LinkedIn. Youtube. Custom Lift Capabilities. WE DO... (read more)Browse Lifts Datasheets for Advance Lifts, Inc. -
Essen Magnetics Pty Ltd
Power-Free Rare Earth Lifting Magnet In lifting operations where safety and reliability are critical, power-dependent systems can introduce unnecessary risks. This Rare Earth Permanent Lifting Magnet delivers strong magnetic force without electricity, eliminating concerns about power failure and accidental load drops. Designed for industrial steel handling applications, it combines compact structure with high lifting capacity for efficient and secure material movement. Strong Permanent Magnetic Force. High-performance rare earth... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Advance Lifts, Inc.
RULES FOR STACKING TURNTABLES ON LIFTS . If you are using a low profile powered turntable that normally has the drive motor mounted outside of the turntable, be sure that the lift has enough lowered height to allow the drive motor to hang down and if the motor is mounted on the side of the lift, it must be counterbalanced to provide an evenly distributed load on the lift when the unit is empty. 5. Lowered heights are simply the sum of the lowered heights of the two units. Photos and Movies. Advance Lifts is a leading lift manufacturer... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Custom work access lift Work Access Lift Power Platform Extensions & Articulated Stairs Video. Work Access Track Mounted, U-Shaped Platform Lift with Powered Extension Video. Work Access Complete Design Guide. This is a complete application guide for designing work access platform lifts and it includes photographs and movies that illustrate optional features as well as views of completed units to help explain the full scope of customization that is available. Our goal is to stir your imagination so that working... (read more)Browse Lifts Datasheets for Advance Lifts, Inc.
-
Roloff / Matek machine elements
uniformly, e.g., generator , girdling conveyor, plate bands, screw conveyors , light elevators feed drives Turbo fan, electrotrains, of machine tools, fans, Turbo compressor, stirrers and mixer for materials with uniform density, scissors , presses, punching by interpretation according to maximum cutting moment .
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Because a large force is needed to back drive the screw , it’s said to be self locking, and it’s attractive in fail safe applications to prevent motion when the motor loses power . Examples of such applications include scissor lifts , jacks, and other applications where the load moves verti- cally. Generally, any Acme screw with efficiency less than 50% is considered self-locking, but it’s recommended to …
Indicates content that may require registration and/or purchase.