Products/Services for Scissor Lifts Drawing

  • Forklifts-Image
    Forklifts - (607 companies)
    Forklifts are used to engage, lift and transfer palletized loads. They can be divided into eight numbered classes and categorized by drive type. This product area also includes fork trucks. Forklifts (fork lifts) are used to engage, lift...
  • Scissor Lifts-Image
    Scissor Lifts - (218 companies)
    Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle...
  • Lifts-Image
    Lifts - (1632 companies)
    ...may be raised or lowered. These include: Scissors lifts - Scissor lifts use linked, folding support members to achieve lifts. The lifting action occurs when the members are drawn together, typically with a screw mechanism. Screw lifts - Screw lifts...
  • Boom Lifts-Image
    Boom Lifts - (119 companies)
    Penarc / CC BY-SA 3.0. Boom lifts have an articulating arm or telescopic extension for lifting materials or personnel. They are used widely in construction and utility applications, but are also considered to be aerial equipment. Telescopic booms...
  • Dock Lifts-Image
    Dock Lifts - (107 companies)
    ...or lowered. These include scissor lifts, screw lifts, rack and pinion lifts, telescoping lifts, cantilever and articulated lifts. Scissor lifts use linked, folding support members to achieve lifting. The lifting action occurs when the members are drawn...
  •  
    Lift Tables - (360 companies)
    ...mechanism can be utilized to provide the necessary raising. Scissor. Scissor lifts are by far the most common type of lift table. The power source collapses the base of a pantograph to extend the table supports. The stroke of the lift can be changed...
  •  
    Vehicle Lifts - (61 companies)
    ...or hydraulic motor. Electric lifts have an electric motor and may use a screw or screw/scissor combination. Manually-actuated lifts are driven by hand crank or screw drive, or by foot pumping or ratcheting. In addition to actuation method, capacity...
  •  
    Lifting Jacks - (390 companies)
    ...to hold the load in place in case the jack fails. Types of Lifting Jacks. There are many different types of lifting jacks including bottle jacks, floor jacks, ratchet jacks, scissor jacks, screw jacks, transmission jacks and others. Bottle Jacks...
  •  
    Drawing Software - (22 companies)
    Drawing software aids in creating illustrations using vectors and/or rasters in two or three dimensions; illustrations are often represented as charts, diagrams, graphs, and images. This type of software also includes drafts of technical drawings...
  •  
    Vacuum Lifters - (138 companies)
    ...by an external hydraulic cylinder or hydraulic motor. Electric-powered vacuum lifters have an electric motor and feature a screw/scissor combination. Mechanical or self-powered vacuum lifters that do not require electrical or compressed air service are also...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire