-
Description: This standard provides general requirements for the development of specifications for pneumatic scotch yoke actuators. This document applies to actuators with a maximum allowable operating pressure (MAOP) of 250 psig with a compressed gas (i.e., instrument air).
-
Supplier: GF Piping Systems
Description: All GF Piping Systems actuators can be used as open/close or control actuators. The double-acting design means that the valve is opened or closed by the actuator applying compressed air. Depending on the requirement, the springs can open or close. The single-acting
- Actuator Torque: 35.3982300884956 to 33,982.3008849558 In-lbs
- Air Supply Pressure: 101 psi
- Air Supply Pressure Range: 101 psi
- Failsafe: Close at No Power, Open at No Power
-
Supplier: KSB AG
Description: Manual override for actuator Yes Type of control On / Off function Actuator movement Rotation Min. actuator control oil pressure 60 bar Actuator closing time 0 s Max. torque 16 002 Min. ambient temperature, actuator 80 °C Ambient temperature, actuator 20- °C
- Actuator Torque: 2,477.8761061946902 to 1,327,433.628318584 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Double Acting, Local Position Indication, Manual Override of Power Actuator, Rack and Pinion Actuator, Scotch Yoke Actuator, Travel Stop (Limit Stop)
- Actuation Method: Hydraulic
-
-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MR range manual gearbox, irreversible worm gear or scotch-yoke kinematics. Standard operation by handwheel. Models MR 400 to 1600 can be retrofitted with electric actuators. Options include alternative
- Actuator Torque: 2,212.389380530973 to 141,592.92035398228 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: KSB AG
Description: Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force
- Actuator Torque: 1,123.8938053097345 to 35,398.23008849557 In-lbs
- Operating Temperature: -4 to 176 F
- Actuation Method: Hydraulic
- Features: Local Position Indication, Manual Override of Power Actuator, Rack and Pinion Actuator, Scotch Yoke Actuator, Single Acting, Travel Stop (Limit Stop)
-
Supplier: Rotork plc
Description: Pressure compensated rack and pinion, scotch yoke and linear subsea actuator designs with ROV or diver operated facilities for both double-acting and spring-return applications. The Subsea range is designed to meet the stringent approvals demanded for subsea valve
- Actuation Method: Hydraulic
- Valve Motion: Linear Motion Valve, Rotary Motion Valve
-
Supplier: Rotork plc
Description: HPG actuators are designed to use pipeline gas as the motive power source. Using our industry recognised and proven hydraulic scotch-yoke quarter-turn design, the HPG is a direct gas actuator customisable to end-user specifications. Our actuators are complemented
- Actuation Method: Hydraulic
- Valve Motion: Rotary Motion Valve
-
Supplier: Rotork plc
Description: CP range are versatile, modular, scotch yoke actuators available in double-acting and spring-return configurations. The compact and efficient design yields surprisingly high torques even at low pressures. Using design concepts from Rotork’s GP and LP actuators, the CP
- Actuation Method: Hydraulic
- Operation: Modulating, On / Off (isolating)
- Valve Motion: Rotary Motion Valve
-
Supplier: Rotork plc
Description: GO actuators are designed to use pipeline gas as the motive power source. Gas is delivered to oil tanks that convert it into hydraulic pressure without the gas entering the hydraulic cylinder. This pressurised hydraulic oil is used to drive our industry recognised scotch yoke
- Location: Hazardous
- Actuation Method: Hydraulic
- Valve Motion: Linear Motion Valve, Rotary Motion Valve
- Features: Other
-
Description: This standard provides basic requirements for mechanical integrity, selection and sizing of gas over oil actuators, both rotary and linear, provided in double and single acting designs. Actuators for rotary applications may include scotch yoke type, rotary vane type, or
-
Supplier: KSB AG
Description: Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 to 232.06032 psi
- Media Temperature: 14 to 230 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
purchase Rotork’s products. Rotork Site Services assisted with installation of the actuators on site by providing valve adaptation, mounting the actuators on to the valves and commissioning. Rotork’s versatile, modular CP range of pneumatic actuators use a scotch yoke design (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
temperature versions) were installed on damper valves in the tunnels. They are compact pneumatic actuators with scotch-yoke mechanisms, providing ESD/shutdown capabilities. The customer chose spring-return configurations, offering fast operating capability and long-term reliability with minimum (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of existing motors and gears, but most applications are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
command of flight parameters like altitude, heading, and attitude. Multi-facetted systems are designed to reduce human workload while improving efficiency and safety, with side sticks, yokes, autopilot actuators and flight control surfaces working in harmony. From pilot controls to smart trim (read more)
Browse Brushless Motors Datasheets for Portescap
More Information Top
-
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators
Scotch yoke valve actuator .
-
ISA ADV CNTRL UNLEA PLA PER MAN BEN - Advanced Control Unleashed - Plant Performance Management for Optimum Benefit
shafts, vane actuators, scotch yoke actuators , or valves without .
-
ISA 96.03.01 - Guidelines for the Specification of Heavy Duty Pneumatically Powered Quarter Turn Valve Actuators
4.10 Interface between the scotch yoke type actuator and the valve shall be as per ISO-5211, MSS SP- .
-
yoke exporter - yoke manufacturers, exporters, factories, suppliers, China yoke
Scotch yoke hydraulic actuators on Veson Valve Ltd are designed to provide a rotary, quarter-turn movement for either ...
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > BEST PRACTICES, TOOLS, AND TECHNIQUES TO REDUCE THE MAINTENANCE COSTS OF FIELD INSTRUMENT...
Avoid piston actuators for control valves , especially scotch yoke or rack and pinion with wide teeth.
-
ISA ESSNTLS MDRN MEAS FINL ELEM - Essentials of Modern Measurements and Final Elements in the Process Industry: A Guide to Design, Configuration, Installation,...
Scotch - Yoke Connection of Piston Actuator to Rotary Valve [8] .
-
Gas Valve - Gas Valve Manufacturers, Suppliers
Scotch Yoke Single Acting Pneumatic Actuator Actuated Shut Off Valve Oil& Gas ESD .
-
ISA SCADA - SCADA: Supervisory Control and Data Acquisition
…little support to operate a quarter-turn, hand-operated ball valve actuator, but extensive engineering, planning, and equipment will be needed for that same person to operate a pneumatically controlled, Scotch yoke , springopposed, fail-safe ball valve actuator that is located several…
-
ISA ADV PH MEAS CNTRL - Advanced pH Measurement and Control
It is worse for rotary valves because of the gaps in gear teeth in rack and pinion and the slot in scotch yoke actuators , key lock shaft-stem connections, and linkages to transfer vertical actuator shaft motion to rotary ball, disc, or…
Indicates content that may require registration and/or purchase.