Products/Services for SCR Copper Rod
-
Metal Rod and Bar Stock - (1039 companies)...that do not incorporate iron as the base metal. Common types of nonferrous metal rods and bars include aluminum, cobalt, copper, nickel, and titanium. They have use in countless applications from simple commercial-use in plumbing to cutting-edge...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys... -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right... -
Selective Catalytic Reduction (SCR) Systems - (72 companies)Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor. Selective catalytic reduction (SCR) systems... -
SCR Power Controllers - (150 companies)Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers... -
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
SCR Power Supplies - (31 companies)SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. Silicon...
-
Silicon Controlled Rectifiers (SCR) - (196 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
Sucker Rods - (32 companies)Sucker rods are used to connect the surface pumping unit to the downhole components of a pumping system in an oil and gas well. Sucker rods connect a surface pumping unit to the downhole components of a pumping system in an oil and gas well...
-
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
Product News
-
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
MacDermid Alpha Electronics Solutions
Electrolytic Copper A full portfolio of acid copper products that meet all applications, from ultra aspect ratio conformal plating down to filling the smallest blind microvias. Production Proven Processes. Our through hole filling can improve thermal conductivity and enhance structural integrity of advanced designs. Plating high aspect ratio through holes, conformal plated blind microvias, stacked filled vias, and filling through holes for high density interconnect technology are just some of the challenges of PCB... (read more)Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
ToneCooling Technology Co., Ltd
Diamond Copper & Tungsten Copper Alloys Our Diamond Copper and Tungsten Copper Alloys provide cutting-edge solutions for thermal management in high-performance industries. Diamond Copper combines artificial diamond powder with copper alloys, offering exceptional thermal conductivity (1000W/M.K) and a low thermal expansion coefficient, ideal for demanding electronics and aerospace applications. Diamond Aluminum offers a slightly lower thermal conductivity but with the added benefit of lower density. Tungsten Copper Alloy combines... (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Rod End,Ball Joint Rod Ends hydraulic components Rod Ends. SI..E(S),SI..ES 2RS. SA..E(S),SA..ES 2RS. SI..T/K. SA..T/K. SI..BK. SA..BK. SI..PK. SA..PK. GIR..UK,GIR..UK 2RS. GAR..UK,GAR..UK 2RS. PHS. POS. SIZP..S. SAZP..S. SIZJ,SIZJ..S. SAZJ,SAZJ..S. Rod ends for hydraulic components. GIHR..DO. GIHR-K..DO. GIHN-K..DO. GIHO-K..DO. GK..DO. GF..DO. GF..LO. Ball Joint Rod Ends. SQ-RS. SQZ-RS. SQD. China rod end manufacturer specializing in precision rod ends and ball joint rod ends for hydraulic systems, automation, agricultural and industrial... (read more)Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Exsenco, LLC
Seamless Sensor Rod: No Contact Needed! CS Series On/Off Switching Sensor Rod-type without Mechanical Contact CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations... (read more)Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
CRYSTECH, Inc.
755nm Alexandrite Rod for Medical Lasers Medical laser developers often face challenges in achieving consistent results in treatments like dermatology and hair removal. Conventional rods may struggle with thermal stress, efficiency, and wavelength precision, which affect device performance and reliability. The 755nm Alexandrite rod addresses these issues with: Superior thermal shock resistance: Ensures stable performance under varying temperatures. Low threshold: Reduces power requirements, improving system efficiency. Excellent... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc.
-
Direct Solid-State Conversion of Recyclable Metals and Alloys
Southwire operates the world's largest SCR copper rod facility in Carrollton, Georgia, where every day we produce over 2,000,000 pounds of pure copper rod.
-
Effect of deformation and oxygen content on mechanical properties of different copper wires
Investigations were done at dip-forming, contirod and SCR copper wire rods .
-
Effects of lead on annealing properties of cold-drawn copper wire
Hot-rolled copper rods of three kinds of raw material, i.e. Southwire continuous copper rod ( SCR ), oxygen- free copper (OFC) and hot-rolled tough pitch copper (TPC1 and TPC55), were used to make cold-drawn copper wires.
-
Practical approach to continuous casting of copper alloys and precious metals A
Chia8 describes the mode of solidification on SCR tough pitch copper rod .
-
Iconic 1980s Devo Tune Brings Southwires SIMpull Rip CHIP Disc To Life
…and cable, metal-clad (MC) cable, FlatWire Ready® products, cord products (including Tappan™ sound, security, and communication cables through Tappan Wire & Cable Inc.), utility cable products, industrial power cable, OEM wire products, SCR ® copper and aluminum rod , and continuous casting technology.
-
The Rationale for Continuous Casting of Finished Products
Horizontal Continuous Casting of Nickel Base Alloy, D. J. Harvey, G. L. Vaneman, and F. J. Webbere Quality of Continuous Copper Rod Made by Small SCR Sys- tem, Yea-Yang Su .
-
The Metallurgy of Southwire’s Continuous Rod
CONCLUSION The SCR system for casting and rolling copper rod pro- duces a rod with a fine, homogeneous dispersion of oxide particles, and a small, uniform, recrystallized grain struc- ture.
-
Rolling of bar, rod, and section: copper and copper alloys
2 SCR casting-rolling line for copper rod .
-
Business Briefs
Southwire Companyhas recently announced the startup of two new Southwire Con- tinuous Rod ( SCR ®) systems, one for the Numazu Copper Refining and Rolling Company's Fujikura Cable Work, Kanaya, Japan, and one for Walsin Lihwa in Taipei, Taiwan.
-
News & Update
Southwire Companyhas recently announced the startup of two new Southwire Con- tinuous Rod ( SCR ®) systems, one for the Numazu Copper Refining and Rolling Company's Fujikura Cable Work, Kanaya, Japan, and one for Walsin Lihwa in Taipei, Taiwan.
Indicates content that may require registration and/or purchase.