Products/Services for Scrap Metal Manhole Covers

  • Manholes and Manhole Covers-Image
    Manholes and Manhole Covers - (175 companies)
    ...and telecom facilities and serve a variety of other functions. Manhole access ports are sometimes referred to as manways. Construction, dimension specifications, manhole cover specifications, and features are all important parameters to consider when...
  •  
    Ladder Rungs and Covers - (24 companies)
    Ladder rungs and covers form strong, slip-resistant steps on metal, wooden, and fiberglass ladders. With fixed ladders, the ladder rungs are spaced equally apart and are often cylindrical in shape. With step ladders, the ladder rungs are usually...
  •  
    Fascia Covers - (20 companies)
    Fascia covers protect the vertically-oriented edge of a roof. They run along the perimeter of the roof to protect the underlying rafters and top of the exterior wall from weather damage and animals/insects. Fascia covers, also called fascia trim...
  • Conical and Telescopic Screw Covers-Image
    Conical and Telescopic Screw Covers - (12 companies)
    ...that moves with the ball screw. Specifications. Conical screw covers and telescopic screw covers can be made of graduated metal sections that telescope to accommodate the motion of the screw. Each section of a conical screw cover and telescopic screw...
  • Way Covers and Shields-Image
    Way Covers and Shields - (27 companies)
    Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
  •  
    Electrical Connector Bases and Covers - (295 companies)
    ...for 50-pin and 68-pin small computer system interface (SCSI) electrical connectors are also common for heavy-duty rectangular connectors. Materials. Electrical connector bases and covers are made from a variety of metals and plastics. Aluminum...
  •  
    Footwear and Footwear Covers - (149 companies)
    Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...
  •  
    Metal Powders (powdered metals) - (234 companies)
    ...to steel scrap metal. The advantages to using this method to create metal parts include elimination of much of the waste of traditional machining, the ability to create a wide variety of alloyed components, and the ability to heat-treat materials...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...it is often important for the material to match that of the item being protected or covered. Metals. Aluminum is a very versatile metal that is lightweight, strong, durable, flexible, impermeable, corrosion-resistant, and recyclable. Stainless steel...
  •  
    Metal Bellows - (156 companies)
    Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact. Metal bellows perform the function of sealing environments, carrying gases, liquids...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire