Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PowerMate - L P International Inc.
Description: 32"W (76cm x 81cm) Lifting Capacity: 500 lbs. / 227 kg Machine Weight: 225 lbs. / 102 kgs Heavy Duty Control Switches Heavy Duty Reinforced Strap Quick Release Safety Locking Cam On Strapbar Super Efficient Drive Screw .65 Kilowatt High Efficiency DC Motor Sealed 20Ah Battery Pack Maintenance
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
- Features: Table Lift / Positioner
-
Supplier: RDM Industrial Products, Inc.
Description: Ergonomic Table Height Adjustability High Weight Capacity Durable Fully-Welded Tubular Steel Frame Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel Optional Workstation Accessories
- Capacity: 1,000 lbs
- Stroke: 8 inch
- Actuation: Hand, Hydraulic
- Mechanism: Screw Lift, Telescoping Lift
-
Supplier: RDM Industrial Products, Inc.
Description: Ergonomic Table Height Adjustability High Weight Capacity Durable Fully-Welded Tubular Steel Frame Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel Optional Workstation Accessories
- Capacity: 3,000 lbs
- Stroke: 12 inch
- Actuation: Hand, Hydraulic
- Mechanism: Screw Lift, Telescoping Lift
-
-
Supplier: RDM Industrial Products, Inc.
Description: Ergonomic Table Height Adjustability High Weight Capacity Durable Fully-Welded Tubular Steel Frame Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel Optional Workstation Accessories
- Capacity: 20,000 lbs
- Stroke: 12 inch
- Actuation: Hand, Hydraulic
- Mechanism: Screw Lift, Telescoping Lift
-
Supplier: Mile-X Equipment, Inc.
Description: nylon strap Two patent pending, independent, adjusting screws tilt the table ±15° side-to-side, or fore-and-aft, and ensure maximum stability of the table in any position Larger casters accommodate heavy loads A 30 ft. long retractable extension cord reel is mounted to the frame
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend,
- Actuation: Electric Motor
-
Supplier: RDM Industrial Products, Inc.
Description: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift - 15"
- Capacity: 1,000 lbs
- Stroke: 14 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other, Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball
- Actuation: Electric Motor, Hydraulic
- Mechanism: Scissor Lift, Screw Lift
- Features: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and load from
- Capacity: 4,000 lbs
- Stroke: 36 inch
- Length: 48 to 72 inch
- Width: 12 to 36 inch
-
Description: Parker’s ZP200 Vertical Lift Platform offers precise vertical translation for elevating small or large payloads (up to 76 kg). A unique wedge design converts horizontal motion, generated by a ball-screw drive, into true vertical elevation of the platform. A rugged bearing design
- Capacity: 33.075 to 165.375 lbs
- Length: 7.87402 inch
- Width: 7.87402 inch
- Actuation: Electric Motor
-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Length: 95 to 119 inch
- Width: 32 to 56 inch
-
Supplier: Garage Equipment Supply
Description: With a 1,000-lb. lifting capacity, RML-600 lift platform brings professional ease to any motorcycle or ATV service job. The design of this motorcycle and ATV lift platform is legendary – 12-gauge steel construction, retracting rear wheel deck and totally extendable side and front
- Capacity: 1,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Certex UK
Description: eye made of stainless steel. 5-year warranty for the magnetic system. Capacity table for easy reference right on the magnet body. The magnet meets the 3+ safety factor - verified by the tear-off test. A compact body with only two recessed screws.
- Maximum Load Capacity: 2.2046226200000003 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: eye made of stainless steel. 5-year warranty for the magnetic system. Capacity table for easy reference right on the magnet body. The magnet meets the 3+ safety factor - verified by the tear-off test. A compact body with only two recessed screws.
- Maximum Load Capacity: 1.1023113100000002 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: eye made of stainless steel. 5-year warranty for the magnetic system. Capacity table for easy reference right on the magnet body. The magnet meets the 3+ safety factor - verified by the tear-off test. A compact body with only two recessed screws.
- Maximum Load Capacity: 0.661386786 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: eye made of stainless steel. 5-year warranty for the magnetic system. Capacity table for easy reference right on the magnet body. The magnet meets the 3+ safety factor - verified by the tear-off test. A compact body with only two recessed screws.
- Maximum Load Capacity: 0.1653466965 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: This hinged tilt-lift table support is used wherever you need to lift a horizontal surface to a certain angle and hold it in place It is used on beds, sofas and drafting tables Lift to the desired angle and it locks in place. Lift again to release and it
-
Supplier: igus® inc.
Description: SHT lift table with quick-release mechanism offer a combination of precise positioning and rapid adjustment by hand. Aluminum version For fast format adjustments Brake by interlocking included Freely selectable stroke lengths Recommended only for horizontal applications Max. stat.
- Stroke or X-Axis Travel: 29.527575 inch
- Orientation: Horizontal
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: ATLANTA Drive Systems, Inc.
Description: loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include
- Rated Speed: 5.9 in/sec
- Rated Force: 22,480 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball-screw driven BSMA XY stages with Lift LSZ stages and direct drive rotary table - XY stroke 120x120 mm - Lift 8 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY lead-screw driven LSMA XY stages with Lift MLVT stages and worm gear rotary RTHM table - XY stroke 200x200 mm - Lift 25 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY lead-screw driven LSMA XY stages with Lift MLVT stages and worm gear rotary RTHM table - XY stroke 100x100 mm - Lift 13 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball-screw driven BSMA XY stages with Lift MLVT stages and compact worm gear rotary RTLA table - XY stroke 300x300 mm - Lift 25 mm - Unlimited rotation
-
Supplier: Garage Equipment Supply
Description: Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle adapts to passenger car and light truck automatic transmissions and
-
Supplier: Imao-Fixtureworks
Description: Features The slotted hole design is perfect for use on machine tables with tapped holes. The jaw provides downward force to prevent part lift. The clamping jaw has both a smooth surface for machined workpieces and a serrated clamping surface for rougher workpieces. The cam screw
- Capacity / Opening: 0.04724412 to 0.09842525 inch
- Clamping Width: 0.75196891 to 1.50000081 inch
- Clamping Force: 2,000.72 to 5,844.8 lbs
- Actuation: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle
-
Supplier: Garage Equipment Supply
Description: contamination Double-sealed hydraulics for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of Application]Lifting
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: ASME Standards and Certification
Description: Volume B30.1 includes provisions that apply to the construction, operation, inspection, testing, and maintenance of mechanical ratchet jacks, hand- or power-operated mechanical screw jacks, hand- or power-operated hydraulic jacks, air lifting bags, industrial rollers, air casters, telescopic
-
Supplier: ASME
Description: Volume B30.1 includes provisions that apply to the construction, operation, inspection, testing, and maintenance of mechanical ratchet jacks, hand- or power-operated mechanical screw jacks, hand- or power-operated hydraulic jacks, air lifting bags, industrial rollers, air casters, telescopic
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
Find Suppliers by Category Top
Featured Products Top
-
in the Marine Industry Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat), Rockford Ball Screw will respond with innovative solutions, quality products, and short lead times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
seen and done a lot for many different industries, including: Medical (surgical tables, exam tables, dental chairs, veterinarian, etc.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have seen and done a lot for many different industries, including: Medical (surgical tables, exam tables, dental chairs, veterinarian, etc (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Increasing Dependence on Precision Actuation Modern medical and dental devices rely heavily on controlled linear motion to perform critical functions. Applications include: Hospital beds and patient lifts (height adjustment, articulation (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
ability to lift, position, hold and support loads in a variety of industrial applications. We support Marine applications by supplying robust standard ball screws and free wheeling units with short lead times and competitive pricing. In addition, we store our customer's product (Kanban systems) for (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Applications From bottling lines and scissor tables to conveying applications and heavy material handling, ZIMM screw jacks offer modular configurations, precise positioning, and rugged construction. For added protection, SIFA safety nuts monitor (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
PI (Physik Instrumente), a leader in precision motion control, has introduced the A-361 air-bearing XY-rotation stage, a compact nanopositioning platform engineered for ultra-high precision and stability in demanding research and industrial applications.
(read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
Non-standard custom, strict quality, long life. Dual-axis servo turntable for radar tracking, UAV tracking, satellite test. Load 10-1000kg, speed 0.05-500°/s, accuracy 0.01-0.2°. Laser tracker: ±2.5″ accuracy, ±170° azimuth, -25° to +65° elevation. Industrial/military grade. Ethernet, RS422, RS485, fiber optic.
(read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Specifications Table Specification Details Payload Capacity (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
What are Linear Actuators and How are they Sized?
Linear actuators provide important functions to a range of medical devices such as medical beds, operating tables, and dental chairs. A linear actuator is a mechanical device that converts energy to create straight-line motion to either lift, tilt, or move mechanical legs in and out, depending
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Types of lift tables : Screw -jack lift Scissor lift Cylinder (vertical post) lift .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc28968202AA_20110831144928.pdf
Before using the ImageQuant 4000 for the first time, the instrument should be levelled, packing materials removed from inside the IDX and the screws securing the lifting table for transport should be removed as follows: .
-
Welding table - Page 3
The casters I used give the table a capacity of over 2000 pounds and if you look closely at the picture I made leveling screws to lift the table off the casters and be able to level the table.
-
Subcritical crack growth in sintered materials
In our work testing by this method was performed in an apparatus based on a KhPO-250 hardness meter [2], in which load was applied through the lead screw of a lifting table , set in motion by a motor with a reductor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/9057/46240908-MIT.pdf?sequence=2
Figure 3-22 Lift table with jack screws ........................................................................
-
Essemtec to Debut New Era at Productronica 2009
The second highlight, the new SP004 semiautomatic printer, features excellent printing accuracy and many extras such as vision system, laser pointer and a synchronous screw drive for table lift .
-
Microprocessor-Based Instrumentation For Bidirectional Reflectance Distribution Function (BRDF) Measurements From Visible To Far Infrared (FIR)
This was accomplished by raising the table with built -in screw lifts and resting the four corners of the table on thick foam pads.
-
Finite Element Analysis of Roofing Systems
Observations of experiments on tables indicated that there is some error involved as the batten strips are flexible and actually lift off the table between the screws fastening them to the deck.
-
Effects of Tensile Stress on Cavitation Erosion
Then the table was lifted by the ad- justing screw in order to press the stationary specimen lightly to the vibrating probe.
-
Mechatronics and Applied Mechanics II
… of aboving the Z-axis, through the screw of the Z-axis, and servo motor driving installed above the Z-axis, B-axis headstock can be moved up and down through this lifting screw , B-axis rotary table moves around the Y …
Indicates content that may require registration and/or purchase.