-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a
- Capacity: 4,000 lbs
- Stroke: 24 inch
- Length: 44 to 68 inch
- Width: 24 to 48 inch
-
Supplier: Autoquip Corporation
Description: HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal
- Features: Electric Motor, Hydraulic, Scissor Lift, Screw Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and
- Capacity: 8,000 lbs
- Stroke: 36 inch
- Length: 48 to 72 inch
- Width: 12 to 36 inch
-
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up
- Features: Electric Motor, Scissor Lift
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. This stainless steel lift is ideal for those applications such as pharmaceutical, food, beverage or on any requirement that stainless is required. The
- Features: Scissor Lift
-
Supplier: ATLANTA Drive Systems, Inc.
Description: loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include
- Rated Speed: 9.84 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: ATLANTA Drive Systems, Inc.
Description: hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 16,900 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Allied Electronics, Inc.
Description: Positive Opening Operation of Normally Closed Contacts Conforming to IEC/EN 60947-5-1 Annex K Double Insulated Switch Element Extremely Compact Plastic Housing High Switching Current Capability Applications Material Handling Elevators and Moving Stairs Scissor/Platform Lifts Food and
Find Suppliers by Category Top
Featured Products Top
-
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Applications From bottling lines and scissor tables to conveying applications and heavy material handling, ZIMM screw jacks offer modular configurations, precise positioning, and rugged construction. For added protection, SIFA safety nuts monitor (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
More Information Top
-
Flexible Multibody Dynamics
Screw jack scissor lift .
-
Structural Analysis
Screw jack scissor lift .
-
Design of the “army-ant” cooperative lifting robot
A number of options were initially considered, including dual lead- screw driven scissor lifts , and a geared lever assembly.
-
CONCEPTUAL DESIGN REPORT
Final positioning is accomplished by a BNL-designed screw -driven scissor lift with 2D translational capabilities, as shown in Figure 5.6.10.
-
Materials Handling Handbook 2nd Edition Complete Document
Types of lift tables: Screw -jack lift Scissor lift Cylinder (vertical post) lift .
-
Ion Beam Therapy
Early commercial systems utilized traditional radiotherapy, employing either a right-hand screw mechanism or a scissors - lift hydraulic mechanism for height adjustment.
-
Reel support for wind the magnet of the Mirror Fusion Test Facility
The methods we considered for this purpose include the hydraulic piston, the scissor - lift , and the screw - jack.
-
The Vertical Transportation Handbook 4th Edition
… cable-driven people m overs, 578 – 580 elevator transit stations, 573 – 576 for escalators, 572 – 573 escalator transit stations, 572, 573 people m overs, 574, 577 – 578 scissor jacks, 569 – 570 screw lifts , 568 – 569 skywalks …
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
The support shaft (H axis) uses the screw to drive the scissor structure and the lifting gear axis (Z axis) adopts chain transmission mode.
-
Manufacturing Engineering Handbook > FLEXIBLE MANUFACTURING SYSTEMS
There are straight vertical lifts with the ball screw on one side, a scissor linkage driven by a ball screw, and a rocking action that pivots in the center of the AGV and raises the end of the cross arms on either …
Indicates content that may require registration and/or purchase.