-
Supplier: Hamilton Company
Description: Pipette Controllers are intended to be used in place of rubber bulbs to easily and precisely fill glass pipettes. The free-sliding plunger coarsely fills the pipette, and the knurled plunger screw completes fine volume adjustment. The Luer tip syringe termination allows easy connection
- Syringe Volume: 1 cc
- Pressure Rating: 200 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: IMI Life Science
Description: This programmable, maintenance-free syringe pump features a 60mm stroke driven by a stepper motor and precision ball screw. Available in three mechanical resolutions (12K, 24K, 48K), it provides powerful lift force and valve torque, ensuring exceptional precision, accuracy, and
- Pump Type: Syringe Pumps
-
Supplier: Hamilton Company
Description: The CR700 Constant Rate Syringes have preset volumes that can be dispensed at a constant flow rate. The volume is adjustable with a precise adjustable micrometer screw. The adjusted volume can be fixed with a locking ring. Reproducible injection speed is obtained by means of a spring.
- Syringe Volume: 0.2000211225939454 cc
- Syringe Scale Graduations: 0.0010001056129697269 cc
- Pressure Rating: 499.99999999999994 psig
- Needle Gauge: 22
-
-
Supplier: IMI Life Science
Description: A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (24K, 48K), each channel is equipped with a 3/2 solenoid valve. Compatible with syringes ranging from 250μL to
- Pump Type: Syringe Pumps
-
Supplier: IMI Life Science
Description: A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a
- Pump Type: Syringe Pumps
-
Supplier: IMI Life Science
Description: The EVO 6 Syringe Pump is a programmable, maintenance-free, precision liquid metering device designed for applications requiring high accuracy and reliability. It features a 60 mm stroke driven by a stepper motor and precision lead screw, ensuring exceptional performance. The pump is
- Pump Type: Syringe Pumps
-
Supplier: Optima Packaging Group GmbH
Description: In-Process-Control (IPC) Continuously working Adjustable screwing functions Easy and fast format change Screw spindle with servo drive optional Processability of all commercial closures Small amount of format parts
- Rate: 360 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Vial
- Closing Method: Cap / Lid
-
Supplier: Restek
Description: Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers. Shorter screw cap allows the robotic autosampler to function properly. Wider opening prevents syringe problems. Dimensions are effectively identical to the crimp-top vial.
- Volume: 2 cc
- Outer Diameter: 9 mm
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: Restek
Description: Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers. Shorter screw cap allows the robotic autosampler to function properly. Wider opening prevents syringe problems. Dimensions are effectively identical to the crimp-top vial.
-
Supplier: Qosina Corp.
Description: Qosina offers one of the largest selections of laboratory dispensers and vial adapters. Search our collection for dispenser bottles, syringe adapters and other dispensing accessories you need in stock and ready to ship. Vial Adapters from Qosina Vial adapters are available in polycarbonate
- Features: Other
-
Supplier: Techcon
Description: replacement of the feed screw/chamber cartridge assembly without removing the valve from the machine. In addition, the valve cartridge can be interchanged to use with TS5000DMP feed screw inserts. The TS7000 Series IMP valve is available in 3 choices of feed screw sizes
- Maximum Operating Frequency: 300 (Cycles/Min)
- Media Viscosity: 30,000 to 1,300,000 cps
- Operating Frequency: 300 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Techcon
Description: Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in
- Maximum Operating Frequency: 300 (Cycles/Min)
- Media Viscosity: 30,000 to 1,300,000 cps
- Operating Frequency: 300 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: ZwickRoell LP
Description: Torsion, in its simplest form, is the action of twisting. Many everyday materials, components, component assemblies, and end-user products used in various industries are designed with the primary purpose of supporting this direction of movement. Products include screws, springs,
- Force / Load Capacity: 562 to 0.4496 lbs
- Mechanical Test: Shear / Torsion
-
Supplier: IDEX Health & Science
Description: Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 360 um OD tubing and it accepts 22 gauge Hamilton-style injection syringe needles.
- Fitting Type: Adapter
-
Supplier: DataPhysics Instruments USA Corp.
Description: double direct dosing system DD-DM liquids can be positioned and dosed with one or two electronic syringe modules ESr-N, respectively. Direct tubeless dosing of the syringe content and the ability to use cost-saving disposable syringes and needles allow for short preparation
- Properties Analyzed: Wettability / Contact Angle
-
Supplier: SKS Science Products
Description: The new NextGen V Vials amber glass high recovery vials feature a new fire glazed bottom which protects against glass particulates while the new low particulate packaging protects against contamination during transportation and storage. Vials come with Teflon-faced open top black phenolic
-
Supplier: Metrohm USA, Inc.
Description: Oven parts: 1 x 4.136.3000 Oven unit assembly 1 x 6.7301.000 Combustion tube for Combustion IC 1 x 6.7301.210 T connector CIC 1 x 4.136.3060 Cooling module, CIC 1 x 4.136.3050 Bracket (cooling) 2 x 4.136.4050 Knurled screw with slot M3 x 25 1 x Knurled screw oven 1 x 6.2151.020 Cable
-
Supplier: Metrohm USA, Inc.
Description: Oven parts: 1 x 4.136.3000 Oven unit assembly 1 x 6.7301.000 Combustion tube for Combustion IC 1 x 6.7301.210 T connector CIC 1 x 4.136.3060 Cooling module CIC 1 x 4.136.3050 Bracket (cooling) 2 x 4.136.4050 Knurled screw with slot M3 x 25 1 x Knurled screw oven 1 x 6.2151.020 Cable
-
Supplier: Metrohm USA, Inc.
Description: Oven parts: 1 x 4.136.3000 Oven unit assembly 1 x 6.7301.000 Combustion tube for Combustion IC 1 x 6.7301.210 T connector CIC 1 x 4.136.3060 Cooling module CIC 1 x 4.136.3050 Bracket (cooling) 2 x 4.136.4050 Knurled screw with slot M3 x 25 1 x Knurled screw oven 1 x 6.2151.020 Cable
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: Nordson EFD
Description: The 794 Series auger valve makes precise, repeatable deposits without damage to the metal alloy particles in fluids such as solder paste and silver epoxies. Using screw feed principles combined with precision time and pressure controls, the 794 Series system ensures consistent deposits while
- Container / Syringe Volume: 440 cc
- Dispensing Application: Bead
- Application: Flux / Solder
- Number of Components: Single Component Dispensing
-
Supplier: ASTM International
Description: E-2 Pa\u00b7m3\u00b7s-1 using a calibrated volumetric airflow meter. 1.2.3 Rigid, Nonporous Packages (Headspace Gas Leakage)\u2014Hole defects of at least 5 μm in diameter can be detected. Plastic bottles with screw caps were tested at a target vacuum of -5\u00b7E4 Pa (-500 mbar). Using a
Find Suppliers by Category Top
Featured Products Top
-
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
Cadent™ 6M Syringe Pump A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. By choosing the right polymer family, you can custom materials to withstand even (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-mils), with margins of error lower than 5%. Equipment that fails to meet these stringent dispensing and accuracy requirements is simply unacceptable in the bio-medical market; this leads to erroneous results. Fluid micro-dispensing is usually accomplished by the use of pipettes, syringe pumps or (read more)
Browse Linear Actuators Datasheets for ElectroCraft
More Information Top
-
Microinjection
The injection can be made ‘‘blindly’’ by applying pressure to the system by turning the screw syringe .
-
CHAPTER VII: THE INTRAOCULAR PRESSURE DURING THE EXPERIMENTS
When the apparatus is to be used, the pressure in the system is first by means of the screw syringe raised to the level which corresponds to the usual, normal one of the intraocular pressure, about 25 mm. Hg., and the air …
-
Surface tensions and contact angles due to lignin sulphonates in the system: Liquid sulphur, aqueous zinc sulphate and zinc sulphide
These precautions required that the pressure vessel be modified to take up a second drive- screw syringe , to hold the Fe3'/Fe2+ solution during the heating time to about 118-120°C after which some few drops were injected into the optical cell which …
-
Particulates of Amoebae *
The standard Chambers’ microinjection assembly was modified for drop- retraction measurements by including a micrometric screw syringe (MSS-3).
-
Imaging of the Hip & Bony Pelvis
When the needle is in the optimal position, the mandrill is extracted and a screw syringe is filled with PMMA and connected at the hub of the needle to facilitate the injection of this viscous cement under continu- ous fluoroscopic control (Fig …
-
Quantitative chemical study of root canal preparations with calcium hydroxide
Dry powder preserved in closed flasks and paste preparations packed in screw syringes were free from carbonate even after several years.
-
In vitro assessment of back pressure on ventriculoperitoneal shunt valves
Pressure measurement system, showing the CSF shunt with at- tached peritoneal catheter (S), the pressure transducer connection (T) in line with this, and the screw syringe for controlled pressure increases.
-
Estimating the wettability of wood by the axisymmetric Drop Shape Analysis-contact diameter method
The volume of the liquid sessile drop is obtained by means of a micrometer screw syringe .
-
An improved paraffin syringe for endolaryngeale injections
Screw syringe -- goes on dab is a more precise dosage m6g-lich so.
-
Formation of charges of plastic industrial explosives by extrusion
The principal instruments for working up plastic compositions are single- or multi- screw syringe machines or extruders.
Indicates content that may require registration and/or purchase.