Products/Services for SCSI To Fiber Converters

  • Network Media Converters-Image
    Network Media Converters - (362 companies)
    ...at the same time. Selection Network type is the most important consideration when selecting network media converters. Common network types include asynchronous transfer mode, Ethernet, token ring, optical carrier, single mode fiber, and multimode...
  • SCSI Converters-Image
    SCSI Converters - (8 companies)
    SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
  • Fiber Optic Connectors-Image
    Fiber Optic Connectors - (517 companies)
    Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device. Fiber optic connectors are used to align and join two...
  • Serial Data Converters-Image
    Serial Data Converters - (157 companies)
    ...converters. Input and Output Standards. Serial data converters can have one of several input and output standards that they connect between. These include RS232, RS422, RS485, current loop, fiber optic and USB. RS232 stands for Recommended Standard 232C...
  • Digital Parallel and Serial Converters-Image
    Digital Parallel and Serial Converters - (22 companies)
    These devices adapt data transmitted in a parallel port to a serial communication format, or adapt serial port data to parallel communication format. Digital parallel and serial converters adapt data transmitted in a parallel port to a serial...
  •  
    Serial Communications Products - (433 companies)
    Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers...
  •  
    SCSI Products - (119 companies)
    SCSI products is a general search form that covers small computer systems interface (SCSI) products such as SCSI host adapters and controllers, converters, terminators, and switches. More detailed search forms are available for individual areas...
  •  
    Cable Assemblies - (2601 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
  •  
    SCSI Adapters and SCSI Controllers - (67 companies)
    SCSI adapters and SCSI controllers (SCSI cards) are computer interface cards that are installed in an expansion slot. They are used to connect the SCSI system to several devices and peripherals using a daisy chain method. Small Computer Systems...
  •  
    SCSI Switches - (7 companies)
    SCSI switches connect test points or devices to instruments for the testing, measuring, or monitoring industrial systems. Small computer system interface (SCSI) is an intelligent peripheral bus with a standard, device-independent protocol...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire