-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient
- Drying Capacity: 53 SCFM
- Maximum Pressure: 233 psi
- Motor Power (Refrigerated Style): 0.549490357810156 HP
- Dryer Technology: Refrigerated
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech’s reliable and innovative non-cycling refrigerated air dryers are a cost-effective solution to remove all traces of condensation and the resultant corrosion from your compressed air system. These well tested and market-accepted dryers will give you years and
- Drying Capacity: 50 SCFM
- Maximum Pressure: 230 psi
- Motor Power (Refrigerated Style): 0.481139118180112 HP
- Dryer Technology: Refrigerated
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from
- Drying Capacity: 40 to 50 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 1.12578512331837 HP
-
-
Supplier: Air/Tak, Inc.
Description: AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
- Drying Capacity: 72 SCFM
- Maximum Pressure: 150 psi
- Operating Temperature: -40 to 120 F
- Features: Automatic Condensate Drain, Integral Filter, Pressure Gauge
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview HPR & HPRN Series non-cycling refrigerated compressed air dryers offer the right combination of technology and simplicity to keep your air system at a dry, 38°F (+3°C) pressure dew point, from 5 through 500 scfm. These dryers are built for durability, in a
- Drying Capacity: 50 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Champion
Description: Dual Tower Desiccant Air Dryers CDHM Series The CDHM Series desiccant air dryers use the proven “Pressure Swing Adsorption” (PSA) method for drying wet compressed air. This requires having two identical towers containing hygroscopic desiccant. The unique design of
- Drying Capacity: 3 to 50 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -100 F
- Dryer Technology: Desiccant
-
Supplier: Champion
Description: High Inlet Temp Refrigerated Air Dryers CRH Series The CRH Series High Inlet Temperature refrigerated dryers feature a unique design which works directly with reciprocating air compressors. A unique heat exchanger allows the dryer to accept elevated inlet
- Drying Capacity: 20 to 125 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 50 F
- Dryer Technology: Refrigerated
-
Supplier: Air/Tak, Inc.
Description: Small Heatless Regenerative Dryers are the perfect choice when smaller flow rates are needed or for point of use application such as instrumentation, auto body work, painting or powder coating
- Drying Capacity: 50 SCFM
- Maximum Pressure: 150 psi
- Operating Temperature: -40 to 120 F
- Features: Automatic Condensate Drain, Integral Filter, Pressure Gauge
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Desiccant towers designed to ensure consistent outlet dew points, minimize purge air usage, and extend desiccant life. Simple Heatless Design Reliable Solid State Timer Integral Support Screens & Air Defussers Front Mounted Control panel Moisture indicator kit Furnished in a
- Dryer Technology: Desiccant
-
Supplier: Bio-Rad Laboratories, Inc.
Description: overheads, and long-term storage. The heated drying chamber works like a convection oven to dry mini gels in 45 minutes or 20 x 20 cm gels in 60 minutes, rivaling the speed of conventional gel dryers that require a vacuum pump. Drying times may vary depending on percentage and thickness of
-
Supplier: Ingersoll Rand Air Compressors
Description: Ingersoll Rand non-cycling refrigerated dryers will deliver a consistent pressure dew point of 38°F to 50°F (3°C to 10°C). The dryers are available in wide range of sizes with a variety of options. The non-cycling design provides reliable and economical operation while delivering
-
Supplier: Air Power Products Limited
Description: Energy efficient Reduce energy costs to approximately 50% compared to heatless twintower compressed air dryers Minus 40ºC nominal pressure dew point Capacities from 115 SCFM & larger Automated PLC control with text display and keypad interface Full alarm package with fail safe
-
Supplier: Rogers Machinery Company, Inc.
Description: Advantages Consumes under 50 watts, less than the power requirement of a typical lap-top computer Offers the lowest cost of operation as compared to conventional dehydration technology Delivers ISO 8573.1: 2010 Air Quality 2 to 4 (-40°F to +37°F) Fully packaged, skid mounted design, provides
- Drying Capacity: 350 to 10,000 SCFM
- Maximum Pressure: 60 to 140 psi
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient
- Drying Capacity: 4,238 SCFM
- Motor Power (Refrigerated Style): 33.3714875840802 HP
- Dryer Technology: Refrigerated
-
Supplier: CSA Group
Description: ISO 7183:2007 specifies the performance data that are necessary to state and applicable test methods for different types of compressed air dryers. It is applicable to compressed air dryers working with an effective (gauge) pressure of more than 50 kPa (0,5 bar), but less
-
Description: ISO 7183:2007 specifies the performance data that are necessary to state and applicable test methods for different types of compressed air dryers. It is applicable to compressed air dryers working with an effective (gauge) pressure of more than 50 kPa (0,5 bar), but less
-
Supplier: Process Sensing Technologies USA
Description: UNF, 3/4” UNF, G 1/2” process connections KF40 Glove Box flange MiniDIN 43650 C, M12 electrical connectorsApplications: Dew-point measurements for: Refrigeration dryers Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that have a air cooled aftercooler and that are 50 cfm or less. CRN Series refrigerated air dryers are engineered to benefit you today and tomorrow from the tradition of durability that is Champion. Quality components and engineering
-
Supplier: Accessorie Air Compressor Systems
Description: filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient installation. ... Dryer, Filter, and Drain in One Compact Package Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with
- Drying Capacity: 45 SCFM
- Maximum Pressure: 175 psi
- Operating Temperature: 35 to 110 F
- Dryer Technology: Refrigerated
-
Supplier: The Kahn Companies
Description: Floor mounted, fail safe operation, continuous flow in power failure
- Drying Capacity: 91 SCFM
- Maximum Pressure: 120 psi
- Minimum Output Dew Point: -40 F
- Operating Temperature: 120 F
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier has developed a line of fluid bed processors specifically designed for the industry. Sand & aggregate dryers/coolers are available as: Sand/Aggregate Dryer Only – A single, high-temperature fluid bed that typically uses 30-40% less fuel than a rotary dryer.
- Secondary Capability: Cooling / Freezing
- Equipment Type: Fluidized Bed Dryer
- Features: Other
-
Supplier: Kitz Micro Filter Corporation
Description: 5℃to 50℃ 5℃to 50℃ Maximum Operation Pressure 0.1~0.7MPa 0.1~0.7MPa 0.1~0.7MPa Fluid Air and Nitrogen Air and Nitrogen Air and Nitrogen Flow rate 1~30L/min 1~100L/min 1~200L/min Application Precision Measuring Instruments Semiconductor Manufacturing Equipment Air Operation
- Maximum Pressure: 14.5036839357197 to 101.525787550038 psi
- Application / Industry: Electronics, Semiconductor Processing
- Type: Gas Dryer, In-line
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: helps remove moisture, hydrocarbons and solid particles An adjustable, timed electric drain discharges liquid from dryer without air loss Automatic refrigeration temperature control system maintains precise chilled air temperature Hermetic refrigeration compressor requires no
- Drying Capacity: 18 to 145 SCFM
- Operating Temperature: 180 F
- Features: Automatic Condensate Drain, Integral Filter
- Dryer Technology: Refrigerated
-
Supplier: Radwell International
Description: EXTRACTOR/DRYER, SERVICE KIT, 50 SCFM, FOR 105-107 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: FS-Curtis
Description: and simplicity, RNP dryers are easy to operate and maintain. Best of all, they’re reliable. You can count on an ISO 8573.1 Air Quality Class 4 to Class 5 pressure dew point for efficient, effective delivery of clean, dry, consistent-quality compressed air. Simple and reliable
- Drying Capacity: 10 to 500 SCFM
- Maximum Pressure: 50 to 250 psi
- Dryer Technology: Refrigerated
-
Supplier: GEA Process Engineering Inc.
Description: PRODUCTION MINOR™ Spray Dryer Versatile Spray Dryer for in-house research and small scale production Interchangeable atomization and powder discharge systems Sanitary design Standard modules for a wide range of configurations Rotary Atomizer Atomization is achieved by feeding liquid
-
Supplier: FS-Curtis
Description: RDS Series dryers not only enhance air quality, but they also enhance energy savings through FS-Curtis’ DemandSmart™ technology. So when you take the world-class quality found in FS-Curtis compressors and add in the heightened performance from RDS Series dryers, the result is
- Drying Capacity: 90 to 12,500 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Rolair Systems
Description: Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Ebac Industrial Products, Inc.
Description: supplying high value lumber dryers to the world market, EBAC provides proven, complete design and construction plans for the LD3000 kiln structure. How It Works This model is wall mounted in the kiln structure. 2 powerful internal fans pulls in the wet air from the woodstack. The
-
Supplier: FS-Curtis
Description: SE Series environmentally friendly air compressors are built with industry leading airends, hinged drive motor platform engineered to harness gravity and direction of rotation to ensure optimal belt tension under all operating conditions and pre-clean filters for lower operating costs.
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 20 to 50 HP
- Compressor Technology: Rotary Screw
-
Supplier: HVACQuick.com
Description: homes where they cannot work effectively leading to long drying times, high energy use, and lint buildup in ductwork. If a dryers exhaust duct run is over 25 equivalent feet and the dryer is experiencing long drying time, your dryer may need a Dryer Duct Booster fan as
-
Supplier: Allegro Industries
Description: For speed drying of wet carpets, pads, floors and walls, this blower has many of the same features as the 9519-10 but offered in 200V/50hz. The lightweight, plastic housing and the integrated carry handle allow for easy transport. It’s stackable for convenient storage and comes with a flat outlet
- Applications / Use: Air Handling Units / HVAC
-
Supplier: New Pig Corporation
Description: coolers, freezers or air conditioners or in other damp areas to absorb condensation and small leaks Soak up water, then toss in the washing machine and dryer to reuse Available in aesthetically appealing tan and gray color options to blend into surroundings Washable, dryer-safe
- Type: Absorbent
- Features: Other
- Absorbate: Water / Moisture
Process Dryers
(597 Companies)
Compressed Air Dryers
(491 Companies)
Sample Dryers
(94 Companies)
Hand Dryers
(40 Companies)
Powder Dryers
(59 Companies)