-
Supplier: Imao-Fixtureworks
Description: Wheel Covering Nitrile rubber(NBR) Shore A83 Black Wheel Steel Zinc plated Bearing Steel(Tube) Zinc plated Polyamide(dry bearing) Bracket Steel Zinc plated
- Load Capacity: 146.12 to 517.04 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.448824 inch
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 269.76 to 674.4 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 2.5590565 to 5.905515 inch
- Height: 3.93701 to 7.4015788 inch
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 157.36 to 404.64 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel Reference The instructions for choice and use of castors.
- Load Capacity: 449.6 to 1,686 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.842525 inch
-
Supplier: MedCaster
Description: TPP wheels are made of Thermoplastic rubber material. They can withstand 210 degrees and are designed for cart wash applications. Wheels are furnished with full thread guards and Sealed precsion bearings
- Load Capacity: 165 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 4.3125 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Stainless steel construction for use with capacities upto 1000 lbs
- Load Capacity: 450 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: MedCaster
Description: Low Cost polished zinc finish. For use on Bassinets and store fixtures. Wheels have full metal thread guards and ball bearings.
- Load Capacity: 165 lbs
- Wheel Tread Width: 0.875 inch
- Wheel Diameter: 5 inch
- Height: 5.95 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Bakery dough trough, tow line systems and environments prone to shock loads
- Load Capacity: 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Nylon body, by switching wheel type can be used for hard or soft surfaces
- Load Capacity: 150 lbs
- Wheel Diameter: 4.9212625 inch
- Height: 5.71875 inch
- Features: Brake, Twin Wheel
-
Supplier: Magnus Mobility Systems, Inc.
Description: Popular series with schools and hospitals
- Load Capacity: 225 lbs
- Wheel Tread Width: 1.375 inch
- Wheel Diameter: 5 inch
- Height: 6.125 inch
-
Supplier: MedCaster
Description: Our CN Series is designed to be used on tables, chairs and IV Poles. It can also be used on many different light weight medical fixtures or store fixtures. Features easy Precsion ball bearings in the wheel. Chrome finish
- Load Capacity: 165 lbs
- Wheel Tread Width: 1 inch
- Wheel Diameter: 2.5 inch
- Height: 3.375 inch
-
Supplier: MedCaster
Description: Our Chrome plated CX series are equipped with heat treated raceways with Raceway seals. Total Lock and directional lock versions are provided with Green and Red Nylon pedals
- Load Capacity: 275 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.4375 inch
-
Supplier: Faultless Caster
Description: Standard top plate, high mobility from deep pile carpeting to slick tile
- Load Capacity: 90 lbs
- Wheel Diameter: 1.968505 inch
- Height: 2.6875 inch
- Features: Hooded, Other, Twin Wheel
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5.71875 inch
-
Supplier: Shepherd Caster Corporation
Description: Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance.
- Caster Type: Wheel Caster
-
Supplier: RWM Casters Company
Description: RWM Caster’s SA Shock Absorbing Casters: Reduce noise caused by casters traveling over rough surfaces. Equalize the load over uneven terrain among four or more casters, thereby reducing overloads on casters and twisting of the cart/frame. APPLICATIONS RWM’s Shock
- Load Capacity: 200 to 18,000 lbs
- Wheel Tread Width: 2 to 5 inch
- Wheel Diameter: 4 to 20 inch
- Height: 7.25 to 25.625 inch
-
Supplier: Darcor Casters, Inc.
Description: Duel wheel high swiveling performance wheel casters. For AGV's and movement of large sensitive loads where maneuverability is essential.
- Load Capacity: 5,000 to 10,000 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 6 to 12 inch
- Features: Brake, Other, Twin Wheel
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 5" x 1-1/4" Polyurethane Stainless Steel Casters with Zerk Grease Fittings, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Albion Casters and Wheels
Description: 1/2" ball bearings mounted in a heat treated precision machined raceway Yoke Base: Notched AISI 1045 steel Legs: welded inside and out Axle: 3/4” diameter Finish: Zinc plating Alternate or custom caster configurations available
- Load Capacity: 670 to 5,400 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 6 to 12 inch
- Height: 8 to 15.5 inch
-
Supplier: Albion Casters and Wheels
Description: These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from AISI 1045 drop forged steel for maximum reliability Swivel Load Bearing: 4”
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 8 inch
- Height: 8 to 10.5 inch
-
Supplier: RWM Casters Company
Description: wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-125 Series Casters are proudly made in the
- Load Capacity: 7,000 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11.5 to 23.5 inch
-
Supplier: Shepherd Caster Corporation
Description: wheel options, your platform truck or material handling equipment will receive the long mobility life you demand throughout your harshest abuse. A variety of size and brake options are also available in this rugged caster series.
- Caster Type: Wheel Caster
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel 3" Polyurethane, all with brake
- Load Capacity: 200 lbs
- Wheel Diameter: 3 inch
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: item America, LLC
Description: Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis).
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 2.2047256 inch
- Wheel Diameter: 2.5590565 inch
- Height: 3.1102379 inch
-
Supplier: RWM Casters Company
Description: RWM Casters manufactures the 47 Series as our lightest duty Kingpinless™ caster series. The 47 Series caster is excellent in demanding applications requiring a product that will withstand shock, continuous use and abusive conditions. This medium duty series features our patented
- Load Capacity: 350 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters with double row ball bearing swivel. For tugger, order picking, supply, laundry, bakery, freezer and food service carts. Available in fixed or swivel designs.
- Load Capacity: 225 to 600 lbs
- Wheel Tread Width: 1.38 inch
- Wheel Diameter: 3 to 6 inch
- Features: Brake, Other
-
Supplier: Shepherd Caster Corporation
Description: The Bassick BLS / BMS Series offers you one of the most durable caster lines Bassick has ever produced, along with the most innovative brake design available in the marketplace today: The Sure-Lok Brake. This extremely durable caster line offers you a variety of different size, wheel,
- Caster Type: Wheel Caster
-
Supplier: Quantum Storage Systems
Description: Plate caster, One Rigid 5" x 1-1/4" Polyurethane Caster
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Caster Type: Rigid Plate Caster, Wheel Caster
-
Supplier: Albion Casters and Wheels
Description: A robust stamped metal caster. Ideal when moving a heavy load is imperative. FEATURES 5 year warranty on rig 3 year warranty on wheel CoreCoat™ lacquer for superior corrosion protection Excellent design and performance
- Load Capacity: 265 to 880 lbs
- Wheel Tread Width: 1.5625 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.4375 to 9.5 inch
-
Supplier: RWM Casters Company
Description: RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched
- Load Capacity: 670 to 20,000 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 19 inch
-
Supplier: Shepherd Caster Corporation
Description: Specially designed raceway system protects against debris. Caster is usually used in inverted position mounted to conveyor systems. Wheel are non-marking rubber. Ball bearings in wheels for excellent rollability. Zinc plated for corrosion resistance.
- Caster Type: Wheel Caster
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel ESD/Conductive 5" x 1-1/4" Casters, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
Find Suppliers by Category Top
More Information Top
-
Wash truck components in SEA water | Today's Trucking
Among the available add-ons to the SEA , which is housed in an attractive stainless steel cabinet, are a stainless steel cart with two large, solid rubber wheels and two caster wheels for easy maneuvering, a detergent container rack, conveniently mounted electric…
-
The refrigerated box, freezing equipment, and low temperature transportation of meat and marine products.
The 'chirukon' (Chill-con) refrigerated container on casters uses heat panels with the refrigerant F12 which is liquefied by cooling with dry ice. .... for transporting frozen foods are also outlined, and problems specific to freezing of sea -foods are enumerated.
-
Logistic-dictionary
…running power f mileage · operational performance impeller n carrying wheel [web] the castor f track the … leakage leaky verb to leak lee f lee leaky verb to deadhead empty container m empty container…
-
EastPack 2000 New Product Showcase
…1624 The Absormatic Humidity Absorber fits in the recesses of a cargo shipping container taking no load … bad odors, electrical component malfunction and clumping of hygroscopic powders during domestic and deep- sea intermodal shipping. .... RC-11 (Roll Cart) Dimensions: 48"x24"x70", 1,800 pound capacity â 5"x2" phenolic casters (2 rigid â…
-
Handbook of Paper and Pulp Chemicals
…in con- tact with aq./fatty foods; in closure-sealing gaskets for food containers ; in cellophane for .... J.H. Calo; NorChem; Ruger; Sea -Land; Seegott; Southern Clay Prods.;. .... Welch, Holme & Clark Trade Names: Caster Wax A .
-
Feasibility analysis of recycling radioactive scrap steel
…istapped fiom the VIM into ladles and batch poured into a continuous slab caster where it is .... 1-1.2.1 Scrap Handling: Scrap is received in 15-ton land- sea vans and stored .... This is approximately 360 land- sea van containers .
-
Conservation Magazine, Fall 2013
…birds for about two minutes per side and then trans- fer them to an oven-safe container . .... scent during the summer months in habitats such as overgrown hedgerows, sand dunes, sea cliffs, roadsides, and … unwashed 3⁄4 cup self-rising flour 1 teaspoon baking powder 2 tablespoons superfine ( caster ) sugar 1 medium…
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
THESIS
Tandemloc, Inc., Hydraulic Lift Caster web site, http://www.tandemloc.com/ mobilizing/mob_index.htm, February 2002. .... Publication 4-01.7, Joint Tactics, Techniques, and Procedures for Use of Intermodal Containers in Joint Operations .... Telephone Interview with Sales Representative for Sea Box, Inc., East Riverton, New Jersey, and the author, 19…
-
Environmentally Conscious Materials and Chemicals Processing
Baskets, Caster Wheels, Foam Packing. . . .... Bins & Containers . .... Bollards, Decking, Sea Walls. . .
Indicates content that may require registration and/or purchase.