Products/Services for Sears Water Pump
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Centrifugal Pumps - (1169 companies)...pump energy in this way. Head is the height above the suction inlet that a pump can lift a fluid. It is a shortcut measurement of system resistance (pressure) which is independent of the fluid's specific gravity, expressed as a column height of water...
-
Water Heaters - (407 companies)...concentrate the sun's thermal energy to heat water for industrial, commercial, and residential use. There are two main types of products: active and passive. Active solar water heaters have circulating pumps and controls. Passive products do not. Both types...
-
Hand Pumps and Foot Pumps - (284 companies)...an internal mechanism, which increases pressure for moving fluids such as gas, chemicals, or water. Hand lever and foot pedals are pushed up or down to begin the pump cycle, often requiring one stroke to draw the fluid and another stroke to discharge...
-
Piston Pumps and Plunger Pumps - (600 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
-
Wastewater Pumps - (466 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings...
-
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped...
-
Well Pumps - (191 companies)Well pumps are most commonly used to bring water from wells and springs to the surface. Well pumps are most commonly used to bring potable water up from wells and springs to the surface. Collectively, well pumps include a number of other pump types...
-
Trash Pumps - (140 companies)Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge...
Product News
-
Dickow Pump Company, Inc.
Municipal water supply pumps Centrifugal Pumps Type HZ/HZA. HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical seal required... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Hot water circulation pumps for heating plants Hot Water Circulation Centrifugal Pumps. DICKOW (R) hot water circulation pumps, type NHL, HPL, HPR and NHM, have been developed for medium and large size heating plants, for heating calendars, presses, large buildings and similar applications which require temperatures > 140 oC (284 oF). The design of the pumps is based on long years of experience in the field of handling hot water and grants high availability and reliability in operation. The NHL series is designed for pressures up to 45 bar... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
KNF Neuberger, Inc.
Process Pump with Water-Cooled Head Option KNF N0150 diaphragm pumps can now be customized with water-cooled heads to prevent pump overheating in process applications where exothermic reactions from helium, xenon, and other gases may produce excessive heat and potentially shorten pump service life. They can ideally serve industries ranging from specialty gases to radiopharmaceuticals, among others. This powerful pump is designed to deliver the highest flow rate of any electrically operated diaphragm pump. The pump operates without oil... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Dongguan Yili Electronics Co., Ltd.
12V Seal Type Transformer for Water Pump Lighting Encapsulated with epoxy resin, IP67/IP68 waterproof grade, for Swimming Pool Lights, SPA Luminaires, Garden Lights, Wall Washer Lights, Underground Lighting, Water Pumps, and some LED Lamps and fixtures where contact with water is possible. Cable: Detachable (secured with a threaded cap) or non-detachable output cords. Cable material: Rubber or PVC input/output cables. Input Length: 1.5m to 5m, customizable. Plug Types: UK, EU, US, and AU plugs are included specific to your country. Protection... (read more)Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Chief Enterprises LLC
EV vs. ICE: How to Utilize Automotive Water Pumps EV vs. ICE: How to Utilize Automotive Water Pumps. When it comes to designing an efficient vehicle, many components work together to ensure optimal performance. One of these critical components is the automotive water pump. While it may seem inconspicuous, its role is vital in maintaining the engine and EV battery system 's temperature and overall health. Below you will discover what water pumps do in combustion engine (ICE) vehicles and in electric vehicles (EV) and why they are essential... (read more)Browse Water Pumps Datasheets for Chief Enterprises LLC -
Gear Motions, Inc.
Pump Gears tolerances when grinding the face width of the gears, and then measuring and matching the pump housings for minimal clearance. Our extensive experience in designing and manufacturing pump gears includes working with a wide range of industries and types of equipment including: Heavy Duty Gear Pump. High Pressure Gear Pumps. Industrial Gear Pumps. Military Applications. Gas and Oil Field Pump Equipment. Clean Room Vacuum Pumps. Water Pumps for Fire Trucks. Automatic Transmission Pump Gears. Oil... (read more)Browse Gears Datasheets for Gear Motions, Inc. -
General Pipe Cleaners
JM3080 WATER JET HIGH WATER FLOW WITHOUT A TRAILER available without requiring a trailer. Vibra-pulse (R) on demand helps the hose slide easily down long runs and around tight bends. A tough 20 hp (614 cc) Honda engine with electric start and 2 to 1 gear reducer drives the pump, while a 12 gallon buffer tank protects the jet if the water supply can 't match the pump demand. The muscular JM-3080 is mounted on a hefty tubular frame with four pneumatic tires and a wheel brake. Standard safety features include a thermal relief valve to protect the pump... (read more)Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
Kooltronic, Inc.
Enclosure Cooling for Wastewater & Water Treatment To effectively maintain process equipment such as pumps and variable-frequency drives (VFDs) in water treatment applications, the cabinet cooling method requires the isolation of the sensitive electronic components from the surrounding corrosive air. In these situations, the best solution is a closed-loop enclosure air conditioner or a cabinet cooling heat exchanger - both of which consist of two separate circulation systems within a single unit. Enclosure AC units rated NEMA 4X often provide... (read more) -
Siemens Process Instrumentation
What is Lost Water Costing You? . According to the EPA, every year in the US up to $1.41 Billion is lost to inefficient energy practices in the water and wastewater industries. Learn how to improve your bottom-line by reducing leaks in distribution systems and aligning your pumping routines with the variable electricity rates of your supplier. The cost of water economy pumping calculator: http://www.usa.siemens.com/cost-of-water-calculator... (read more)Browse Level Transmitters Datasheets for Siemens Process Instrumentation -
Smith & Loveless, Inc.
Refined Water Solutions For Chemical Processing Smith & Loveless refines the Chemical Processing Industry 's water use while preserving its capital and operational reserves. Our integrated field-erected, packaged and containerized treatment systems for sanitary / stormwater maximize facility space while limiting capital and long-term O &M costs. S &L above ground pump stations for wastewater and stormwater sumps offer the most convenient and operator-safe access, eliminating confined space entry for routine O &M. OXIGEST (Large Flow, Field... (read more)Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
-
Microbial contamination and removal from drinking water in the Terai region of Nepal
The filter was connected to a small pump ( Sears Quality Water pump Utility Centrifugal Model S48HZEC11, 0.5 Hp, 9.4 Amp) at one end and the other end was capped off.
-
Effectiveness of Rock Cribs on Reducing Stormwater Runoff Temperature
A centrifugal pump ( Sears , Model S90 2605) recirculated water through the system.
-
Federal Register > Friday, April 16, 2010 > [75 FR 20112] Energy Conservation Program: Energy Conservation Standards for Residential Water Heaters, Direct Heat...
(ACEEE, No. 79 at p. 10) ACEEE stated that in January 2010, the GE Hybrid electric heat pump water heater will be sold at Lowe's, Sears , and other locations, presumably to do-it-yourself installers, and in examining the warranties available on…
-
Histological effects of prolonged sublethal hypoxia on channel catfish Ictalurus punctatus (Rafinesque)
Water pressure was maintained by a shallow well jet pump equipped with a jet package ( Sears Roebuck).
-
Integrated Absorption Refrigeration Systems
In the SEARS , a strong solution of ammonia– water leaves the absorber at state 1 and enters the pump in a saturated liquid phase.
-
Mortality curves of blind cave crayfish (Orconectes australis australis) exposed to chlorinated stream water
A Deming self-priming utility pump (model 3310) powered by a Sears power plant, 1400 watt alternater (model 32 AV 3200 4N) was used to transport water from the cavernous stream to .
-
WRI 50: Strategies for Cooling Electric Generating Facilities Utilizing Mine Water
This water is currently treated at the Dogwood Lakes treatment plant, but it could be pumped into Arkwright where it can be withdrawn and treated at the existing Sears AMD treatment plant.
-
Multicomponent Detection and Determination of Polycyclic Aromatic Hydrocarbons Using HPLC and a Phase-Modulation Spectrofluorometer
A dual pump gradient HPLC ( Waters ) with fixed UV detection at 254 nm and a reversed phase C-18 column (Vydac … 16]phase- modulation spectrofluorometer (SLM Instruments, Inc.) with a 450W xenon arc lamp source, Debye- Sears acoustooptm modulation and PMT…
-
Detection of Salmonella spp. from large volumes of water by modified M oore swabs and tangential flow filtration
Moore swabs have previously been used to isolate Salmo- nella from surface (Spino 1966; Sears et al. 1984) and foun- tain water (Escartin et al. 2002), E. coli O157 from soil and field water (Ogden 2001), Campylobacter from river water (Fernandez et … in the body of water for a set duration of time, rather than pumping a specified volume…
-
CR4 - Thread: Stainless Steel Pump for Ground Water
Super acid soil and very hard water (off the chart). .... The Sears pumps are mostly plastic and have lasted the longest.