-
Supplier: Danfoss A/S
Description: The CAS series covers most outdoor as well as indoor application requirements. CAS pressure switches are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, power stations and on board ships. Pressure ranges: 0 to 60 bar Low differential
- Working Pressure Range: 1,740.4524 psi
- Switch Point Range: 0 to 870.2262 psi
- Operating Temperature: -13 to 158 F
- Switched AC Volts: 220 volts
-
Supplier: Maxim Watermakers
Description: Features Stainless steel corrosion resistant frame 2205 duplex stainless steel high pressure piping Victaulic couplings for easy parts replacement 2205 duplex stainless steel ultra-quiet Danfoss pump 1-Micron sediment filter High rejection 4" seawater membranes Low and high
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other, Water
- Configuration: System
-
Supplier: National Bronze & Metals Inc.
Description: to seawater is achieved. The addition of tin also gives the alloy an inherent resistance to dezincification, thereby further inhibiting the impingement by seawater at higher than normal temperatures. The alloy is also noted for its resistance to wear, fatigue, galling, and stress
- OD / Width: 0.1875 to 10 inch
- Length: 144 inch
- Conductivity: 26 %IACS
- Tensile Strength (UTS): 80,000 psi
-
-
Description: Description Highly Corrosion Resistant Servomotor Control Valve TRC250/B Developed for RO Systems This RO metering valve is designed for precise pressure control in reverse osmosis systems, and the THINKTANK RC250 small control valve is the market leader in this application. For most RO
- Valve Size: 1 inch
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: FS-Curtis
Description: coalescing Optional Features Mounted and wired timed electric drain Panel-mounted gauge package consists of air inlet temperature, air outlet pressure, refrigerant suction pressure and refrigerant head pressure gauges NEMA 4 electronic protection Mounted remote bulb temperature
- Drying Capacity: 100 to 3,000 SCFM
- Dryer Technology: Refrigerated
-
Description: provide a wide range of flow capacities. Packing seal plus O-ring double sealing ensures that the valve has no external leakage. 6. Different model of electric actuators are available to meet the needs of low pressure drop to high pressure drop. working principle for metering control
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
Find Suppliers by Category Top
More Information Top
-
Transverse Fatigue Crack Growth Or Graphite/Epoxy Composites In High Pressure Seawater
The entrapped seawater exerts pressure on the crack faces, switching a global tension/tension fatigue test into localized tension/compression cyclic stress· fields in the vicinities of the cracks (Kosuri andWeitsman, 1995).
-
Diablo Canyon Nuclear Power Plant: The WikiBook/Fukushima Daiichi nuclear disaster - Wikibooks, open books for an open world
… began injecting water containing boric acid into the primary containment vessel (PCV) via the pump of a fire truck.[3][4] When water levels continued to fall and pressure to rise, the injected water was switched to seawater at 13:12.[5 …
-
Demonstrating the Potential of Low-Salinity Waterflood to Improve Oil Recovery in Carbonate Reservoirs by Qualitative Coreflood
Later, injection was switched to seawater at 0.2 cc/min; the pressure drop started to decrease as a result of the lower viscosity of SW (see Table 4) and production of oil.
-
Wellbore Stability, Stabilization And Strengthening
… tion of low-gravity solids in the mud; (b) remove pump strainers; (c) line up surface piping so that at least one mud pump can be rapidly switched to water or seawater ; (d) have all surface equipment pressure -tested for leaks before …
-
Validation of the stomach‐flushing technique for obtaining stomach contents of Penguins
A switch on the spray gun was then released and seawater was introduced into the stomach under pressure until water flowed out of the corner of the mouth.
-
SOFAR floats for POLYMODE
A blockof anode quality zinc is mounted ex- ternally in the seawater and can be electrically con- nected to the main aluminum housing via a switch con- trolled by the pressure measurement and averaging circuit.
-
http://www.biogeosciences.net/7/2795/2010/bg-7-2795-2010.pdf
Experiments on solutions formulated to mimic modern seawater (salinity = 35, 1 atm pressure , modern open seawater total alkalinity, Mg/Ca=5.2) revealed that the kinetically favored CaCO3 polymorph will switch from aragonite to calcite when temperature falls be- low 6±3 ◦C (Morse …
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/7bdc4f3d304cac51c125762d00457f50/$file/abb%20review_3_2009_72dpi.pdf
When the motor control cen- ter (MCC), which includes the controls for low pressure, high pressure and seawater pumps, fails to meet the re- quirement of the control … … will automatically send an alarm to prompt the operator to switch to manual processing.
-
Fouling Control at Electric Stations
… for antifouling protection: 1, 2, serial domestic electrolyzer 2B-370/20 (NIIÉS scheme); 3, pump; 4, rectifying unit TPS-630-28.5; 5, seawater ; 6, reactant so- lution … … shunt; 8, auto- matic switch ; 9, module control panel; 10, pressure gauge; 11, pump and …
-
INORGANIC SCALE FORMATION AND ITS INDUCED PERMEABILITY IMPAIRMENT DUE TOWATER INCOMPATIBILITY ISSUE DURING THE WATER INJECTION PROCESS
Then, after stabi- lization of the pressure drop across the core at a specific rate of filtered formation water injection, which in this case was 12 cc/h, we switched to injection of seawater at the same injection rate.
Indicates content that may require registration and/or purchase.