-
Supplier: SAE International
Description: visualize the effects of wheel alignment parameters on the kingpin moment. It appears that an increase in kingpin offset or a decrease in caster angle affects the kingpin moment such that it supports the self-centering. The effects of kingpin inclination and caster trail on the
-
Supplier: Newport MKS
Description: The S-2000A-428-TC stabilizer Set includes (4) 28 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-419.5-TC stabilizer Set includes (4) 19.5 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
-
Supplier: Newport MKS
Description: The S-2000A-422-TC stabilizer Set includes (4) 22 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-423.5-TC stabilizer Set includes (4) 23.5 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: DigiPas Technologies Inc.
Description: surfaces which is useful in many practical applications. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° INVERTED
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
Find Suppliers by Category Top
More Information Top
-
ESDU 86016 A - Frictional and retarding forces on aircraft tyres. Part IV: estimation of effects of yaw.
Equations (11.4) to (11.9) do not extend beyond φ = 1.2 , at which the self - aligning and pneumatic caster parameters take zero values.
-
Comparative study of tracking control for a mobile manipulator: Nonholonomic and dynamic cases
This mobile manipulator is supported by two independently driven wheels with a com- mon platform-fixed axis and two passive, self - aligning wheels ( casters ).
-
Robust Interaction Control of a Mobile Manipulator – Dynamic Model Based Coordination
The mobile manipulator shown in Figure 1 is supported by two independently driven wheels with a common platform-fixed axis and two passive, self - aligning wheels ( casters ).
-
Robust control of a mobile manipulator-dynamic modeling approach
This mobile manipulator is supported by two independently driven wheels with a common platform- fixed axis and two passive, self - aligning wheels ( cast- ers ).
-
New nonlinear model of macpherson suspension system for ride control applications
Alterations of kingpin and caster angles affect the self aligning torques and consequently affect the stability and handling of the vehicle when wheels bounce or rebound.
-
Automotive Engineering Fundamentals
Self - aligning torque generated bypositive caster .
-
A robust PI controller for emulating lateral dynamics of vehicles
It can be seen in (3) that we model the effect of the self - aligning torque generated by the caster trail as a dynamic reduction in the effective slip angle at the front wheels.
-
Production of high-strength steels for large-diameter gas line pipe
SELF - ALIGNING SUPPORT MECHANISM FOR CONTINUOUS CASTER .
-
Generating method of steering reaction torque on driving simulator
This restorative torque is mainly cre ated by the self - aligning torque and the effect of side force combined with caster of the front tires.
Indicates content that may require registration and/or purchase.