-
Supplier: RainWise, Inc.
Description: RAINEW 111 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the
- Features: Battery Powered
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: RainWise, Inc.
Description: RAINEW 211 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: Taylor Precision Products LP
Description: Self emptying wireless rain collection cup with built in temperature sensor. Minimum/maximum temperature and rainfall memory recall. Also functions as a sprinkler gauge. Up to 100' transmission range. Requires 4 AAA batteries: 2 each for receiver and rain collector
-
-
Supplier: OTT Hydromet
Description: OTT WAD 314 - Weighing Rain Gauge with automatic drain. The OTT WAD 314 is a weighing rain gauge combined with a self-emptying weighing rain sensor specifically designed for the use in subtropical and tropical climates. Utilizing a highly sensitive
- Device Classification: Sensor Only
-
Supplier: OTT Hydromet
Description: OTT WAD 200 - Weighing Rain Gauge with automatic drain. The OTT WAD 200 is a weighing rain gauge combined with a self-emptying weighing rain sensor specifically designed for the use in subtropical and tropical climates. Utilizing a highly sensitive
- Device Classification: Sensor Only
Find Suppliers by Category Top
More Information Top
-
General Tools RGR150 Wireless Rain Gauge from Cole-Parmer
Self - emptying rain gauge measures accumulated rainfall until manually reset.
-
Systematic documentation of landslide events in Limbe area (Mt Cameroon Volcano, SW Cameroon): geometry, controlling, and triggering factors
… area (Fig. 4) and managed by the Cameroon Development Cooperation (CDC) provided at least 20 and at most 36 years (1975–2009) of monthly rainfall, 4 of which had 10 years (2000–2009) of daily rainfall, whereas 6 automated self - emptying Oregon rain gauges .
-
http://www.hydrol-earth-syst-sci.net/8/1065/2004/hess-8-1065-2004.pdf
Gross rainfall is measured by a tipping bucket rain gauge with a self - emptying spoon, a 0.02 m2 collecting surface, 0.25 mm resolution and without a wind shield.
-
Medium-range terrestrial propagation study at 28 GHz
… mnximum side lobe (18) -30 RX arnic ran e (0 RX inte tion time (s) Table 2, Data Collection Clumcteristics MEASUREMENT: Date sam lin interval s) 30 Data resolution (lB 0.1 RAIN GAUGE WPE Type self - emptying ti in bucket RG …
-
Rainwise Wireless Dual Display Rain Gauge from Cole-Parmer
These self - emptying , tipping bucket rain gauges monitor both current and cumulative rainfall levels.
-
Surface ozone variation associated with rainfall
The rainfall gauge used here is a continuous self -recording rain gauge (SRRG) which empties every 10 mm of rainfall it receives.
-
Leaching of Salmonella enterica in Clay Columns Comparing Two Manure Application Methods
The logger system was TGPR- 1201 (Gemini, Chichester, UK) connected to a RAIN- O-MATIC professional (Pronamic, Silkeborg, Denmark) self - emptying and frost-proof electronic rain gauge and TGP-4520 with two PT-100 temperature probes for measuring aerial and refrigerator temperatures.
-
A soil moisture monitoring sensorweb demonstration in the context of integrated Earth sensing
Rain gauge : The Rain -O-Matic uses a unique self - emptying tipping spoon.
-
Measurement of precipitation at sea by NDBC moored buoys
The emptying process is accomplishedbyan ingenioussiphondesignthat is self -triggering, uses no moving parts, and can empty the rain gauge quite rapidly.
-
Real-Time Measurement of Drainage from Pot-in-Pot Container Nurseries
The rain gauge unit consisted of a magnet-operated switch, a freeze-resistant and self - emptying tipping bucket, a 20 cm diameter and 20 cm high rain collector, and a mounting bracket.
Indicates content that may require registration and/or purchase.