Products/Services for Self Sealing Cable Grommets

  • Grommets-Image
    Grommets - (327 companies)
    ...interlocking spur teeth to grasp the material. They are less common than plain grommets and washers, but designed for heavier duty applications. Self-piercing grommets and washers are designed to pierce the material without the need for pre-punching...
  • Self-sealing Fasteners-Image
    Self-sealing Fasteners - (34 companies)
    Self-sealing fasteners have an elastomeric insert or captive O-ring that simultaneously provides sealing and locking. Self-sealing fasteners have an elastomeric insert or captive o-ring that provides simultaneous locking and sealing. They offer...
  • Eyelet and Grommet Equipment-Image
    Eyelet and Grommet Equipment - (20 companies)
    Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet...
  •  
    Sealing Glands - (146 companies)
    Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal. Sealing glands are compression fittings that seal an element when...
  • Cable Ties-Image
    Cable Ties - (726 companies)
    Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
  •  
    Cable Transits - (65 companies)
    Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
  •  
    Cable Glands - (367 companies)
    Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes...
  •  
    Self Priming Pumps - (356 companies)
    Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance Self priming pumps create and maintain a sufficient vacuum level to draw fluid without external assistance. They are used in a variety...
  •  
    Sealing Machines - (425 companies)
    Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal. Sealing machines close and seal an individual package or provide a long continuous horizontal...
  •  
    Cable Assemblies - (2597 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Thursday, March 29, 2012 > [77 FR 19000] Foreign-Trade Zone 99-Wilmington, DE: Application for Manufacturing Authority; Fisker Automotive, I...
    …welding compounds, fuel additives, anti-freeze, chemical preparations, tubing, flexible rubber tubes/hoses, self -adhesive plastic or polyurethane sheets/foil/film, labels, sealing tape, polyethylene/plastic bags, articles … belts, tubes, hoses, dampeners, grommets , plugs, mountings), tires, gaskets … telephonic components, wiring harnesses, cable , electronic components, printed circuits…
  • Suppliers to the Mercedes E-Class
    …Parking Heaters Woco Cable Duct MISCELLANEOUS A. Raymond Pipe Clips, Pipe Clips [Rotatable], Molding Fastener, Panel Fasteners, Plug Buttons/ Grommets , Rivets, Special Design Fastener … Various dynamic and static seals INA Anti Friction Bearings … Pierburg Actuators Leoni Automotive Cables , Wiring System Magna Mirror … Bearings, Permaglide, Intake Manifold, LuK Clutch Discs, Clutch Pressure Plates, Dual Mass Flywheel, Self Adjusting Clutch Magna…
  • :: New Materials Zone ::
    GE Advanced Materials elastomers can be moulded into many automotive parts, including compressive gaskets, seals , o-rings, grommets , diaphragms, ignition cables and connectors. .... These elastomers offer enhanced compression set performance, self -bonding capability and self-lubricating performance when compared with…
  • Reliable and cost-effective electrical heating of pipelines with self-regulating heating cables
    Connection boxes, end seals , grommets , and installation details will all be identical. .... ERICKSON: HEATING PIPELINES WITH SELF -REGULATING HEATING CABLES .
  • The New Galbreath 'Plug And Play' Provides Rear Light Convenience
    The harness's color-coded wires are sealed in an abrasion-resistant protective covering while the molded junction box eliminates corrosion at the main cable split. .... Wiring Harnessä also features a separate ABS blue wire plug, ground wire with grommet , and mid-body … of waste handling and recycling equipment including roll-off hoists, hook hoists, containers, self -dumping hoppers, compactors…