Products/Services for Self Sealing Rivet Nuts
-
Nuts - (1361 companies)Engineering Self-clinching nuts are held into sheet metal by a parallel squeezing force on the nut head. A serrated edge prevents nut rotation in the metal. Image credit: Drillspot Washer nuts have an attached washer. It can be free-spinning...TypeInch SizeMetric Size -
Self-sealing Fasteners - (34 companies)...to form a thin, protective oxide layer that resists corrosion. Types of Self-sealing Fasteners. There are three types of threaded, self-sealing fasteners: screws, nuts, and bolts. Products differ in terms of head style, drive type, English size... -
Rivets - (654 companies)Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together. Rivets... -
Washers - (1243 companies)...and circular general-purpose washers with a centrally located hole. Standardized flat washers may be designed by the use of imperial or metric dimensions. Standard imperial washers include SAE washers, for use with fine threaded nuts and bolts... -
Eye Nuts - (74 companies)Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope. Eye nuts are rated for different types of applications and are oval or round in shape. Load-rated eye nuts are designed for vertical lifting... -
Bolts - (1301 companies)...to aid the bolt's insertion into holes and nuts. Successful bolt implementation almost always requires a nut to retain components on the bolt's axis. Nuts are applied via torque while the bolt itself is held in place, or vice versa. Nut position...
-
Push-in Rivets - (30 companies)Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together. Push-in rivets are cylindrical, headed fasteners that are pushed or pressed into place to secure two...
-
Screws - (1401 companies)Standards. Manufacturers produce screws in both imperial and metric units, and due to their explicit correspondence with nuts and pretapped holes, the units cannot be mixed. Furthermore, screws are produced with fine or coarse threads, which...
-
Self Priming Pumps - (356 companies)Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance Self priming pumps create and maintain a sufficient vacuum level to draw fluid without external assistance. They are used in a variety...
-
Sealing Machines - (425 companies)Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal. Sealing machines close and seal an individual package or provide a long continuous horizontal...
Product News
-
ZAGO Manufacturing Company, Inc.
Self-Sealing Nuts Engineering Self-Sealing Nuts Engineering. Ordinary nuts and plugs lack adequate seal technology and allow external/internal pressure and contaminants to damage the integrity of the enclosure, and therefore your device. ZAGO has engineered a solution to this problem with its exclusive line of self-sealing nuts and seal plugs. We have developed a way to permanently fuse a rubber element to the threads of nuts, thereby lending the nuts excellent sealing capabilities, defense against vibration and convenient... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
APM Hexseal Corp.
High-Pressure Self-Sealing Nuts APM Hexseal 's Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. Learn More (read more)Browse Nuts Datasheets for APM Hexseal Corp. -
Norlok Technology, Inc.
Self piercing rivet option The SPR (self piercing rivet) optional tool kit can be retrofited to any standard Surelok III or can be purchased as an opton with a new Surelok III. The SPR tool kit is being used by roofing manufacturers, gutters and downspouts. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
ZAGO Manufacturing Company, Inc.
Vacuum-Tight Sealing with Hex Flange Nuts Hex Flange Seal Bolts. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO 's hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. Watch > > >Established Company with the Heart of Start Up. ZAGO Sealing... (read more)Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
PennEngineering®
PEMSERT® Type F4™ Self-Clinching Flush Nuts PEMSERT (R) TYPE F4 TM SELF-CLINCHING FLUSH NUTS INSTALL INTO STAINLESS STEEL SHEETS WITHOUT CREATING ANY PROTRUSIONS. PEMSERT (R) Type F4 TM self-clinching flush nuts from PennEngineering (R) introduce ideal attachment solutions for stainless steel assemblies by providing load-bearing threads in thin stainless sheets without creating any protrusions on either side. Upon their permanent installation into 300 Series stainless steel sheets as thin as .060 " / 1.53mm, both the top and bottom... (read more)Browse Nuts Datasheets for PennEngineering® -
National Bolt & Nut Corporation
Types of nuts A guide to fasteners: Types of bolts, nuts, and washers. All fasteners perform the same function -- mechanically joining and securing two or more parts together. However, differences in type, quality, shape and material significantly influence the fastener 's performance and service life. Understanding the functional varieties of the different types available, including nuts, bolts and washers, is essential to selecting the appropriate fastener (and fastener supplier) for a project... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
Parker Sporlan Division
Parker 5400 Series Self-Sealing Steel Couplings Parker 's 5400 self-sealing steel couplings are used in fluid-transfer applications for easy maintenance on refrigeration and air conditioning systems. The couplings also allow for pre-charging of units for easy installation. Applications can include data center cooling and battery cooling thermal management systems, along with cryogenic units. Features and Benefits. -->Self-sealing upon disconnection maintains minimum air inclusion and fluid loss. -->Field repairable allowing an internal valve... (read more) -
ZAGO Manufacturing Company, Inc.
How engineers leverage ZAGO self-sealing fasteners self-sealing fasteners and switch boots are used in countless industries: aerospace, transportation, exterior LED lighting, medical devices, robotics and drones, energy, marine, electronics and more. Clients span the world and include major military contractors, Google, Ferrari, BOSE, Lockheed Martin, Raytheon, GE Energy, L3 Communications, and HP. In addition to manufacturing contaminant-free products, ZaGO "walks the talk " of a sustainable company: implementing lean manufacturing processes... (read more)Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
bisco industries
Snap Rivets from Essentra Snap Rivets from Essentra: Fast, Flexible, and Built for Versatility. In today 's fast-paced manufacturing and assembly environments, finding efficient, reliable fastening solutions can significantly improve productivity and product flexibility. Essentra 's Snap Rivets offer an elegant answer to this challenge. Combining quick installation with simple removability, these plastic snap rivets provide a secure hold while offering the convenience of easy maintenance and repositioning. What Are Snap... (read more)Browse Rivets Datasheets for bisco industries
-
Machine elements
… 16 shoulder ball bearings 352 welding suitability 70 weld 74 welding position 77 welding safety 72 welding shock 73 welding method 69 hex nut 178 hexagon head screw 175 self -inhibition 117, 192 Automatic sealings 262 lowering rivets 162 countersunk bolts 175 …
Indicates content that may require registration and/or purchase.