Products/Services for Selfoc Lens Array

  • Diode Arrays-Image
    Diode Arrays - (172 companies)
    Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes...
  • Camera Lenses and Video Lenses-Image
    Camera Lenses and Video Lenses - (269 companies)
    Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. Camera...
  • Focal Plane Arrays-Image
    Focal Plane Arrays - (19 companies)
    Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system. Focal plane arrays (FPA) are detectors that consist of a linear...
  • RAID Disk Arrays-Image
    RAID Disk Arrays - (51 companies)
    RAID disk arrays are collections of storage disks with integrated controllers to manage the storage of data. RAID disk arrays are redundant arrays of independent or inexpensive disks (RAID) that share one or more RAID controllers and function...
  • Telecentric Lenses-Image
    Telecentric Lenses - (23 companies)
    ...telecentric lenses and double telecentric lenses may be optimized for digital cameras. In this way, these telecentric optics can avoid the color crosstalk that occurs with digital image sensors that have a color filter array.
  •  
    Bar Graph Arrays - (31 companies)
    Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...
  •  
    LED Mounts and Lenses - (130 companies)
    LED mounts and lenses are used to mount LEDs and shape or transfer light output. Other components in this area include LED light pipes, headers, interconnects, and assemblies. Image Credit: Molex | Keystone Electronics Corp. | Avago Technologies...
  •  
    Optical Lens Assemblies - (180 companies)
    Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
  •  
    Gradient Index Lenses - (8 companies)
    Gradient index (GRIN) lenses focus light through a precisely controlled radial variation of the lens material's index of refraction from the optical axis to the edge of the lens. Gradient index lenses are optical lenses -- often planar -- which...
  •  
    Lens Holders - (23 companies)
    Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly. Lens holders are used to stabilize and maintain the position of all of the optical components in a lens assembly. The primary purpose...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Avantier Inc.
Avantier Inc.
Avantier Inc.
Avantier Inc.