Products/Services for Semi Lug Type Butterfly Valves

  • Butterfly Valves-Image
    Butterfly Valves - (1275 companies)
    ...that fit between two pipe flanges. There are two types of valve bodies, the lug type and the wafer type. Butterfly valve body types. Image Credit: Dwyer The lug body has protruding legs that provide bolt holes matching those...
    Connection
    Material of Construction
    Cryogenic Valves
  • Wrenches-Image
    Wrenches - (482 companies)
    ...wrenches. Box wrenches. Chain wrenches. Combination wrenches. Crowfoot wrenches. Dog bone wrenches. Flare-nut wrenches. Key wrenches. Lock wrenches. Lug wrenches. Single end wrenches. Socket wrenches. Spanner wrenches. Spud wrenches. Strap wrenches...
  • Ball Valves-Image
    Ball Valves - (2118 companies)
    ...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit...
  • Solenoid Valves-Image
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  •  
    Control Valves - (1648 companies)
    ...and throttling service. Globe valve bodies are highly efficient control valves and can be adapted to a wide variety of applications. Rotary Motion. Rotary motion valves have a disc which swings or turns to adjust the flow through the valve. Butterfly...
  •  
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
  •  
    Air Valves - (793 companies)
    ...but are not suitable for sanitary applications. Butterfly valves permit flow in only one direction. Check valves are self-actuating and prevent the reversal of process flow. Diaphragm valves separate the flow of water from the closure element. Directional valves...
  •  
    Valve Actuators - (917 companies)
    ...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Dismantling Joint - Dismantling Joint Manufacturers, Suppliers (Page 2)
    Semi Lugged Butterfly Valves 2" - 12" , Electric Small Flange 3 Way Valves flange butterfly valve, double eccentric butterfly valve ,U type butterfly valve ,lug type butterfly valve,butterfly check …
  • Butterfly Valves
    • Solids: When using a valve for semi -abrasive or abrasive material applications (including slurry applications) there are several things that should be considered. Butterfly valves have a unique body construction and motion when compared to other types of valves. There are two types of valve bodies, the  lug type and the wafer type.
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … rejoin_V|2 later_on_R|2 norgestrel_N|3 ativan_N|1 midpoint_N|2 repository_N|1 water_bottle_N|1 leisure_wear_N|1 pajama_N|2 magnifying_glass_N|2 horologist_N|1 louver_N|2 tourist_attraction_N|9 mevacor_N|1 dietary_J|11 keepsake_N|1 main_deck_N|2 loxitane_N|1 long-playing_J|2 rpm_N|1 l_N|3 learner_N|2 semi automatic_pistol_N|1 bicycle_seat_N|1 fishing_boat_N|2 oblique_J|11 lug _N|1 command_module_N|1 bastion_N|2 bronze_age_N|6 … … alupent_N|1 atmospheric_condition_N|5 centimeter_N|16 glucophage_N|1 type _ii_diabetes_N|1 parasympathomimetic_J|1 mecholyl_N|1 detoxification_N|1 … … swage_V|1 swag_V|1 urinate_V|9 vase_N|2 sewage_disposal_N|1 immunogen_N|1 weakened_J|2 bextra_N|1 bobbin_lace_N|1 overnight_bag_N|1 depokene_N|1 angiotensin_ii_inhibitor_N|1 exhaust_ valve _N|1 vancocin_N|1 hot_weather_N|5 … … ilium_N|3 ischium_N|3 pubis_N|3 marrow_N|3 ossicle_N|5 inner_ear_N|19 lumbar_vertebra_N|5 coccyx_N|3 shoulder_joint_N|4 zygomatic_arch_N|2 condyle_N|6 shoulder_blade_N|7 round_bone_N|1 butterfly -shaped_J|2 flat_bone_N|2 corpus_sternum_N|1 …
  • WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … fiction_N|3 bring_home_V|2 blunt_J|7 verity_N|1 radon_N|2 inherence_N|1 polysemy_N|1 thereness_N|1 falsity_N|1 physical_process_N|1 content_J|3 lay_to_rest_V|2 pet_N|9 typing _pool_N|1 civil_union_N|1 vermont_N|2 … … pharmacy_N|1 hemophilia_N|1 skyline_N|2 orphanage_N|2 viremia_N|1 internal_organ_N|1 facilitation_N|1 adaptive_J|2 frizz_N|1 hospitalization_N|3 ionization_N|2 leakiness_N|3 heart_ valve _N|1 mummification_N|1 red_tape_N|1 … … call_at_V|1 make_as_if_V|2 hockey_N|2 clavicle_N|1 refracture_V|1 tibia_N|1 fracture_V|3 gauze_N|3 swollen_J|4 froth_at_the_mouth_V|1 unfit_J|8 lather_N|1 completely_R|49 butterfly _N|13 gel_V|1 brutalize_V|1 … … snuff_out_V|1 tyranny_N|2 kill_N|1 kitten_N|5 hutu_N|1 massacre_V|1 tutsi_N|1 rwanda_N|2 turk_N|4 armenian_N|1 mechanize_V|1 automatize_V|1 automate_V|1 semi -automatize_V|1 mechanized_J|2 systematize_V|1 … … porter_V|1 mount_kilimanjaro_N|1 cart_V|1 airlift_V|1 bosnia_N|3 mandolin_N|1 twang_V|3 chains_N|2 oar_N|3 cart_N|7 shlep_V|1 upstairs_R|1 trail_V|7 lug _V|1 tugboat_N|1 freighter_N|2 …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 79369,'ludwig wittgenstein'),(79370,'lues'),(79371,'lues venerea'),(79372,'lufengpithecus'),(79373,'luff'),(79374,'luffa'),(79375,'luffa acutangula'),(79376,'luffa cylindrica'),(79377,'lufkin'),(79378,'luftwaffe'),(79379,'lug'),(79380,' lug wrench'),(79381,'luganda'),(79382 … … 79685,'lycaenid'),(79686,'lycaenid butterfly '),(79687,'lycaenidae'),(79688 … … 85236,'mitosis'),(85237,'mitotic'),(85238,'mitra'),(85239,'mitral'),(85240,'mitral stenosis'),(85241,'mitral valve '),(85242,'mitral … … 'myxocephalus'),(87898,'myxocephalus aenaeus'),(87899,'myxoedema'),(87900,'myxoma'),(87901,'myxoma virus'),(87902,'myxomatosis'),(87903,'myxomycete'),(87904,'myxomycetes'),(87905,'myxomycota'),(87906,'myxophyceae'),(87907,'myxosporidia'),(87908,'myxosporidian'),(87909,'myxovirus'),(87910,'n'),(87911,'n\'djamena'),(87912,'n-th'),(87913,'n- type semi conductor'),(87914,'n. y …
  • 05.04.2009--Spotlight On Instrumentation, Automation, and Control
    GF Piping System has introduced the new corrosion-resistant Type 568 Lug Style Butterfly Valve . A semi -continuous process is beneficial to maintaining a clean and streamlined batch mixing operation without compromising …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … 0 luffa_acutangula_N 0,0,0,0,0 luffa_cylindrica_N 0,0,0,0,0 lug _wrench_N 0,0 … … luxury_liner_N 0,0,0,0,0 lycaena_hypophlaeas_N 0,0,0,0,0 lycaenid_ butterfly _N 0,0 … … mitigating_circumstance_N 0,0,0,0,0 mitral_stenosis_N 0,0,0,0,0 mitral_ valve _N 0,0 … … 0,0,0,0 mytilus_edulis_N 0,0,0,0,0 myxine_glutinosa_N 0,0,0,0,0 myxinikela_siroka_N 0,0,0,0,0 myxocephalus_aenaeus_N 0,0,0,0,0 myxoma_virus_N 0,0,0,0,0 n- type _ semi conductor_N 0,0,0 …
  • ISA CNTRL VALVES - Control Valves
    Jacketed valves are used for conveying petroleum residues, tars, waxes and other solutions which are either extremely viscous or semi solid at ambient temperatures. Other common names for these valve types are: “Steam jacketed” or “Vacuum … plates with pipe couplings over the recess that exists on each side of a butterfly valve body. Lugged butterfly valve designs are available with “bolt-on” fabricated jackets clamped on the valve body.