-
Supplier: RS Components, Ltd.
Description: Swivel Castor w/ 200m Penumatic Tyre
- Load Capacity: 165.375 lbs
- Wheel Tread Width: 3.3464585 inch
- Wheel Diameter: 10.236226 inch
- Height: 9.2913436 inch
-
Supplier: Faultless Caster
Description: Designed to absorb shock caused by floor obstructions or outdoor terrain
- Load Capacity: 310 lbs
- Wheel Diameter: 8 inch
- Height: 9.9375 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: Caster Warehouse Inc.
Description: For use in non motorized applications only, zinc plated finish
- Load Capacity: 450 lbs
- Wheel Tread Width: 3.5 inch
- Wheel Diameter: 12 inch
- Height: 14.25 inch
-
-
Supplier: Magnus Mobility Systems, Inc.
Description: Move freely over obstructions, w/o damage to floor surfaces
- Load Capacity: 260 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 10 inch
- Height: 12 inch
-
Supplier: Princess Auto Limited
Description: 10" Pneumatic Swivel Caster
- Load Capacity: 350 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 10 inch
- Height: 12 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Extra Duty Cast Iron Tire Material: Pneumatic
- Load Capacity: 3,307.5 lbs
- Wheel Tread Width: 5.0000027 inch
- Wheel Diameter: 12.992133 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 275 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.375 inch
-
Supplier: RWM Casters Company
Description: RWM’s Pneumatic Casters are designed for applications that require a cushioned ride, including but not limited to carts and trucks carrying sensitive materials and parts, glass, ceramics, electronics, chemicals, sound and lighting equipment, movie production equipment (ie: cameras),
- Load Capacity: 300 to 7,260 lbs
- Wheel Tread Width: 4 to 10 inch
- Wheel Diameter: 8 to 25 inch
- Height: 11 to 28.75 inch
-
Supplier: Faultless Caster
Description: For medium-heavy duty industrial applications, & carts for commercial use
- Load Capacity: 300 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Quantum Storage Systems
Description: Plate caster, One Swivel 8" x 2-1/2" Pneumatic
- Load Capacity: 325 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: Albion Casters and Wheels
Description: Casters are drop forged and made for those unusual jobs requiring constant swiveling or abilities to withstand shock or impact. Fitted with dropforged steel wheels, these casters will withstand severe applications. FEATURES Top Plate: AISI 1045 drop-forged steel for enhanced strength
- Load Capacity: 200 to 2,000 lbs
- Wheel Tread Width: 1.5 to 2.5 inch
- Wheel Diameter: 4 to 8 inch
- Height: 6 to 10.5 inch
-
Supplier: Quantum Storage Systems
Description: Stem Caster, One Swivel 8" x 2-1/2" Pneumatic Caster
- Load Capacity: 325 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Steel Tire Material: Pneumatic
- Load Capacity: 165.375 lbs
- Wheel Tread Width: 1.8897648 inch
- Wheel Diameter: 7.87402 inch
- Height: 9.3700838 inch
-
Supplier: Albion Casters and Wheels
Description: Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters. FEATURES Top Plate: 1/4” thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Yoke Base:
- Load Capacity: 200 to 2,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 10.125 inch
-
Supplier: Princess Auto Limited
Description: 10" Pneumatic Rigid Caster
- Load Capacity: 350 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 10 inch
- Height: 12 inch
-
Supplier: Quantum Storage Systems
Description: Plate caster, One Rigid 8" x 2-1/2" Pneumatic
- Load Capacity: 325 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 inch
- Wheel Type: Pneumatic Wheel
Find Suppliers by Category Top
More Information Top
-
ONE SOURCE!
Basic wheelchair and optional casters available. .... Next in order are: the 8-inch wheel with the semi - pneu matic tire; the 8-inch wheel with pneumatic tire; a 5-inch diameter wheel with solid rubber tire.
-
Wheelchairs for Paraplegic Patients | O&P Virtual Library
The semi - pneumatic and pneumatic tires provide shock absorption, and, thus, are more suitable for rough surfaces and outdoor use. .... ride and their shock absorber action tends to prolong the life of a wheelchair when kept inflated .... Casters .
-
Federal Register > Friday, August 26, 2005 > [70 FR 50680] Medicare Program; Proposed Changes to the Hospital Outpatient Prospective Payment System and Calenda...
Semi - pneumatic caster tire. .... Rear tire power wheelchair .
-
Federal Register > Monday, July 25, 2005 > [70 FR 42674] Medicare Program; Proposed Changes to the Hospital Outpatient Prospective Payment System and Calendar ...
Semi - pneumatic caster tire. .... Rear tire power wheelchair .
-
TOLIN PYLON
The basic, most familiar form of the wheelchair is a shiny, tubular metal, open-framed structure that has four wheels, two small casters in front and two large drive wheels in the rear. .... Hard rubber or polymeric tires offer less rolling resistance than pneumatic tires, but transmit more of the … rials and configurations, such as polyethylene foam, air and fluid-filled pillows, and semi rigid and…
-
Mobility and Mobility Devices for the Spinal Cord Injured Person | O&P Virtual Library
The basic, most familiar form of the wheelchair is a shiny, tubular metal, open-framed structure that has four wheels, two small casters in front and two large drive wheels in the rear. .... Hard rubber or polymeric tires offer less rolling resistance than pneumatic tires, but transmit more of the … materials and configurations, such as polyethylene foam, air and fluid-filled pillows, and semi rigid and custom…
-
The design and results of an algorithm for intelligent ground vehicles
The IGVC is designed for a small semi -rugged outdoor robotic platform that can perceive its environment .... The BSC team chose to use a Jazzy 1170 wheelchair chassis including the two wheelchair 24-volt .... The vehicle is elevated by 15-inch pneumatic tires (the drive axle), adjustable 8-inch rear articulating caster wheels, and adjustable 6-inch front anti-tip wheels for stability.
-
Intelligent Robotics and Applications
In the semi -autonomous mode the user shares the control with the robotic wheelchair . .... driven wheels which are controlled independently by two direct current motors and four caster wheel to maintain … unicycle-like mobile robot presents the advantages of high mobility, high traction with pneumatic tires, and a…
-
Federal Register > Wednesday, December 31, 2003 > [68 FR 75442] Medicare Program; Medicare Program; Changes to the Hospital Outpatient Prospective Payment Syst...
Semi - pneumatic caster tire. .... Rear tire power wheelchair .
-
HME Business | Product Solutions - Power Wheelchairs -- HME Business
• Has a semi -recline van seat with widthand height-adjustable arms and a Dynamic A-series .... FDX Wheelchair . .... with a rehab seating system, a power tilt seat, an anti-tipper rear caster and a 220 .... • Features a 20â turning radius, 14â pneumatic drive wheels, a large variety of color options and…
Indicates content that may require registration and/or purchase.