-
Supplier: Allied Electronics, Inc.
Description: connector,rf coaxial, n bulkhead jack,solder-solder,for .141 semi-rigid/rg402
-
Supplier: Allied Electronics, Inc.
Description: connector,rf coaxial,smc rt angle plug,solder/solder,for .085 semi-rigid/rg405
-
Supplier: Allied Electronics, Inc.
Description: Solder to Straight Body⁄Pressfit SMA Plug Connector for Semi-Rigid Cable Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are
-
-
Supplier: Allied Electronics, Inc.
Description: N’ Bulkhead Direct Solder Jack Connector, Brass Body Material Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor
-
Supplier: Amphenol RF
Description: TNC PANEL DIRECT SOLDER JACK FOR .141 SEMI-RIGID CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of
- Frequency Range: 0 to 11 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: SMA STRAIGHT SOLDER PLUG FOR .085 SEMI-RIGID, 50 OHM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SMB STRAIGHT SOLDER PLUG FOR .085 SEMI-RIGID, 50 OHM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MCX RIGHT ANGLE SOLDER PLUG FOR .085 SEMI-RIGID, 50 OHM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: N TYPE STRAIGHT SOLDER JACK FOR .085 SEMI-RIGID, 50 OHM, BULKHEAD ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: Detail specification for radio frequency coaxial connectors (series SMA). 50 ohms , unsealed, soldered, centre contact, clamp outer for flexible cables, solder outer for semi-rigid cables. Full assessment level
-
Supplier: Accuris
Description: Detail specification for radio frequency coaxial connectors (series SMA). 50 ohms , unsealed, soldered, centre contact, clamp outer for flexible cables, solder outer for semi-rigid cables. Part 3: Parameters. Full assessment level
-
Supplier: Fairview Microwave Inc.
Description: male coaxial RF connector is RoHS and low loss 070 semi-rigid compliant, you can find this 1.85mm male coaxial low loss 070 semi-rigid connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male
- Connector Type: 1.85 mm
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: male coaxial RF connector is RoHS and low loss 047 semi-rigid compliant, you can find this 1.85mm male coaxial low loss 047 semi-rigid connector datasheet specifications above. Fairview Microwave male 1.85mm connector purchases will ship the same day. Our 1.85mm male
- Connector Type: 1.85 mm
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: male coaxial RF connector is RoHS and low loss 086 semi-rigid compliant, you can find this 2.92mm male coaxial low loss 086 semi-rigid connector datasheet specifications above. Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male
- Connector Type: 2.92 mm
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: male coaxial RF connector is RoHS and low loss 047 semi-rigid compliant, you can find this 2.92mm male coaxial low loss 047 semi-rigid connector datasheet specifications above. Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male
- Connector Type: 2.92 mm
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors SMB ST SOLDER COAX PLUG SEMI RIGID .085
- Frequency Range: 4 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Richardson RFPD
Description: Straight Plugs Solder Type For Semi-Rigid Cable
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Pasternack
Description: PE3109LF-36 is a SMA female to SMA female cable using RG405 coax. This Pasternack SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a semi-rigid cable type that is 50 Ohm.
- Impedance: 50 ohms
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE3109LF-48 is a SMA female to SMA female cable using RG405 coax. This Pasternack SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a semi-rigid cable type that is 50 Ohm.
- Impedance: 50 ohms
- Cable Length: 4 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE3109LF-18 is a SMA female to SMA female cable using RG405 coax. This Pasternack SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a semi-rigid cable type that is 50 Ohm.
- Impedance: 50 ohms
- Cable Length: 1.5 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE3109LF-60 is a SMA female to SMA female cable using RG405 coax. This Pasternack SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a semi-rigid cable type that is 50 Ohm.
- Impedance: 50 ohms
- Cable Length: 5 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Win Source Electronics
Description: 40 GHz Housing Color: Gold Number of Ports: 1 Impedance: 50Ohm Body Material: Beryllium Copper Insertion Loss: 0.1dB Shield Termination: Solder Cable Group: RG-405 (.086 Semi Rigid) Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric
- Voltage Rating: 335 volts
- Frequency Range: 40 GHz
- Features: Coaxial Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, SOLDER TYPE, SUB-MINIATURE, SEMI-PRECISION, PLUG FOR .141 INCH SEMI-RIGID CUJAK CABLE, CABLE CORE CONTACT. FREE 2 YEAR RADWELL WARRANTY
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: Harwin Plc
Description: 90° Angled, suitable for Ø1.19mm (0.047") semi-rigid coax cable (UT 047). Solder to inner contact and to outer conductor. Specified as 310 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas
- Current Rating: 0.5 amps
- Operating Temperature: -55 to 125 C
- Contacts Pitch: 4 mm
- Contact Plating: Gold Plating
-
Supplier: TE Connectivity
Description: 405 Semi-Rigid, .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring Panel Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: 50 Ohm Body Material: Stainless Steel Shield Termination: Solder Cable Group: RG-405 (.085", .086" Semi Rigid) Body Finish: Gold; Passivated Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethylene (PTFE) Mating Cycles: 500
- Frequency Range: 18 GHz
- Features: Coaxial Connector
-
Supplier: Richardson RFPD
Description: N DIRECT SOLDER PLUG TO N DIRECT SOLDER PLUG, USING 0.141 SEMI-RIGID HAND CONFORMABLE CABLE, VARIOUS LENGTH
- Cable Length: 0.6666666666666666 ft
- Gender: Male-Male
- Application: RF
-
Supplier: CDM Inc.
Description: CDM’s RF center of excellence has manufacturing capabilities for a wide range of RF cable assemblies including flexible, conformable, low-PIM and semi-rigid configurations. Applications include wireless connectivity (antenna jumper cables, macro cell and 5G small cell towers),
- Cable Types / Application: Coaxial / RF
- Features: North America, Northeast US Only, United States Only
-
Supplier: Richardson RFPD
Description: This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and a solderable .141 semi-rigid cable connection
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.1 dB
- Phase Shift Range: 180
- Package Type: Connectorized
-
Supplier: TE Connectivity
Description: Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Application Operating Frequency (GHZ) : 40 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid RF Connector Style :
- Frequency Range: 40,000 MHz
-
Supplier: Carlisle Interconnect Technologies
Description: Assemblies, high power multipactor resistant TNC connectors, Semi Rigid Cable and Cable Assemblies, and Spline Cables. Micro-Coax’s capabilities and experience allow our customers to make sure they have both a reliable and affordable solution that works every time and mitigates
- Gender: Male-Male
- Features: Other
- Application: RF
Find Suppliers by Category Top
Featured Products Top
-
(single or double shielded) Cables RG223, RG214, RG174, 1.37 Cable, RG11 Cables RG402 semi-rigid Cable. HLF (low-loss) Coaxial Cables (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
reach into a tight space. The nozzles are mounted on 3/8” diameter semi-rigid copper tubing that can be bent with a tube bending tool one time only. They can be attached to the compressed air source via compression fitting, solder joint or push-to-connect fittings. These nozzles create thrusts (read more)
Browse Nozzles Datasheets for Vortec -
. Crimping: Our crimping process creates solid mechanical connections between wires and contact terminations. We use both semi-automatic and manual crimping machines to ensure high precision and quality in every crimp. Soldering: We perform both (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
High performance attenuators
Other forms of Ddot can simply be a length of semi - rigid coax soldered into the neutral conductor, the coax centre conductor is the sensing portion of the probe.
-
A Wideband Transmission Line Model for a Slot Antenna
The outer-conductor of the semi - rigid coax was soldered to the ground plane on one side of the slot and the inner conductor was extended across the slot and soldered to opposite side of the slot.
-
Effects of termination networks on signal-induced EMI from the shields of Fibre Channel cables operating in the Gb/s regime
To avoid effects of the Micro-D connector and the attachment cable, short probes constructed from 50 R semi - rigid coax were soldered to a test board populated with termination networks.
-
FY07 Engineering Research and Technology Report
These are 15-turn loop antennas with an ID of 0.063 in. and a measured effective area of 33mm.2 They are soldered to semi - rigid coax and encased in transparent shrink-wrap.
-
A 1 GHz oscillator-type active antenna
To measure the radiated power, a dipole antenna soldered to semi - rigid coax and tuned for 1 GHz is placed 50 cm directly above the active antenna.
-
142212 Amphenol Connex | Mouser
RF Connectors / Coaxial Connectors SMB ST SOLDER COAX PLUG SEMI RIGID .085 .
-
Low-cost surface mount packaging for SAWs
The matching elements or semi - rigid coax are then soldered directly to the pin.
-
http://dspace.mit.edu/bitstream/handle/1721.1/84211/44892446-MIT.pdf?sequence=2
The SMA connectors were soldered onto the semirigid coax and female SMA to male N-type adapters were attached.
-
Advanced DPA Theory and Practice
We eventually decided to use a hand-made coil (0.7mm diameter) of Fig.3.6 that we soldered on a semi - rigid coax between the core and the copper sheath (Note that appropriate soldering station and optical microscope were used).
-
Differential Via Modeling Methodology
In order to facilitate probing the differential via hole structure, the other ends of the probes were stripped, and a small length of solid wire was soldered to each semirigid coax sheath to provide a ground contact to adjacent ground reference …
Indicates content that may require registration and/or purchase.