Products/Services for Semi Truck Motorcycle Lifts
-
Lifts - (1632 companies)...storage height positioning, or loading and unloading. This grouping includes manual, automated, walking and motorized forklifts. Truck lift gates - Truck lift gates are designed for truck loading. They typically mount onto or near the back...Lift TypeLift MechanismLift Drive / Actuation -
Dock Lifts - (107 companies)Features. Features common to dock lifts (docklifts) include tilting, rotating, wheels, hand or safety rails, and truck mounting. Dock lifts may have tilting and rotating functions in addition to lifting. They may also come equipped with wheels to provide... -
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling... -
Forklifts - (607 companies)Forklifts are used to engage, lift and transfer palletized loads. They can be divided into eight numbered classes and categorized by drive type. This product area also includes fork trucks. Forklifts (fork lifts) are used to engage, lift... -
Differentials and Axles - (53 companies)...not cause the wheel to dislodge and detach from the running vehicle. They are common in light, medium, and heavy trucks. Agricultural machinery and other similar fields engage them as well. Semi-floating models possess the ability to endure a unit's...
-
Tires - (68 companies)...product to a Course Monitoring Tire, the standard testing tire used for comparison purposes. Standards. ASTM STP694 --Tire reinforcement and tire performance. GMW14913 --Tire treadwear. MIL-T-21865 --Trucks, lift, fork, diesel pneumatic rubber tires. ZZ-T...
-
End Trucks - (38 companies)End trucks are motorized or manual devices that run on girders. They are used to position and support lifts or manipulators over the work area. End trucks are material handling devices that are used to position and support lifts or manipulators over...
-
Roller Dollies - (182 companies)...dolly or car dolly consists of a wheeled axle with two ramps for driving a car up on to the dolly so the front wheels rest on the dolly while the car 's rear wheels remain on the ground. The tow dolly is attached to a truck by a coupler or hitch...
-
Material Handling Carts and Trucks - (1274 companies)Container. Containers or utility carts are round or rectangular and have wheels. They are used for general-purpose applications or bulk material transport. Image credit: Grainger. Drum. Drum carts or trucks are designed for lifting and moving drums. Image...
-
Vehicle Lifts - (61 companies)...and truck lifts that are allow personnel to open all of a vehicle 's doors while accessing the undercarriage. Four-post lifts also provide complete under-vehicle access without side obstructions. Often, these heavy-duty vehicle lifts are used...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit Hydraulic power unit. Truck limiter hydraulic power unit. Specification. Motor: 380v,50hz,750w,1400r/min. Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r). Tank: 2L,Size: : 123 x160. Valves: a. safety pressure value YF08-00, default 180bar. b. hydraulic lock LDP-08-0.4\. Data. Applications: This truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Advance Lifts, Inc.
Series 200 Semi Automatic Stretch Wrappers Series 200 Semi Automatic Stretch Wrappers. This series of semi-automatic stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. The Series 200 pallet stretch wrapper is a feature rich machine which goes a long way toward automating the stretch wrapping procedure and producing very consistent loads. Built-to-last, our pallet wrapper machines are suitable for a wide range of applications. Inquire about our semi-automatic stretch... (read more)Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
Chengdu Leno Machinery Co., Ltd.
Off-Road Motorcycle Sprockets High Strength Precision Power Transmission: Custom Motorcycle Sprockets for Performance Riding. Motorcycle sprockets serve as critical interfaces in the drivetrain, directly influencing torque delivery, acceleration response, and overall riding dynamics. Our custom-engineered sprockets are designed to maximize power transmission efficiency while providing the durability required for demanding off-road and street applications. Technical Features: Advanced Material Selection: Hardened 4140/4340 steel... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Advance Lifts, Inc.
Common Questions About Dock Lift Platforms charge. In addition, they can usually be offset along the side. The single caution is to check the side load capacity of the unit, which may be considerably less than the end load capacity. Can the hand rail locations be changed?. Yes, and at no additional charge. The rails can be put on the ends or in an "L " configuration. Can a truck or semi-trailer drive over the lift?. Yes, but only at slow speeds and only when the lift is fully lowered and resting on its mechanical stops. What happens... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Versatile Recessed Dock Lifts 3000 Series Recessed Dock Lifts. These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They are also used for dock to ground access. SPECIAL FEATURES. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Why Use A Dock Lift? Cost: The cost of a dock lift should be compared the sum of the following costs: The cost of one or more workmen 's compensation injury claims. The opportunity cost of lost dock workers time due to slow dock operations. The cost of capital in idle truck time caused by slow unloading times. The risk of damaged goods in manhandling operations. HVAC costs incurred due to open doors during excessively slow dock operations. Photos and Movies. Advance Lifts is a leading lift manufacturer providing... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Top of Ground Dock Lift and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today!. Special Features: All models are equipped with a hinged bridge equipped with a pull back chain. All models have an approach ramp. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines. All pressure... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Festo Corporation
Semi-rotary drive, DRVS The new DRVS pneumatic semi-rotary vane drive and matched contactless position sensor that transforms a relatively simple and low cost drive into a solution that lowers engineering and inventory overhead, is fast and easy to install, and delivers long service life due to its sealed housing. Standard swivel angles for the DRVS semi-rotary drive are 90, 180, and 270 degrees. Custom swivel angles are possible with a stop bracket accessory. At six bar pressure, the seven different sizes in the DRVS... (read more)Browse Pneumatic Rotary Actuators Datasheets for Festo Corporation -
QL-Custom Technology Limited
Truck wire harness As a reliable truck wire harness provider, QL-Custom Technology Ltd delivers trusted and efficient wiring material-recommends for all types of trucks. We combine expert craftsmanship with strong, high-quality materials to create harnesses that ensure safe power flow and smooth operation on the road. A truck wire harness is like the nervous system of a truck. It is a group of wires, connectors, and terminals that link all the electrical parts together. Instead of having many loose wires running... (read more) -
Eastern Instruments
Railcar and Truck Loadout System What is the Railcar and Truck Loadout System from Eastern Instruments?. Eastern Instruments' Railcar and Truck Loadout System is designed to integrate directly into an existing loadout process. A CentriFlow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via... (read more)Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments
-
Regulation of April 10, 2009, Scrt. 81 (Supplement), No. CEND/HDJZ-2009/388 Sector AWW, Executing Chapters III and VI of The Road Traffic Law 1994 (Vehicle Reg...
… to the drawing vehicle ort dolly; a vehicle which the issued registration document shows as being a semi-trailer shall in any event be deemed to be a semi -trailer; separate technical unit … … pedal cycle, moped or motorcycle ; solid tyre: a tyre … … a freight container as referred to in ISO 668:1995 that can be lifted off a vehicle … … centre, is 50 mm less than the width in the tyre's size marking; truck -mounted forklift: a …
-
Motor Vehicles (Construction and Use) Regulations (Northern Ireland) 1999.
… normal travelling height; all pneumatic tyres are suitably inflated for use when the vehicle is fully laden; and the semi -trailer is unladen. "stored … … constructed to straddle and lift its load for the … … a road; "three-wheeled motorcycle " means a motorcycle … … at or in the immediate neighbourhood of the site of such works; "works truck " means a …
-
States > Texas > State > Proposed Regulations > 2015 Documents > August 7‚ 2015 > 34 TAC 3 - Motor Vehicle Sales Tax
Specific examples of off-road vehicles are golf carts, fork lifts , go carts, race cars, and other types of vehicles, such as dirt bike motorcycles , that are not designed or intended by the manufacturer to meet registration and safety inspection requirements for … The term] includes trucks , automobiles, truck cab/chassis, motorcycles, and trailers[, trailers sold unassembled in a kit, semi trailers, house trailers, dollies, jeeps, stingers, auxiliary axles, converter gears, truck cab/chassis, and motorcycles.
-
Central Motor Vehicles Rules, 1989 (Extracts).
… speed not exceeding 30km/h; (cab) Construction equipment vehicle means rubber tyred, (including pneumatic tyred rubber added padded or steel drum wheel mounted, self-propelled, excavator, loader, backhoe, compactor roller, dumper, motor grader, mobile crane, dozer, fork lift truck , self-loading concrete mixer … (d)-(h) Not Applicable (i) Category L means a motorcycle with maximum design speed not exceeding 45km/h … … ra) "Category T" means a non-self propelled driven road vehicle, including a semi -trailer, having at …
-
The Traffic Act Implementation Regulations 1967 (KDV) - BGBI No. 399 of November 30, 1967 (Extracts).
… sidecar 917 Light motorcycle with sidecar L4e L4e Small motorcycle with sidecar Light motorcycle with sidecar 918 … … car 931 Bus M2, M2G, M3, M3G Bus 932 Commercial vehicle N1, N1G, N2, N2G, N3, N3G for N1, N1G: Group I, II or III Commercial vehicle 933 Semi trailer towing vehicle N1 … … Tracklaying tractor 936 Industrial truck -, agricultural or forestry, Industrial … … 07 Swap body (interchangeable superstructure) 08 Container carrier 09 Vehicles fitted with hook lift 10 Tipper 11 …
-
noun.artifact (finlayson-gwc2014.zip)
… headdress consisting of a decorative ribbon or bow worn in the hair) } { top_ lift , lift2,@ (the … … a path along a canal or river used by animals towing boats) } { tow_ truck , tow_car, [ wrecker, verb … … creation:trace,+ verb.contact:trace,+ ] drawing,@ (a drawing created by superimposing a semi transparent sheet of … … path or track roughly blazed through wild or hilly country) } { trail_bike, dirt_bike, scrambler1, motorcycle ,@ (a lightweight …
-
wn_g.pl (finlayson-gwc2014.zip)
… 'a gate or bar across a toll bridge or toll road which is lifted when the toll … … 'a government building that houses administrative offices of a town government'). g(104461570,'a path along a canal or river used by animals towing boats'). g(104461696,'a truck equipped to hoist and … … created by superimposing a semi transparent sheet of paper … … or track roughly blazed through wild or hilly country'). g(104466871,'a lightweight motorcycle equipped with rugged …
-
Highway Safety Code (Extracts).
… piston displacement of not more than 50cm and with an automatic transmission; " motorcycle " means a … … that can be driven on a highway, other than a vehicle that runs only on rails, a power-assisted bicycle or an electrically propelled wheelchair; a trailer, a semi -trailer or a detachable … … vehicle mounted on a truck chassis, manufactured to perform … … of persons, goods or equipment; "tow truck" means a motor vehicle equipped to lift and tow a …
-
Law 2001:559 - On Road Traffic Definitions.
… for a semi-trailer and which is fitted with a coupling device (turntable) for a semi -trailer. A heavy truck which is not equipped for carrying goods and which is fitted with a crane whose lifting factor is at least 400kNm. Heavy motorcycle .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… which is lifted when the toll is paid |gate_N bar_N toll_bridge_N toll_road_N be_V lift _V toll_N be_V … … by animals towing boats |path_N canal_N river_N use_V animal_N tow_V boat_N 04461696_N| a truck equipped to hoist … … |decoration_N consist_V open_J pattern_N interlace_V rib_N 04463273_N| a drawing created by superimposing a semi transparent sheet of … … or hilly country |path_N track_N roughly_R blaze_V wild_J hilly_J country_N 04466871_N| a lightweight motorcycle equipped with rugged …
Indicates content that may require registration and/or purchase.