Products/Services for Semipermeable Membrane Osmotic

  • Membrane Bioreactors-Image
    Membrane Bioreactors - (81 companies)
    ...solids are then filtered out through a semi-permeable membrane. The main limiting factor in MBR operation is the fouling factor, which is due to deposition of materials onto the filtration membrane. This deposition is mainly due to interactions between...
  • Reverse Osmosis Elements and Systems-Image
    Reverse Osmosis Elements and Systems - (320 companies)
    How to Select Reverse Osmosis Elements and Systems. Reverse osmosis (RO) elements and systems force water through semi-permeable membranes to separate water from a solution of dissolved solids. This product area includes RO elements that perform...
  •  
    Waterproofing Membranes - (138 companies)
    Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures. Waterproofing...
  • Membrane Switch and Keypad Services-Image
    Membrane Switch and Keypad Services - (218 companies)
    Suppliers of membrane switches and keypad assemblies using flexible membranes, domed or flat switch profiles, and tactile and non-tactile switches and panels. Suppliers of membrane switches and keypad services fabricate assemblies using flexible...
  •  
    Microporous Membranes - (63 companies)
    Microporous membranes enable separation and exclusion of very fine particle, dust, dirt or even bacteria and large organic molecules. Ultrafiltration and nanofiltration membranes are two common types of micropore films or filtration media...
  •  
    Chromatography Membranes - (18 companies)
    Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module. Chromatography...
  •  
    Compressed Air Dryers - (491 companies)
    Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air. Compressed air dryers are used to remove water and other contaminants from...
  •  
    Printed Circuit Substrate Materials (PCB / PWB) - (177 companies)
    ...and membrane switches, as well as rigid laminates for circuit boards Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB...
  •  
    Mesh - (339 companies)
    How to Select Mesh. What is Mesh?. Mesh consists of wires or fibers woven or knitted into a grid or screen pattern to create a semi-permeable barrier. Types of mesh include screen and netting. When referred to as its own product in comparison...
  •  
    Desalination Equipment - (74 companies)
    ...resistance and osmotic pressure. The recovery of a significant amount of potable water (permeate) is possible, but RO membranes are susceptible to fouling. Typically, ultra filtration and multi-media filters are used, and periodic membrane flushing...

Product News

Conduct Research

...proven valuable for providing controlled release of molecules with inherently low oral bioavailability due to solubility or permeability limitations. The typical osmotic delivery system for a poorly soluble molecule comprises a drug layer and a push layer, surrounded by a semi-permeable membrane...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire