-
Supplier: ProSoft Technology, Inc.
Description: module is to have an HMI panel and a SCADA package all communicating to the same Modbus slave port of a Modicon processor. This stand-alone DIN-rail mounted protocol gateway provides a single Modbus Master port and three Modbus Slave ports. All Modbus serial ports
- Number of Terminating Connections: 1 to 3
- Features: Other
- Product Form Factor: Stand-alone Unit
-
Supplier: Brainboxes Limited
Description: USB to Serial multi drop hub providing 1 RS422/485 serial port multiplexed 8 times for multibus applications. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising
- Data Rate: 921.6 kbps
- Number of Ports: 1 to 8
- Connector: DB9
- Form Factor: DIN Rail Mounted, Panel Mounted
-
Supplier: ProSoft Technology, Inc.
Description: The ProLinx family DF1 Serial Port Expander module (5102-DFS3-DFM) allows you to attach up to three separate DF1 master devices to a single DF1 slave. The module is designed to act as a multiplexer, allowing simultaneous connections from multiple DF1 masters to a single DF1
- Number of Terminating Connections: 1 to 3
- Features: Other
- Product Form Factor: Stand-alone Unit
-
-
Supplier: GE Grid Solutions
Description: provides an economical option for Serial to Ethernet protocol conversion for Intelligent Electronic Devices (IEDs) and other serial devices. MultiNet Serial-to-Ethernet Converter The MultiNet is a communications module that provides serial devices with ModBus TCP/IP
- Features: Multiplexer, Router, Ruggedized, Switch
- Form Factor: Rack Mount
- Area Network Type: Wide Area Network (WAN)
-
Supplier: SIE Computing Solutions, Inc.
Description: Presents Serial ATA Hard Drives as a BOOT Capable Drives PCI-X Bus and Four Independent SATA channels working in Legacy Master/Slave and Native DPA Mode Support for Command Queuing Unique physical form factor for low profile enclosures Interoperability with VSC7175 Port
- Number of Ports: 4
- Features: Other, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: SIE Computing Solutions, Inc.
Description: Presents Serial ATA Hard Drives as a BOOT Capable Drives PCI-X Bus and Four Independent SATA channels working in Legacy Master/Slave and Native DPA Mode Support for Command Queuing Unique physical form factor for low profile enclosures Interoperability with VSC7175 Port
- PCI Data Bus: 32-bit, 64-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI-X
-
Supplier: Omnitron Systems Technology, Inc.
Description: a BNC interface for unbalanced E1 transport applications. Additional hot-swappable 4-Port T1/E1 MUX modules can be installed to increase system capacity up to 16 T1/E1 ports maximum per 1U (1.75 inch) chassis. The T1/E1 MUX/M is available with fixed-fiber or Small Form Pluggable (SFP)
- Features: Multiplexer
-
Supplier: Microchip Technology, Inc.
Description: downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 1 multiplexer to support both Type-C insertion orientations. The USB7016 supports an additional 5 x Type A ports downstream - 3 x USB3.2 Gen1 and 2 x USB2.0. The hub also supports legacy
- Features: Serial Hub
-
Supplier: Microchip Technology, Inc.
Description: Type-C connectivity on one of the downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 2 multiplexer to support both Type-C insertion orientations. The USB7216C supports an additional 5 x Type A ports downstream - 3 x USB3.2 Gen2 and 2 x
- Features: Serial Hub
-
Supplier: Omnitron Systems Technology, Inc.
Description: of power, LOS and AIS. Configuration of T1/E1 line codes, line build out, loopbacks and circuit test is accomplished via local serial port, Telnet, SNMP or DIP-switches. The 1U high iConverter T1/E1 MUX/M chassis can be mounted in a 19-inch or 23-inch rack and features two load-sharing
- Features: Multiplexer
-
Supplier: Microchip Technology, Inc.
Description: Type-C connectivity on two of the downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 2 multiplexer to support both Type-C insertion orientations. The USB7252C supports an additional 2 Type A ports downstream - 1 x USB3.2 Gen2 and 1 x
- Features: Serial Hub
-
Supplier: Canoga Perkins Corporation
Description: using SNMP, Telnet or VT-100. Ethernet and RS-232 ports connect management to the outside world. In addition to VT-100, the RS-232 ports supports SLIP and PPP for serial SNMP and Telnet access.Redundant Optics protects critical T-1/E-1 user traffic from fiber failures. Redundant
- Number of Channels: 8
- Maximum Data Rate: 0.002048 Gbps
- Wavelength Range: 850 to 1,550 nm
- Operating Voltage: 120 volts
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical and magnetic
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 7-Port JTAG Multiplexer, Serial/Parallel Interface, FBGA, -40 to 85°C Product overview: SCANSTA112SM/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Voltage (VS): 3 to 3.6 volts
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Omnitron Systems Technology, Inc.
Description: iConverter CWDM/AD modules can be installed in an iConverter powered chassis with a management module and be managed using Omnitron’s NetOutlook® network management software, third-party SNMP software, Telnet or a serial console port.
- CWDM Wavelength Range: 1,270 to 1,450 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: service setting and remote loop-back setting via front panel DIP switch or serial console Far End Fault (FEF) on fiber link, selectable On-line Bit Error Rate monitor feature with four error-rate classes Dual color LEDs indicators Optional dedicated Order Wire phone port (FXS, RJ-11
- Data Rate: 0.038 Gbps
- Features: Extender / Repeater, Multiplexer
- Area Network Type: Local Area Network (LAN)
-
Supplier: Teledyne LeCroy
Description: Teledyne LeCroy’s IQS25, IQS42 and IQS70 Coherent Optical Receivers integrate seamlessly with Teledyne LeCroy’s LabMaster 10Zi-A series of real-time oscilloscopes to provide up to 65 GHz system bandwidth for optical modulation analysis of dual-polarized signals up to 120 GBaud. The Optical-LinQ
- Bandwidth: 65 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 41 to 113 F
-
Supplier: Richardson RFPD
Description: port. The part contains an on-chip control register, allowing control of channel selection, conversion start, and power-down via the serial port. Versatile, high speed logic ensures easy interfacing to serial ports on microcontrollers and digital signal
- Resolution: 12 bits
- Sample Rate: 117 kSamples/Sec
- Package Type: DIP
-
Supplier: Microchip Technology, Inc.
Description: upstream port and two of the downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.1 Gen 1 multiplexer to support both Type-C insertion orientations. The USB7002 also supports the legacy USB speeds (HS/FS/LS) through a dedicated USB 2.0 hub
-
Supplier: Broadcom Inc.
Description: features are configured via the Serial Configuration port. A second multiplexed input is available to allow measurements with a second isolated modulator without additional hardware.
- Operating Temperature: -40 to 85 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: service setting and remote loop-back setting via front panel DIP switch or serial console Far End Fault (FEF) on fiber link, selectable On-line Bit Error Rate monitor feature with four error-rate classes Dual color LEDs indicators Optional dedicated Order Wire phone port (FXS, RJ-11
- Data Rate: 0.038 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Cirrus Logic, Inc.
Description: correlated double sampling and programmable gain and offset adjust functions. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital data is available in a variety of output formats via the flexible data port. An
- Resolution: 10 to 16 bits
- Input Voltage Range (Vpp): 3 to 3.6 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: 192 kHz sample frequency range Low-jitter clock-recovery Pin and microcontroller read access to channel status and user data SPI (serial port interface) or I²C control port software mode and standalone hardware mode Differential cable receiver On-chip channel status data buffer
- Number of Digital Inputs: 8 #
- Number of Digital Outputs: 2 #
- Sampling Frequency: 32 to 192 kHz
- Supply Voltage: 3.3 volts
-
Supplier: Canoga Perkins Corporation
Description: have Serial Management Ports except passive CWDM Multiplexing Modules.
- Output Rating: 14.000000000000016 watts
- Cooling Fans: 0
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Mounting Style: Desktop, Rack Mounted, Wall / Ceiling Mounted
-
Supplier: Cirrus Logic, Inc.
Description: of output formats via the flexible data port. The WM8235 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Clamping to clamp CCD signals. An external
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: of output formats via the flexible data port. The WM8232 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD signals. An external
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Canoga Perkins Corporation
Description: have Serial Management Ports except passive CWDM Multiplexing Modules.
- Output Rating: 14.000000000000016 watts
- Cooling Fans: 0
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Mounting Style: Desktop, Rack Mounted, Wall / Ceiling Mounted
-
Supplier: ACCES I/O Products, Inc.
Description: Software, No Switches or Jumpers to Set 8-Bit Digital Input Software Counters Change-of-State Flag Readable via the Serial Port Model RDI-54 is an intelligent, 54-bit parallel digital-input-to-computer interface unit. It is packaged in a NEMA 4 enclosure for remote installation in
- Digital I/O Channels: 54 #
- RAM / On-board Memory: 0.008 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
-
Supplier: ProductionLine Testers, Inc.
Description: custom loadboards available for virtually any special requirements Instrumentation: • 2 or 4 VI-Sources: Kelvin, 4-Quadrant, ±20V, ±200mA • I2C Serial Interface to 3.4MHz: SCL & SDA • SPI Serial Interface to 20MHz: SCK, MISO, MOSI, CS, CS/ • 24-bit ADC, with 4-input multiplexer
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: Richardson RFPD
Description: duty cycle, allowing the converters to maintain excellent performance.The ADC output data are routed directly to the two external 12-bit LVDS output ports and formatted either as interleaved or channel multiplexed. Flexible power-down options allow significant power savings, when desired.
- Category: Development Board
Find Suppliers by Category Top
More Information Top
-
Educational material development model for teaching computer network and system management
Here, serial port multiplexers were used via USB port to enable out-of-band access between the main server and the network devices.
-
Smart Clothing Prototype for the Arctic Environment
Since the H8/3003 has only two firmware serial communication ports, and the GSM, GPS, UI and power supply are connected to the CPU by serial ports, a simple eight-channel serial port multiplexer was designed for one port.
-
A video conference network management system
One can use a serial port multiplexer to connect all four devices to one workstation.
-
SWIRCAM: a NIR imager-spectrometer to search for extragalactic supernovae
The VME communication board is a serial port multiplexer : once established a serial communication with VME system, it is possible to control other devices connected with VME system through the serial port (i.e. the motor box).
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.130.9516&rep=rep1&type=pdf
EmStar [9] provides an emulation environment for sensor networks using either a simulated radio channel or real mes- saging on a ceiling array of nodes connected via a serial port multiplexer .
-
CiteSeerX — Simulating the power consumption of large-scale sensor network applications
EmStar =-=[9]-=- provides an emulation environment for sensor networks using either a simulated radio channel or real messaging on a ceiling array of nodes connected via a serial port multiplexer .
-
Smart clothing for the arctic environment
Since the H8/3003 has only two firmware serial communication ports and the GSM, GPS, U1, and the power supply are connected to the CPU by serial ports, a simple eight channel serial port multiplexer was designed for one port.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80217/44893006-MIT.pdf?sequence=2
A four port serial multiplexer would thus require a minimum of two of these chips.
-
Combined ultrasound and optical tomography imaging
Breast Multiplexer control ( serial port .
-
A CAMAC and FASTBUS engineering test environment supported by a MicroVAX/MicroVMS system
… RQDX3 disk controller supporting', . two TO MB RD53 Winchester disks dual RX50 floppy disk drives TK&0 cartridge tape drive for system bsckup and software installation and distribution DEQNA Ethernet interface DHVU-M B- port serial line multiplexer IEQ11 which provides 2 …
Indicates content that may require registration and/or purchase.