-
Supplier: Kelly Pneumatics, Inc.
Description: The Precision Pressure Regulator, is a single-turn, high accuracy pressure regulator for air and gases. The regulator incorporates two internal proportional valves, offering significant improvements over other mechanical pressure regulators. The
- Pressure Rating: 160 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media: Air
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG101 and PRG501 Series pressure regulators have an advanced design, consisting of a precision measurement capsule and a high gain servo amplifier to achieve high performance. The regulator can be used in a "dead end" application and will exhaust whenever the
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Media Temperature: -4 to 158 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet pressures,
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Equilibar, LLC.
Description: reduced under dead-end conditions. Pressure Stability A high performance servo-operated control mechanism is utilized in the regulator. The pressure supplied to the pneumatic servo amplifier is reduced and held constant. Locking Capability The standard Type 10
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG200 Series is a high precision multi-stage regulator, which provides the highest level of regulation accuracy and repeatability available. A stainless steel measuring capsule is used as a sensing element to activate the high gain servo balanced control mechanism in which the
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 inch
-
Supplier: Equilibar, LLC.
Description: Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators Many
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: ControlAir LLC
Description: The Type 100 is a high precision, multi-stage pressure regulator. This pressure controller provides the highest level of regulation accuracy and repeatability available. The Type 100 is ideal for applications that call for the utmost in control and maximum stability under
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.125 to 0.375 inch
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Equilibar, LLC.
Description: applications where the maximum calibrated pressure ranges are between 300 and 500 psig (34 bar). The QBS Series can also be used in applications where the pressure ranges are below 300 psig (21 bar) if the wetted parts on the QBS are compatible with the media being controlled. The QBS
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 500 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.04
-
Supplier: Kelly Pneumatics, Inc.
Description: Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is
- Features: Pressure Relief Valves
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data aquisition. Can be
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Power: 15 to 24 volts
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. High precision pressure control with sensitivity 0.1%F.S., repeatability ±0.1%F.S. is available. Very
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Honeywell International, Inc.
Description: AUTOMATIC OPERATOR, SERVO PRESSURE REGULATOR AND PILOT ADJUSTMENT INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION OVERALL DIMENSION 4-1/8 INCH WIDTH X
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Features: Gas (general), Threaded
- Valve Type: Solenoid Valves
-
Supplier: ABTech, Inc.
Description: geometric tolerances, air bearings have no mechanical contacting parts to wear or create drag. This affords forgiveness from minor accidental touch downs that may result from low air pressure, excessive loading, or operator error. Our linear stages come standard with dual element
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: SAE International
Description: conditioner are analagous to those of the electrical power supply regulator circuit in an electrical control system or those of the hydraulic servo supply regulator in a hydraulic control system. Examples of (fluidic) power sources are given along with the referencing of
-
Supplier: Dover Flexo Electronics, Inc.
Description: includes a servo valve and pressure regulator installed in a separate enclosure. High Voltage output (V): Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches.
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Dover Flexo Electronics, Inc.
Description: to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2019.pdf
The servo pressure regulator controls outlet gas pressure to the main burner.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0047.pdf
The second automatic valve diaphragm, controlled by the servo pressure regulator , opens and adjusts gas flow as long as the system is powered and the pilot is burning.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0160.pdf
The second automatic valve diaphragm, controlled by the servo pressure regulator , opens and adjusts gas flow as long as the system is powered.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0109.pdf
The second automatic valve diaphragm, controlled by the servo pressure regulator , opens and adjusts gas flow as long as the system is powered.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0150.pdf
The second automatic valve diaphragm of each valve, controlled by its servo pressure regulator , opens and adjusts gas flow as long as the system is powered.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0108.pdf
phragm, controlled bythe servo pressure regulator , opens and adjusts gas flow as long as the system is powered and the pilot is burning.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80504/43274788-MIT.pdf?sequence=2
Finally there is a pressure transducer located just downstream of the servo pressure regulator to provide pressure feedback to the PC.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70C-6910.pdf
• Controls include manual valve, two automatic operators, servo pressure regulator and pilot adjustment.
-
Development of Disposable Self‐Regulating Blood Pumps and Automatically‐Controlled Portable Extracorporeal Membrane Oxygenation Systems for Neonatal Extracorpo...
To prevent such negative pres- sure, a servo pressure regulator used on the inlet side resulted in less hemolysis and better preservation of renal function (25).
-
In Vivo Evaluation of a MPC Polymer Coated Continuous Flow Left Ventricular Assist System
To prevent such negative pres- sure, a servo pressure regulator used on the inlet side resulted in less hemolysis and better preservation of renal function (25).
Indicates content that may require registration and/or purchase.