Products/Services for Sewage Comminutor
-
Sewage Pumps - (393 companies)Sewage pumps are used to pump effluents, semi-solids and small solids in liquids. Sewage pumps are used to pump effluents, semi-solids, and small solids in a variety of commercial, industrial, maritime, municipal, and wastewater treatment... -
Water and Wastewater System Integrators - (191 companies)...water systems are those that involve potable (drinking) water. Process water systems are those that involve water from process streams. Wastewater systems are those that involve wastewater, including sewage and sludge. Service Types. Water system...
-
Wastewater Treatment Equipment - (673 companies)...meaning that industrial wastes, chemicals, toxins, or other objectionable materials are present in sufficient quantities to cause a measurable degradation of water quality. Often, wastewater treatment equipment is used at sewage treatment plants... -
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. -
Wastewater Pumps - (467 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings... -
Incinerators - (70 companies)Incinerators are used for burning organic material, gases, fumes, hazardous waste, and municipal trash or sewage sludge at a high temperature, sometimes to produce energy. Incinerators are used to burn organic material, gases, fumes, hazardous waste...
-
Grinder Pumps - (132 companies)...pumps are suitable for pumping sewage, sludge, manure, and other liquids that contain large or tough solids. Operation. Centrifugal pumps are dynamic pumps which utilize centrifugal force via impellers to generate fluid momentum and velocity. Grinder...
-
Water and Sewer Utility Services - (335 companies)Water and sewer utility services supply drinking water, remove sewage and wastewater, and/or install connections from processing facilities to private or public water lines and sewers. They supply water to commercial, industrial, and residential...
-
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere.
-
Lift Stations - (78 companies)...to move liquids (usually water, wastewater, or sewage) from low to high elevation. They may be used to overcome inadequate head, to provide easy-to-install pumping solutions, or to provide economic alternatives to other pumping options. For example...
Product News
-
Vaughan Company
Custom Sewage Pumps Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more) -
Vaughan Company
Vaughan E-Series Dry Pit Pedestal Chopper Pumps Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet... (read more)Browse Wastewater Pumps Datasheets for Vaughan Company -
Vaughan Company
Vaughan E-Series Horizontal Dry Well Chopper Pump The Vaughan E-Series Horizontal End-Suction Chopper Pump provides trouble free operation in the most severe pumping environments. Retrofits are made easy with centerline connections, and choice of packing or mechanical seal. The combination of chopping and pumping eliminates the need for a comminutor. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount... (read more)Browse Wastewater Pumps Datasheets for Vaughan Company -
Gorman-Rupp Pumps
PA6C60-4045T FT4 Prime-Aire Trash Pump Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features... (read more)Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
Vaughan Company
Custom Submersible Pumps Vaughan Co., Inc. manufactures custom submersible pumps to match your specifications. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations. Retrofits to most guide rail systems. Ideal for deep sumps. Available... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Company
Submersible Chopper Pumps Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Company
Self-Priming Chopper Pumps Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique Features Include: World's largest self-priming chopper pumps. Capable of flows up to 6000 GPM. Up to 70% efficiency. Up to 22 feet priming lift. Replaceable volutes. Externally adjustable clearances. Oversized inlets. Tungsten Carbide cartridge mechanical seals (read more) -
DeZURIK, Inc.
APCO SmartCHECK Pump Control Valve from DeZURIK APCO SmartCHECK Pump Control Valves are ideal for applications including raw sewage, wastewater, raw water, clean water or any fluid pumped through a pipeline. Manufactured by DeZURIK, SmartCHECK is a single valve that combines the functionality of a full-featured electric motor operated pump control valve with the best features of APCO 's premium CVS-6000 swing check valve. The SmartCHECK Pump Control Valve controls pressure surges during normal pump startup and shutdown, and closes positively... (read more)Browse Check Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Valve Solutions Guide DeZURIK's expertise in materials engineering allows us to assist you in selecting the proper metals, elastomers and hardened trim materials for longest service life and maximum value. Valve designs include multiple features for superior performance such as control valve accuracy, high flow capacity, and premium packing systems. For more information visit DeZURIK.com. (read more)Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Rotork plc
Manage Flow of Liquids WIth Our Quality Products by controlling wastewater plants, improving effluent processing and ensuring clean safe output from sewage treatment plants. We are involved in every part of wastewater operations including production of green energy from aerobic and anaerobic processes to sludge handling. (read more)Browse Water Valves Datasheets for Rotork plc
-
Numerical modelling and computation of fluid pressure transients with air entrainment in pumping installations
In sewage pumping stations, for example, air entrainment into the system can occur owing to (i) the falling jets of sewage from the comminutors into the sump near the operating pump bellmouths, (ii) the attached vortex formation arising from the operation of …
-
Numerical studies on effect of check valve performance on pressure surges during pump trip in pumping systems with air entrainment
Air entrainment in fluid systems frequently occurs in reality owing to fallingjets of sewage from the comminutors into the sump near the operatingpump bell-mouths, attached vortex formation arising from the operation of the pumps at low cut-out levels, air-entraining …
-
Numerical computation of fluid pressure transients in pumping installations with air entrainment
However, in some pumping installations, such as sewagepumping stations, air entrainment into the system can occur as a result of: falling jets of sewage from the comminutors into the sump near the operating pump bellmouths; attached vortex formation arising from the operation …
-
States > West Virginia > State > Regulations > Title 64 - Department of Health > [64 WVCSR 47] 047 - Sewage Treatment and Collection System Design Standards
Comminutors or other sewage grinders are not acceptable substitutes for this requirement.
-
States > West Virginia > State > Proposed Regulations > 2002 Documents > June 21, 2002 > [2002 WV Proposed 20024800237697] 64-47 - Sewage Treatment and Collect...
Comminutors or other sewage grinders are not acceptable substitutes for this requirement.
-
Hanford Atomic Products Operation monthly report for February 1956
Reconnected comminutor motor at sewage treatment plant to reverse rotation.
Indicates content that may require registration and/or purchase.