Self-Priming Chopper Pumps

Featured Product from Vaughan Company

More Info Email Supplier Request a Quote

Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift.

Unique Features Include:

  • World's largest self-priming chopper pumps
  • Capable of flows up to 6000 GPM
  • Up to 70% efficiency
  • Up to 22 feet priming lift
  • Replaceable volutes
  • Externally adjustable clearances
  • Oversized inlets
  • Tungsten Carbide cartridge mechanical seals