Custom Products

Vaughan Company offers custom manufacturing for these products:

Centrifugal Pumps

Celebrating our 65th anniversary this year, Vaughan Company remains committed to giving customers around the world outstanding service and the most dependable pumping solutions. (read more)

All of Vaughan Company products are manufactured in the United States, and all components of Vaughan Company products that are mined, produced, or manufactured in the United States consistently equate to (much) more than 55 percent of the total cost of all components of the manufactured product. (read more)

The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. (read more)

With the increase in energy cost, water reclamation facilities are looking to household organics and FOG (Fats, Oils, & Grease) to better increase the wastewater treatment plant efficiency. Vaughan Chopper Pumps and Rotamix Systems are used in fog & organics processing. (read more)

Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non-clogging performance. (read more)

The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. (read more)

Vaughan Co., Inc. manufactures custom centrifugal pumps to match your specifications. (read more)

Explosion Proof Pumps

Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more)

Liquid Handling Pumps

Vaughan Co., Inc. manufactures custom liquid handling pumps to match your specifications. (read more)

Sewage Pumps

Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more)

World's largest self-priming chopper pumps, Capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. (read more)

Submersible Pumps

The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily pumped out. (read more)

Vaughan Co. Inc.'s SE Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. (read more)

The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. (read more)

All 3" through 6" Vaughan Submersible pumps are available with a Recirculating Nozzle option for pre-mixing and recirculation of pits prior to pumpout. Floating or settled solids consisting of hair, rags, plastics, wood, grease and other solids are easily mixed and pumped. Applications include clarifier scum pits, sludge pits, wood and bark pits, and any other pits where solids collect. (read more)

Vaughan Co., Inc. manufactures custom submersible Chopper Pumps to match your specifications. (read more)

Trash Pumps

Vaughan Co., Inc. manufactures custom trash pumps to match your specifications. (read more)

Wastewater Pumps

The Vaughan Scumbuster virtually eliminates the effects of a scum blanket and prevents it from reforming by homogenizing and conditioning through a recirculation nozzle. (read more)

Vaughan Co., Inc. manufactures custom wastewater pumps to match your specifications. (read more)

Vaughan's Self-Priming Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. (read more)

Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for an expensive comminutor. Applications include sludge mixing and transfer. (read more)

The Vaughan Horizontal End-Suction Chopper Pump provides trouble free operation in the most severe pumping environments. Retrofits are made easy with centerline connections, and choice of packing or mechanical seal. The combination of chopping and pumping eliminates the need for a comminutor. (read more)

The Vaughan Vertical Wet Well Chopper Pump solves severe pumping problems for industries such as chemical, wood products, mining, steel, food processing and municipal. The combination of the Chopper Impeller Design with the patented Seal-and-Bearing System has led to warranty costs among the lowest in the industry, with applications among the toughest. (read more)

Vaughan Company is also listed in these categories:
  • Slurry Pumps