-
Supplier: Holykell Technology Company Limited
Description: Wireless magnetic flow meter is a water level flow meter that uses a high-performance lithium battery power supply system and wireless transmission technology. It can be mainly used for direct drinking water supply systems, beverage processing plants, sewage
- Operating Temperature: -13 to 122 F
- Features: Liquid, Velocity Meter
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow meter features a
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Features: Liquid
-
Supplier: Malema Sensors
Description: FLOMAT series flow meter is suitable for use in large diameter pipes or open channels as an economical solution for liquid metering. Applications include flow measurement of conductive liquids in water treatment, sewage treatment, acid and alkaline solutions in chemical
- Pipe Diameter: 1.5 to 80 inch
- Velocity Flow Rate: 0.656167979002625 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.656167979002625 to 32.8083989501312 ft/sec
- Meter Technology: Electromagnetic Meter
-
-
Supplier: Holykell Technology Company Limited
Description: Turbine flowmeter is fully comprehensive (all intelligence) which is developed in using the advanced technology from domestic and foreign countries and consisted of 4800-type flow sensor and 4800-type smart converter supporting. It is widely used in water (tap water, industrial water, and
- Features: Liquid
-
Supplier: Badger Meter
Description: The Dynasonics® TFX-5000 Ultrasonic clamp-on flow meter is quickly and easily installed without cutting or tapping the pipe. This highly capable meter provides advanced features without breaking your budget. Simple Clamp-on Design. Streamlined Installation. The Dynasonics
- Pipe Diameter: 0.5 to 48 inch
- Liquid Volumetric Flow Rate: 0.7 to 33,000 GPM
- Mass Flow Rate: 0.0015435 to 72.765 lbs/min
- Operating Temperature: -40 to 350 F
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Badger Meter
Description: The Dynasonics® TFX-500w transit time ultrasonic flow meter measures the volumetric flow of clean water in pipes 10 in. or smaller. Its clamp-on design allows the meter to be installed without cutting or tapping the pipe. Simple Installation. Cost-Effective Solution.
- Pipe Diameter: 0.5 to 10 inch
- Liquid Volumetric Flow Rate: 0.1 to 9,800 GPM
- Mass Flow Rate: 0.0002205 to 21.609 lbs/min
- Operating Temperature: -40 to 250 F
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity.
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Automation24, Inc.
Description: The Proline Promag D 10 from Endress+Hauser is a magnetic-inductive flow meter for use in limited space, particularly in the water and sewage industry. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The signal conditioner
- Media Temperature Range: 32 to 140 F
- Operating Temperature: -22 to 140 F
- Media Temperature: 32 to 140 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Automation24, Inc.
Description: The Proline Promag W 10 from Endress+Hauser is a magnetic-inductive flow meter for basic applications, particularly in the water and sewage industry. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity and requires no upstream or
- Media Temperature Range: -4 to 194 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -4 to 194 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Micro Sensor Co., Ltd.
Description: conductivity · The special structure can be installed and disassembled under the condition of low pressure and non-stop water, which is convenient for maintenance and repair · Low frequency rectangular wave excitation improves the stability of flow measurement Used For: In chemical industry,
- Features: Liquid
-
Supplier: Automation24, Inc.
Description: The Proline Promag 5WBB40-AADAMBJA0DUA12GAA1 from Endress+Hauser is a magnetic-inductive flow meter for use in a wide variety of applications, particularly in the water and sewage industry. The Promag W 10 with modern transmitter design with Bluetooth interface is the successor
- Pipe Diameter: 1.5 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 7 to 190 GPM
- Operating Pressure: 16 psi
-
Supplier: Automation24, Inc.
Description: The Proline Promag 5WBB80-AADAMBJA0DUA12GAA1 from Endress+Hauser is a magnetic-inductive flow meter for use in a wide variety of applications, particularly in the water and sewage industry. The Promag W 10 with modern transmitter design with Bluetooth interface is the successor
- Pipe Diameter: 3 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 24 to 800 GPM
- Operating Pressure: 16 psi
-
Supplier: Siemens Process Instrumentation
Description: of + 0.2 % of flow rate The transmitter can be combined with the energy calculator SITRANS FUE950 Application examples: Water abstraction, Water distribution network, Waste water and as custody transfer water meter or cooling meter. Short lead time Rugged NBR hard rubber liner
- Pipe Diameter: 1 to 78 inch
- Media Temperature Range: 14 to 158 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 158 F
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-40A and FSW-50 Series flow switches feature 15 A SPDT switches and an adjustable internal screw adjustment which provides continuous switch point while in operation in-line. Multiple drag disks are supplied with each unit to provide incremental switch point adjustment. Their
- Pipe Diameter: 1 to 10 inch
- Media Temperature Range: 199.4 F
- Operating Pressure: 300 psi
- Velocity Flow Rate: 2 to 15 ft/sec
-
Supplier: Airmar Technology Corporation
Description: 1 MHz - 29 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate,
- Operating Temperature: -4 to 140 F
- Features: Liquid, Sanitary, Velocity Meter
- Additional Variables Measured: Measures Level
- Meter Technology: Ultrasonic Meter
-
Supplier: Airmar Technology Corporation
Description: 1 MHz - 17 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate,
- Operating Temperature: -4 to 140 F
- Features: Liquid, Sanitary, Velocity Meter
- Additional Variables Measured: Measures Level
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: • Extremely simple installation and set-up • Economical non-intrusive flow measurement • Suitable for a wide range of pipe sizes and materials • Velocity, volumetric, and totalized flow outputs The Panemetrics AquaTrans AT600 liquid flow ultrasonic transmitter is designed to be
- Operating Temperature: -4 to 131 F
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: • Extremely simple installation and set-up • Economical non-intrusive flow measurement • Suitable for a wide range of pipe sizes and materials • Velocity, volumetric, and totalized flow outputs The Panemetrics AquaTrans AT600 liquid flow ultrasonic transmitter is designed to be
- Operating Temperature: -4 to 131 F
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: • Extremely simple installation and set-up • Economical non-intrusive flow measurement • Suitable for a wide range of pipe sizes and materials • Velocity, volumetric, and totalized flow outputs The Panemetrics AquaTrans AT600 liquid flow ultrasonic transmitter is designed to be
- Operating Temperature: -4 to 131 F
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: Spire Metering Technology
Description: pipe, they do not generate any disturbance or cause any pressure drop. There is no moving parts to wear out! Model EF40 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. The transducer is a flow-cell (or spool-piece), with built in ultrasonic sensors. The
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- End Fittings: Clamp
- Mounting: Non-Invasive
- Interface Options: Serial / Digital
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: KROHNE Messtechnik
Description: temperature and pressure compensated standard volume calculation. The biogas meter also allows accurate online measurement of methane content in biogas and sewage gas (just ±2% error of measured value). The biogas meter provides a wide measuring range (turndown ratio: 100:1).
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: ABB Measurement & Analytics
Description: technique and scope of application. ProcessMaster FEW630 is the ultimate solution for flow measurement in applications such as water, wastewater, sewage, sludge, thickened sludge, influent, and effluent. Overview ProcessMaster FEW630 – The first choice for all water industry
- Pipe Diameter: 1 to 120 inch
- Media Temperature Range: 23 to 176 F
- Liquid Volumetric Flow Rate: 1.056 to 2,236,656.709812 GPM
- Operating Temperature: 140 F
-
Supplier: SEEPEX Inc.
Description: m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries (conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column
- Maximum Discharge Flow: 2,200 GPM
- Maximum Discharge Pressure: 1,400 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: Johnson Pump, An SPX Brand
Description: pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this
- Maximum Discharge Flow: 7.92 to 8.448 GPM
- Discharge Size: 1.4960638 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Analytical Systems Int’l. Keco
Description: proven microprocessor based technology which provides continuous on line analysis based on the electrochemical principal of operation. The gas being analyzed for H2S is regulated to 10 PSI, then a flow meter regulates the flow to aprox. 1 SCFH. Next, the sample is introduced to
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: KOBOLD Instruments, Inc.
Description: volume measurement in vessels or for flow measurement in open channels. Level measurement technology based on the non-contacting ultrasonic principle is especially suited for applications where, for any reason, no physical contact can be established to the surface of the media to be measured.
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
Find Suppliers by Category Top
Conduct Research Top
-
Integrated Sewage Treatment Equipment Monitoring
Environmental protection has always been an industry that we continue to cultivate deeply. Integrated sewage treatment equipment, environmental engineering, rural sewage treatment projects, membrane technology, etc. all belong to the category of the environmental protection industry. And our flow
More Information Top
-
Water Treatment - Water Treatment Manufacturers, Suppliers
[ Related Keywords : sewage flow meter , water treatment, lectromagnetic Flow Meter ] .
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle C - Water Pollution > Chapter II - Environmental Protection Agency > [...
System design considerations shall include the controlling sewage flow meter (sensitivity and location), telemetering equipment and chlorinator controls.
-
Effortless Process Monitoring...Inside a Brewing Plant (.pdf)
The LogMessage200's universal analog and digital inputs easily records all analog 4-20 mA signals from stream, CO2 and sewage flow meters , as well as captured digital inputs from the energy meter with pulse output.
-
Operation and Maintenance Manual for the Central Facilities Area Sewage Treatment Plant
Sewage Flow Meter .
-
Himfr.com Analyzes Environmental Monitoring Instrument Market
Enterprise demand will also increase with the state enforcing 18,000 polluted enterprises to gradually install automatic on-line continuous monitoring system, including effluent monitoring systems ( http://www.cheaponsale.com/buy-Effluent_monitoring/ ) such as sewage flow meters , auto-samplers, for PH, mineral oil …
-
Flushing shock effect of dissolved and feststoffgebundener antibiotics and resulting risk to environment by mixing water reliefs
Thereby, the antibiotic cargoes available in waste water over automated samplers (waste water quality) and mobile flow meters ( waste water quantity) were determined.
-
Manual Operational environmental management
By direct introduction, the waste water flow through meters with selbstschreibendem display and uhrzeitsynchronem is the counter or magnetically-inductive flow measuring device (MID) or equivalent method to determine.
-
Flow Measuring Instruments Manufacturers, Flow Measuring Instruments Product Catalogs Directory
Sewage Electromagnetic Flow Meter for Water Treatment .
-
Preliminary Study of Ground Water Infiltration in Shenzhen Drainage System
For the installation of sewage pipe flow meter is difficult and the flow meter is easy to be damaged, level meters are used instead of flow meters later.
-
Manual Operational body of water protection
By direct introduction, the waste water flow through meters with selbstschreibendem display and uhrzeitsynchronem is the counter or magnetically-inductive flow measuring device (MID) or equivalent method to determine.
Indicates content that may require registration and/or purchase.