-
Supplier: Panametrics
Description: Applications This multichannel analyzer measures moisture in gases and non-aqueous liquids and oxygen (optional) in gases. Designed for permanent installations, it is used in conjunction with Panametrics Moisture Image Series and M Series moisture probes for industries
- Dew Point Range: -148 to 50 F
- Dew Point Accuracy: 5.4 F
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Datalogger
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: Process Sensing Technologies USA
Description: performance analyzer, designed specifically for the measurement of moisture in natural gas. This non-contact technology requires minimal maintenance, even in demanding applications such as changing methane concentrations or sour gas. The analyzer is fully hazardous
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Siemens Analytical Products
Description: and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Current
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Process Sensing Technologies USA
Description: The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS)
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: Siemens Analytical Products
Description: and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the
-
Supplier: Process Sensing Technologies USA
Description: Hydrocarbon dew point (HCDP) and moisture are key quality parameters to ensure the quality of pipeline transmission gas. With the combined Condumax II and OptiPEAK TDL600 analyzer system pipeline operators have the assurance of the most widely accepted automatic hydrocarbon dew
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Panametrics
Description: moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation aluminum oxide
- Dew Point Range: -166 to 50 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
Supplier: Process Sensing Technologies USA
Description: moisture condensing in the sensor as the analyzer uses a close coupled extractive sample method with the sensor in an oven maintained at 700°C. When utilising the Pitot effect, the sample is vented back inside the flue and no instrument air is required for sampling. Blowback and air
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Shaw Moisture Meters
Description: The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital electronics,
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Qualitrol Company, LLC
Description: face with many standard and custom displays for clear visual indication of the SF6 gas density Temperature compensated indication provides most accurate monitoring of gas levels within the tank Measurement accuracy of ±2% of full scale Visual indication of SF6 levels may
-
Supplier: ASTM International
Description: 1.1 This test method covers online determination of vapor phase moisture concentration in natural gas using a tunable diode laser absorption spectroscopy (TDLAS) analyzer also known as a “TDL analyzer.” The particular wavelength for moisture measurement varies by
-
Supplier: Qualitrol Company, LLC
Description: Small SF6 gas density monitor that automatically compensates for gas pressure changes due to ambient temperature. Offers alarm and limit control with up to three factory set switches. Snap-action, SPST or SPDT switches are UL and CSA approved. Each density monitor is
-
Supplier: Shaw Moisture Meters
Description: Accurate, reliable moisture measurement for process gases and compressed air The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process gases and compressed air. Built for demanding industrial
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Thomas An Ingersoll Rand Business
Description: permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture
- Discharge / Operating Pressure: 45 to 50 psi
- Flow Capacity: 2.4 SCFM
- Horse Power: 0.489180440489529 to 0.515984848187586 HP
- Power Source: AC Single Phase
-
Supplier: ASTM International
Description: Mass Spectrography 98 to 104 Moisture by the Coulometric Electrolytic Moisture Analyzer 105 to 112 Total Gas in Reactor-Grade Plutonium Dioxide Pellets 113 to 120 Plutonium-238 Isotopic Abundance by Alpha Spectrometry 121 to 128 Rare Earths By Copper Spark-Spectroscopy
-
Supplier: ASTM International
Description: Fluorine by Pyrohydrolysis 54 to 61 Sulfur by Distillation-Spectrophotometry 62 to 70 Moisture by the Coulometric, Electrolytic Moisture Analyzer 71 to 78 Isotopic Composition by Mass Spectrometry 3 Rare Earths by Copper Spark Spectroscopy 87 to 94 Trace Impurities by Carrier
Find Suppliers by Category Top
Featured Products Top
-
- Aurora TransPort offers TDLAS performance in a rugged portable analyzer, whether on battery or online power. - Aurora RM rack-mount analyzer uses TDLAS to accurately measure moisture in a variety of background gases. Try our interactive 3D Product Tour here https://lnkd.in/ej8dzs6g (read more)
Browse Moisture Meters Datasheets for Panametrics -
°F), ppmv, ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A rechargeable battery pack and battery charger make this the ideal go-anywhere moisture analyzer. Features • Hand-held portable design (read more)
Browse Moisture Meters Datasheets for Panametrics -
in various applications. In electrical circuits like circuit breakers in SF6 Gas, or moisture level control in hydrogen gas to cool generators. The applications in the semiconductor and the medical industry are mainly moisture content control in process gases and in (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
. The PMA-5674 Process Moisture Analyzer provides accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre (read more)
Browse Moisture Meters Datasheets for BARTEC -
The new moisture analyzer packaged solution simplifies the selection and installation of your moisture analyzer. Only a few simple steps; install the moisture transmitter, and connect your loop power and sample gas or liquid to the inlet fitting and you are ready to measure. Other (read more)
Browse Moisture Meters Datasheets for Panametrics -
finished product. In addition to the solvents, the atmosphere may also contain moisture, halogenated hydrocarbons, silicones and other unknown substances. Danger is present when hazardous buildup of flammable vapors in the atmosphere gets rich enough to ignite or explode (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Pressure sensors are used in many applications. But sometimes the standard version does not offer an ideal solution. The following example shows how E+H Sensors&Components can help to tailor sensors exactly to the customers application. The J22 TDLAS is a gas analyzer that (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
ONE Series Electronic Switch and decided to replace the mechanical switches with electronic ones. The ONE Series electronic switch specifically models (All-in-ONE) were selected for the following reasons: The ONE Series had 6 times better accuracy than a mechanical (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
Series Electronic Switch and decided to replace the mechanical switches with electronic ones. The ONE Series electronic switch specifically models (All-in-ONE) were selected for the following reasons: The ONE Series had 6 times better accuracy than a mechanical (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
Moisture and gas impurities can compromise performance and safety in power generation environments. Panametrics analyzers—including the dew.IQ, PM880, and XMTCpro—deliver fast, stable, and accurate measurements for a (read more)
Browse Moisture Meters Datasheets for Panametrics
More Information Top
-
SF6 Decomposition in Gas-Insulated Equipment
Analyzer for Decomposition Prod- ucts and Moisture in SF6 Gas ," Can. Electr. Assoc.
-
ISOTOPES DEVELOPMENT PROGRAMS RESEARCH AND DEVELOPMENT: 1971. Progress Reports on Sponsored Work.
… direct gas-chromatographic method and can detect 1 part of SF6 m 10'^ parts of … … m the plume or moisture absorbed on such particles … … a real-time portable gas chromato graph for airborne … … small-city SO2-distribution analyzer developed for New Haven …
-
Impact mechanism and regularity of trace H2O on SF6 decomposition characteristic under PD
Besides, the internal wall of gas chamber should be applied different contents of water to simulate different contents of trace moisture , and stand gas chamber for more than 24h so … … point, then inject 0.2MPa fresh SF6 to the gas chamber … 3) Use HY-YF oxygen analyzer to measure oxygen contents so as to make air contents of …
-
An Investigation of SF6 Gas for Testing Instrumental Integrity of the Emerging SULEV/PZEV Measurement Technology
Conditions such as actual exhaust gas temperature, moisture , and exhaust gas constituents are experienced while performing the recovery of the SF6 . … 2 Exhaust flow measurement system 3 CVS system 4 Analysis system 5 Gas analyzer SF6 is advantageous …
-
Characteristics of the Concentration Ratio of SO_2F_2 to SOF_2 as the Decomposition Products of SF_6 Under Corona Discharge
The voltage and moisture content in the gas chamber were fixed at 22 kV and 500 µL/L, respectively. The gas chamber was first filled with SF6 gas before oxygen was slowly injected. The oxygen content was detected by an HY-YF oxygen analyzer with an accuracy of ±0.2% …
-
Investigation of partial discharges in SF6 using a computer-based data acquisition system
The gas sample is tested in a standard point-plane elec- trode geometry and PD (corona) behavior … This PD analyzer allows determination and analysis of a variety of PD properties which will be subject … One of the common impurities is moisture and this paper describes the results of experiments aimed at determining the effects of water vapor on the PD behavior of SF6 in the point-plane test cell.
-
Development of a Differential Microwave System to Measure Traces of Water in SF6
For example, the solid-state based sensors (e.g. capacitive technique) are sensitive to reactive gases or require frequent calibration, while the infra- red gas analyzers and gas chromatographs offer good performance but are very expensive, bulky and difficult to use on … … brought us to develop a resonator- based microwave differential technique for the detection of humidity in SF6 . … of the set-up has provided us with an apparatus able to measure moisture level below 10 …
-
GE-Sensing Offers The Intrinsically Safe HygroPro Moisture Transmitter
This device provides our customers with the capabilities that they have commonly found in our high-end moisture analyzers in a compact, simple, easy-to-use transmitter package that can be applied in both gas and liquid applications. … natural gas, petrochemical applications, power generation, such as transformer oil or sulfur hexafluoride ( SF6 ) and other industrial …
-
Shermco Expands Maintenance Testing Capabilities With SF6 Gas Analysis
Shermco Expands Maintenance Testing Capabilities With SF6 Gas Analysis Dallas - Shermco Industries has recently acquired the DILO 3-036-R050 Breaker Analyzer to complement the company's … The new equipment will help Shermco test for moisture , decomposition and purity of SF6.
-
Bibliography of Gas Insulated Substations
820 D. L. Wieseler, "Optimize Moisture Tests for Gas Circuit Breakers", ment Publication 367A, 1973, 15 p. 1974, 17 p. 790 J. L. Schmidt and W. E. Harper, " SF6 Gas Conditioner/ Analyzer Keeps Mini- .
Indicates content that may require registration and/or purchase.