Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: PUMP, WORV, ECB, WITH CERAMIC COATED GEAR SHAFT BEARING AREAS, KALREZ O-RING / MECHANICAL SEALO, SPECIAL # 15 FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,625 psi
- Media Temperature: 752 F
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Gear Motions, Inc.
Description: Duty Gear Pump High Pressure Gear Pumps Industrial Gear Pumps Military Applications Gas and Oil Field Pump Equipment Clean Room Vacuum Pumps Water Pumps for Fire Trucks Automatic Transmission Pump Gears Oil Pump
- Features: Other
-
-
Supplier: Radwell International
Description: GEAR PUMP, FRAME SIZE H, FIXED DISPLACEMENT,6.16GAL PER 1000RPM, KEY DRIVEN SHAFT, 1.56IN SHAFT LENGTH, CCW ROTATION, SIDE PORTS, INLET: 1-1/16IN-12 UNF-2B, OUTLET: 7/8IN-14UNF-2B, SEA STRAIGHT THREAD, BUNA-N SEALS. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands,
- Bore Diameter: 1.8897648 to 4.9212625 inch
- Coupling Diameter: 10.374808752 to 20.37402675 inch
- Coupling Length: 2.30315085 to 4.3700811 inch
- Angular Misalignment: 0.25 to 1.5 degrees
-
Supplier: Cole-Parmer
Description: • Smooth pulseless flow provides precise, leak-free delivery of fluids • Suction shoe design provides higher delivery pressures and temperatures, plus increased efficiency. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless fluid delivery. The magnetic
- Maximum Discharge Flow: 0.00766098945 GPM
- Maximum Discharge Pressure: 115 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Smooth pulseless flow provides precise, leak-free delivery of fluids • Suction shoe design provides higher delivery pressures and temperatures, plus increased efficiency. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless fluid delivery. The magnetic
- Maximum Discharge Flow: 0.00110952261 GPM
- Maximum Discharge Pressure: 40 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Smooth pulseless flow provides precise, leak-free delivery of fluids • Suction shoe design provides higher delivery pressures and temperatures, plus increased efficiency. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless fluid delivery. The magnetic
- Maximum Discharge Flow: 0.015454064925 GPM
- Maximum Discharge Pressure: 55 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Smooth pulseless flow provides precise, leak-free delivery of fluids • Suction shoe design provides higher delivery pressures and temperatures, plus increased efficiency. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless fluid delivery. The magnetic
- Maximum Discharge Flow: 0.0012151914299999998 GPM
- Maximum Discharge Pressure: 75 psi
- Features: Gear Pumps
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor. These
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands,
- Bore Diameter: 1.1023628 to 2.5590565 inch
- Coupling Diameter: 7.87402 to 14.0944958 inch
- Angular Misalignment: 0.25 to 1.5 degrees
- Axial Misalignment: 0.1968505 inch
-
Supplier: Voith Turbo Inc.
Description: Self-supporting tunnel design. The rotating parts are supported in a sealed, oil-tight housing. The main motor and the driven machine are linked to the turbo coupling via shaft couplings. The oil tank is integrated into the housing and the oil pump is driven by the input
- Mounting: Base
- Speed Control: Electric
- Output Shaft Position: Horizontal
- Shaft Orientation: In-line
-
Supplier: KTR Corporation
Description: connection with pump spline shaft Available for SAE and DIN pump spline shafts Available with 3-hole and SAE mounting
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: John Crane, Inc.
Description: transmitting high torque combined with shaft misalignment. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: 13 inch
- Rated Torque: 2,787,610.61946903 In-lbs
- Rated Speed: 6,100 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Radicon
Description: The Series A Mid Range worm gear comes in 4 sizes and offers Output Torque up to 117,000 Nm (1,035,537 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Under-driven, over-driven and vertical types provide a choice of shaft arrangements in
- Gear Ratio: 4,200 (X : 1)
- Output Torque: 117,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Reducer Style: Integral Base, Shaft Mount
-
Supplier: Sensor Developments, Inc.
Description: torque levels while being exposed to high radial loads created by belt drive systems. Use it to replace a standard pulley system for equipment like engines, generators, fluid pumps, or other motor driven equipment and continuously monitor real time torque while in operation. This
- Maximum Torque: 1,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Rogers Machinery Company, Inc.
Description: multiple pump design, eliminating the need to purchase an additional compressor. System Features ASTM 1144 steel rotors with exclusive PTFE coating on rotors and shafts for maximum effi ciency and corrosion protection. Gears and bearings are lubricated by a unique motor
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 60 to 2,155 SCFM
- Horse Power: 25 to 500 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 72 to 2,400 SCFM
- Horse Power: 20 to 500 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC),
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: diagnostic and engine status Cooling System Thermostats and housing Jacket water pump — gear-driven Front water pump inlet Exhaust System Exhaust manifold — dry Front turbo exhaust Flywheels and Flywheel Housings See Mandatory Options Fuel System Electronic unit injector
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine status Cooling System Thermostats and housing Jacket water pump — gear-driven Front water pump inlet Exhaust System Exhaust manifold — dry Front turbo exhaust Flywheels and Flywheel Housings See Mandatory Options Fuel System Electronic unit injector Fuel filter —
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets - 12V and 24V (dry) Battery Cable
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Lift Products, Inc.
Description: cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted
- Type: Stacker / Walkie
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts List
- Displacement: 1.7578389458383172 liters
- Number of Cylinders: 4
- Length: 34.1 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: Domestic hot water connection Throttle and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Transmission with 2.05:1 reduction Glow plug cold starting aid Engine matched four point adjustable mounts - fail safe neoprene
- Displacement: 0.7177528277031631 liters
- Number of Cylinders: 3
- Length: 26.4 inch
- Width: 18.8 inch
Find Suppliers by Category Top
Featured Products Top
-
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial heating plants. Applications Magnetic driven NMR-pumps are (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
GML/GMB mag-drive gear pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
GML/GMB Mag-Drive Gear Pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Gear Type: Gear Ring, Gear shaft, helical tooth gear,planet gear, straight tooth, bevel gear, skew gear, internal/external tooth, Industry: New energy vehicle, Truck, excavator, crane, Automobile, Tractor, oil pump, valve (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Applying Inverters to Centrifugal Compressors in HVAC Chillers (.pdf)
When applying an inverter to centrifugal compressors on HVAC chillers, there are a number of factors to consider. For some compressors, lubricating oil circulation may be driven by the rotation of the compressor shaft itself, via a gear-driven pump arrangement. If you slow the motor speed
More Information Top
-
The Steam Engines at Glyn Pits Colliery, Pontypool: an Archaeological Investigation
Rotative Beam Engine: (left) The pumping shaft driven gear and flywheel with the broken flat rod section in the right foreground.
-
Federal Register > Thursday, October 19, 2006 > [71 FR 61634] Airworthiness Directives; Turbomeca Arriel 2B Series Turboshaft Engines
This AD requires visually inspecting the splines of the high-pressure (HP) pump drive gear shaft and coupling shaft assembly for wear.
-
Federal Register > Friday, May 11, 2007 > [72 FR 26711] Airworthiness Directives; Turbomeca Arriel 2B Series Turboshaft Engines
Visually inspecting splines of the coupling shaft assembly and the HP pump drive gear shaft for wear, within 30 hours-in-service from the effective date of this AD for engines that were previously inspected using Update 2 of MSB 292 73…
Indicates content that may require registration and/or purchase.