Products/Services for Sheet Metal Expansion Nuts
-
Nuts - (1361 companies)These are good for light loads and assembling sheet metal and furniture Image credit: P-Wholesale Cage nuts are square nuts inside a folded metal cage that can be compressed and released for incremental adjustment. Image credit: Bangxin...TypeInch SizeMetric Size -
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can... -
Sheet Metal Fabrication Services - (2201 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping... -
Flexible Expansion Joints - (444 companies)...or tubes to other sections of pipes or tubes, as well as to hoses, valves, pumps, chambers and vacuum components. Electrical conduits are also available for expansion joints. Metal bellows are expansion joints made of metal. Size and Shape. Shape... -
Eye Nuts - (74 companies)Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope. Eye nuts are rated for different types of applications and are oval or round in shape. Load-rated eye nuts are designed for vertical lifting... -
Sheeters - (36 companies)...natural or synthetic fibers, paper, plastic, sheet metal, rubber, and vinyl. Cutting equipment is often used in printing, die cutting, paper processing, and other industrial applications. Basic sheeting systems offer the power of automatic equipment...
-
Shearing Machines (sheet metal) - (270 companies)Shearing machines (sheet metal) use a shearing or scissor-like action to cut metal into sheets or strips. There are four major methods used to shape sheet metal: bending. shearing. rolling. spinning. The first step in fabricating a sheet metal...
-
Bolts - (1301 companies)Bolt Types. Anchor bolt. Image credit: Portland Bolt. Anchor bolts are embedded in concrete or masonry for structural applications. Carriage bolt. Image credit: Bolts 'n Nuts Plus. Carriage bolts are used to fasten metal to wood. The undercut...
-
Screws - (1401 companies)A with the ruggedness of Type B. Type-C points are for use in heavy sheet metal and require a high driving torque. Type-U points are best employed by hammering or driving. A type-F point has many cutting edges for tapping in large-gauge sheet metal...
-
Perforated Sheet Materials - (162 companies)...holes in a piece of sheet metal or plastic. Perforated sheets are often stronger or more rigid than other mesh products because of their solid sheet structure. Wire mesh is an alternative to metal perforated sheet, but tends to be lightweight...
Product News
-
TPS Elektronik GmbH
Sheet Metal Processing Precise sheet metal components & assemblies - lasering, bending, welding, surface From the drawing to the tested series: We manufacture sheet metal parts and assemblies quickly, with repeatability and documentation - including DFM feedback, first article inspection and optional PPAP. Request a quote View services Offer in 24 -48 h DFM feedback incl. EMPB/PPAP optional Coil & sheet ISO 9001IATF 16949 Material certificates Measurement reportsDelivery stability In 60 seconds: From raw sheet.. (read more) -
FARO CREAFORM
Creaform: Sheet Metal Inspection Software The Creaform Metrology Suite Expands its Capacities with the Release of a Sheet Metal Inspection Software Module. Creaform, a business of AMETEK Inc. and worldwide provider of automated and portable 3D measurement solutions, announced today the release of the new Sheet Metal Add-on as part of the recently released Creaform Metrology Suite. Designed to address industry specific needs, it tackles the many challenges of sheet metal inspection in the metalworking, automotive and aerospace... (read more)Browse Scanning Software Datasheets for FARO CREAFORM -
Norlok Technology, Inc.
Tagger Stitchfolding for Sheet Metal Assembly Tagger 320 stitchfolding machines from Norlok are being used world wide in the manufacturing of white goods, heating, ventilation, air conditioning and filter equipment. Fast, cost effective joining. More than one joint per second. No separate fasteners to buy. Silent operation without sparks, heat or fumes. (read more)Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
Marposs Corp
Process Monitoring for Metal & Sheet Metal Forming High End Process Monitoring for Metal Forming and Sheet Metal Forming. X7. The X7 is an in-process monitoring system for metal forming processes such as cold, warm and hot forming, form and thread rolling as well as the entire field of sheet metal forming. The system allows the monitoring of various machines and sensors and with different types of monitoring methods. It is modular and can be equipped with a flexible number of inputs for analog (1 - 24) or binary sensors (4 - 20). The 15 inch... (read more)Browse Process Monitors Datasheets for Marposs Corp -
National Bolt & Nut Corporation
Types of nuts of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: Square nuts are characterized by their square shape. This head shape increases the surface area of the fastener and the amount of friction it experiences... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
PennEngineering®
PEMSERT® Type F4™ Self-Clinching Flush Nuts in the sheet. The metal displaced by the head then flows evenly around the back-tapered shank of the fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener 's self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process. PEMSERT Type F4 self-clinching flush nuts are manufactured from 400 Series stainless steel in thread sizes #2-56 through 1/4-20 / M2... (read more)Browse Nuts Datasheets for PennEngineering® -
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
Lee Co. (The)
Lee Expansion Plugs Lee Plug (R) expansion plugs seal fluid passages leak-tight, without the use of O-rings, threads, or sealants. It is simply the most successful method of sealing drilled holes in critical applications. Well over 100 million Lee Plugs have been used on aircraft, missiles, spacecraft, and other sophisticated hydraulic systems that require a permanent leak-tight seal. Learn how the Lee Plug works. Available Designs. Lee Plug expansion plugs are available in three versions: The original Lee Plug... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
High Performance Alloys, Inc.
Custom Nuts Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. (read more)