-
Supplier: 3 Dimensional Services
Description: armor plate or slice through thin sheet metal—all with amazingly tight tolerances. 3 axis laser cutting systems provide speed, accuracy and flexibility, while the 5-axis systems are ideal for cutting complex contours and shapes.
- Material: Aluminum, Steel - Carbon & Alloy
- Support & Production Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype
- Secondary Capabilities: Cut to Length, Machining, Welding / Brazing
- Features: Europe Only, Midwest US Only, North America, United States Only
-
Supplier: Charles H Schillinger Co.
Description: Hydroforming sheet metal is a process developed to manufacture short to medium run quantities of deep-drawn parts, and compliments other techniques of metal forming, for example, metal spinning, stamping, and fabrications.
- Diameter: 0 to 12 inch
- Material: Aluminum, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Steel - Carbon & Alloy, Steel - Stainless
- Secondary Capabilities: Annealing / Heat Treating, Buffing / Polishing, Machining, Welding / Brazing
- Support & Production Services: Assembly Services, High Volume Production, Low Volume Production, Prototype
-
Supplier: Isotech, Inc.
Description: Products: Deep Drawn Cans Containers Aluminum Transit Cases Services: Deep Drawing Hydroforming Dip Brazing Painting Anodizing Isotech offers you contract metal fabricating expertise designed to minimize lead time and cut your costs. We work with all metals; i.e., aluminum,
- Part Diameter / Length (rectangular section): 24 inch
- Capabilities: Anodizing, Painting / Powder Coating
- Services: Engineering / Design Assistance
- Materials: Ferrous Metals, Nonferrous Metals
-
-
Supplier: Houghton International, Inc.
Description: Hydrodraw™ 625 external hydroforming lubricant leaves a strong, dry film to enable metal flow in high-pressure hydroforming applications. Its dry residue also performs well for ram swagging, stretch forming and deep drawing. Hydrodraw 625 is used in process or as a pre-coating
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: 3 Dimensional Services
Description: armor plate or slice through thin sheet metal—all with amazingly tight tolerances. 3 axis laser cutting systems provide speed, accuracy and flexibility, while the 5-axis systems are ideal for cutting complex contours and shapes.
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, EDM Machining, Laser Cutting, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Features: Europe Only, Midwest US Only, North America, United States Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: MuShield Company, Inc. (The)
Description: the force required to wrap sheet metal material onto the punch as drawing force and motion is applied. Both simple and complex sheet metal shapes can be produced using the hydroform process. Tooling cost is minimized as usually only one mandrel is required. Formed
- Material: Aluminum, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Secondary Capabilities: Annealing / Heat Treating, Machining, Welding / Brazing
- Support & Production Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype
- Features: North America, Northeast US Only, United States Only
-
Supplier: SAE International
Description: plane-strain intercept (FLC o ), when it is obtained using the K-B approximation (developed for sheet metal). Using the results of DP600 straight tube hydro forming experiments with EF, the hydro forming process was modeled using the finite element code LS-DYNA and a numerical
-
Supplier: 3 Dimensional Services
Description: armor plate or slice through thin sheet metal—all with amazingly tight tolerances. 3 axis laser cutting systems provide speed, accuracy and flexibility, while the 5-axis systems are ideal for cutting complex contours and shapes.
- Services: Assembly Services, Engineering / Design Assistance, Prototype / Short Run
- Stamping Capabilities: Blanking / Piercing
- Secondary Operations: CNC Machining, Drilling / Tapping, EDM Cutting, Grinding, Tool Making, Water / Abrasive Jet Cutting, Welding
- Features: Europe Only, Midwest US Only, North America, United States Only
-
Supplier: Trilion Quality Systems
Description: verification of the entire shaping process. To evaluate the stamping process, A regular dot pattern is etched onto the sheet metal surface, prior to forming. In the forming process (stamping, hydroforming, magnetoforming, etc.), this dot pattern is distorted as it deforms with
-
Supplier: Toledo Metal Spinning Co.
Description: Deep drawing manufacturing with conventional metal die technology is the stretching of sheet metal stock, commonly referred to as a blank, around a plug. The edges of the metal blank are restrained yet allowed to slide between two rings. One ring is the blank holder and
- Part Diameter / Length (rectangular section): 30 inch
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Materials: Ferrous Metals, Nonferrous Metals
- Capabilities: Machining, Piercing, Welding
-
Supplier: 3 Dimensional Services
Description: armor plate or slice through thin sheet metal—all with amazingly tight tolerances. 3 axis laser cutting systems provide speed, accuracy and flexibility, while the 5-axis systems are ideal for cutting complex contours and shapes.
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Europe Only, Midwest US Only, North America, United States Only
- Materials: Metals, Plastics
- Specialty Cutting: Tube / Pipe
-
Supplier: SAE International
Description: hot forming process first the sheet metal with initial yield strength of around \u03c3 y =400 MPa is blanked and then heated in an oven up to \u223c950° Celsius. In the next step the "hot" sheet metal is stamped and at the same time rapidly cooled down and quench hardened
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Mahindra Aerospace
Description: energetic and skilled workforce provides sheet metal, surface treatment and assembly manufacturing capabilities. It all adds up to a growing footprint in the global aerostructures supply chain. Components We offer a suite of capabilities for producing sheet metal and
Find Suppliers by Category Top
Conduct Research Top
-
University of Waterloo Skip to the content of the web site.
Metal Forming Research Aids Auto Industry WATERLOO, Ont. -- The automotive industry is benefiting from some cutting-edge metal forming research underway at the University of Waterloo. Prof. Michael Worswick, mechanical engineering, is an expert in sheet metal stamping, hydroforming, impact
More Information Top
-
Sheet Metal Forming: Processes and Applications
Klimmek, Trends in Sheet Metal Hydroforming , Hydroforming of Tubes, Extrusions and Sheet Metals, Vol 1, K. Siegert, Ed., IFU-Stuttgart, 1999, p 249– 260 .
-
ZSMFP2012P157
Klimmek, Trends in Sheet Metal Hydroforming , Hydroforming of Tubes, Extrusions and Sheet Metals, Vol 1, K. Siegert, Ed., IFU-Stuttgart, 1999, p 249 260 J.
-
The Innovative Control Technology for a New Hydroforming Press Concept
For the sheet metal processing industry, sheet metal hydroforming appears to offer one of the best prospects for the flexible manufacturing of small lots on economical production lines to a high standard of quality.
-
Forming of Double Blanks with Compressed Medium
In the chapters below, a new sheet metal hydroforming procedure is introduced that can be assigned to this trend of development.
-
Optimal control of hydroforming processes
Abstract We consider an optimal control problem for sheet metal hydroforming .
-
Improving formability due to an enhancement of sealing limits caused by using a smart fluid as active fluid medium for hydroforming
Abstract Within this paper a new approach to enhance the process window in sheet metal hydroforming processes will be presented.
-
Investigation of air bending of structured sheet metals by multistage FE simulation
These results show good accuracy of the numerical model of the manufacturing of structured sheet metals ( hydroforming ).
-
Innovative forming and fabrication technologies : new opportunities.
Sheet metal hydroforming is comparable to a stamping process.
-
Time-varying process control for stringer sheet forming by a deterministic derivative-free optimization approach
For demonstration purposes, the obtained optimization scheme is applied to sheet metal hydroforming with blanks reinforced by laser-welded stringers prior to forming (stringer sheets).
-
Experimental springback evaluation in hydromechanical deep drawing (HDD) of large products
In this paper the authors want to analyse the springback phenomenon experimentally in sheet metal hydroforming .
Indicates content that may require registration and/or purchase.