-
Supplier: Caron Products and Services, Inc.
Description: innovations. These units have a wide temperature and humidity range and are designed in accordance with ICH Q1A guidelines, making them perfect for pharmaceutical stability drug testing. Caron's Environmental Test Chambers are also ideal for numerous other applications, such as
-
Supplier: Cincinnati Sub-Zero Products
Description: time. StableClimate® II stability chambers are available in temperature or temperature and humidity models. CSZ stability chambers are ideal for ICH Q1A stability testing, shelf life, package testing, accelerated aging for a variety of applications including;
- Chamber Capacity: 23.999999999999996 to 82 cubic feet
- Temperature Range: 2.000000000000001 to 70 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 20 to 95 % RH
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Pharmaceutical stability chambers from ATMARS are perfectly designed for the high requirements of stability studies, steady state, accelerated aging, shelf life testing, expiration date testing and climatic tests. Stability Chambers were specifically developed to
- Chamber Capacity: 16.527259602273638 cubic feet
- Features: Alarm(s), Lights, Shelves, Windows
- Type: Environmental Stability
-
-
Supplier: Cincinnati Sub-Zero Products
Description: other test specifications within the performance range of the chambers. Applications include stability testing, shelf life, package testing, accelerated aging for pharmaceutical products/packaging, personal care products and more. Our reach-in stability chambers
- Chamber Capacity: 10 to 71 cubic feet
- Temperature Range: 2.000000000000001 to 70 C
- Humidity Range: 20 to 90 % RH
- Temperature Control: Cooling, Heating
-
Supplier: Cincinnati Sub-Zero Products
Description: Walk-In stability chambers are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science,
- Chamber Capacity: 512 cubic feet
- Temperature Range: -20 to 60 C
- Humidity Range: 20 to 95 % RH
- Features: Alarm(s), Humidity Control, Lights, Programmable, Windows
-
Supplier: Cincinnati Sub-Zero Products
Description: Benchtop Temperature Chamber Uses Minimal Floor Space The MicroClimate® 1.2 cubic foot benchtop test chamber simulates a full range of temperature and humidity conditions. This environmental testing chamber is designed to provide users with a compact unit for testing
- Chamber Capacity: 1.2 cubic feet
- Temperature Range: -70 to 190 C
- Humidity Range: 10 to 95 % RH
- Configuration: Benchtop / Instrument
-
Supplier: Aralab
Description: Controlled environment rooms with temperature, humidity and airflow control. These Stability Chambers are ideal for pharmaceutical stability testing and beyond – from drug and shelf-life testing to quality control for food, beverages, and cosmetics. Description Stability
- Chamber Capacity: 353.1465726981546 to 706.2931453963092 cubic feet
- Temperature Range: 15 to 45 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 20 to 90 % RH
-
Supplier: Caron Products and Services, Inc.
Description: light, shelf and (optional) humidity requirements, our chambers meet many plant cultivating applications, such as algae research, plant pathology, plant virology, horticulture, plant incubation and so much more! User friendly. Our range of Plant Growth Chambers are available in
-
Supplier: CiMa-Pak Corporation
Description: automatically indicate when service is required. • Mbar precision sensor control, with a precision of 1 Mbar you can automatically achieve the best possible shelf life at the shortest packing time • Aqua protect, all electronic parts are protected against splash water and dust
- Machine Type: Vacuum Chamber Machines
-
Supplier: Parameter Generation & Control, Inc.
Description: base, compact fluorescent 4000° Kelvin color/temperature Light uniformity better than 10% RSD over defined, usable area of each shelf. Light source will be isolated from the individual product shelf by a clear, acrylic barrier. ULTRA-VIOLET SHELF Light source as defined by ISO
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: BEING Scientific Inc.
Description: replacement is needed. The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps. Equipped with a 25mm diameter test hole. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Coved
- Chamber Capacity: 2.4013966943474516 cubic feet
- Temperature Control Accuracy: 0.1 (+/- C)
- Features: Built-in Alarms
-
Supplier: BEING Scientific Inc.
Description: Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. Mechanical convection facilitates warm air circulation. Convenience Mechanical Convection Incubator. Volume.(16L - 400L) Inner chamber is made from
- Chamber Capacity: 1.9776208071096661 cubic feet
- Temperature Range: 25 to 80 C
- Temperature Control Accuracy: 0.2 (+/- C)
- Jacket Type: Air Jacket
-
Supplier: Quantachrome Instruments
Description: Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives Drying and storage of grains Texture and shelf life of food products PEM fuel cell components
- Properties Analyzed: Absorption / Water Absorption, Porosimetry / Pore Volume
- Test Media: Adhesives / Coatings, Ceramics / Glass, Concrete / Cement, Food / Drugs, Powders / Granular Materials, Textiles
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components offers hermetic, moisture-tight connector solutions through our BPC backpotted connector series. Standard commercial off-the-shelf (COTS) connectors can be converted to a hermetic design by backpotting the connector using our proprietary process. Douglas
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
MicroClimate® difference is in the design. Fully welded ports and shelf pilasters eliminate leak potentials increasing the life of your chamber. Refrigeration design protects compressors and prolongs life keeping cool during all operating conditions. BENEFITS (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
stability testing, shelf life, package testing, and accelerated aging for a variety of applications. Available in one, two and three door models, CSZ StableClimate II Stability chambers provide a uniform, temperature/ humidity conditioned environment for worry-free operation with a control (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Our Z-Plus environmental test chambers are ideal for basic temperature cycling to accelerated stress (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
integrates with existing tabletops, ensuring a hassle-free setup. Single Chamber with Optional Cart: Equipped with a shelf for storing test equipment, saving valuable space. Stacked Chamber Configuration with Optional Cart: This configuration doubles testing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
most reliable stability testing. All stability chambers meet the requirements of ICH Q1A, USP, ISO, IEC, ISTA, ASTM and other test specifications within the performance range of the chambers. Applications include stability testing, shelf life, package testing, accelerated aging for (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
. The main testing objectives include: conducting accelerated life tests to increase environmental and operational stresses to shorten the test time; investigating and analyzing the wear, service life, and failure distribution of electronic components and mechanical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
ability to test more product in the same workspace. The chamber may be used in a variety of configurations: Standard benchtop model, placed on existing table top. Single chamber with optional cart provides storage for test equipment on the supplied shelf, saving space (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Cincinnati Sub-Zero (CSZ) provides a full line of HALT (Highly Accelerated Life Tests) and HASS (Highly Accelerated Stress Screens) test chambers. HALT & HASS Time Compressor™ Chambers (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Highly Accelerated Life (Limit) Test is a testing method that uses progressively high stress to rapidly induce and expose (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Multiconductor Cable Extra flexible multiconductor cable is available “off the shelf” from Cooner Wire in a variety of materials, colors and (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company
More Information Top
-
DRY BEAN (PHASEOLUS VULGARJS) COLOR STABILITY AS INFLUENCED BY TIME and MOISTIJRE CONTENT
Then, the samples were placed in a Calumet shelf life testing chamber at a temperature of 30C.
-
Shelf Life Extension of Roasted Peanuts by Surface Lipid Removal
… efficacy of surface lipid removal of roasted peanuts by mechanical shaking and sonication, and (2) the effect of surface lipid removal on peanut shelf life extension by measuring the oxidative stability index of peanuts stored in an accelerated shelf life testing chamber .
-
ASTM MNL63 - Just-About-Right JAR Scales: Design, Usage, Benefits, and Risks
where she built a state of the art sensory laboratory including shelf life testing chambers and computerized panel evaluation booths.
-
Untitled
… Kellogg’s, where she managed the Sensory Evaluation and Shelf Life departments and for Brach’s Candies at the inception of its Product Performance group, where she built a state of the art sensory laboratory including shelf life testing chambers and computerized panel evaluation …
-
Effects of Ocean Shipping Environment on Quality of Chipping Potatoes and Potato Chips
Sample storage after conditioning While half of the potato samples went through temperature and humidity conditioning, the other half was stored as control samples in a shelf life testing chamber (Lunaire Model CEO932-4).
-
Dry bean ( Phaseolus
vulgaris ) color stability as influenced by time and moisture content.
Colour stability of 32 lines of dry beans ( Phaseolus vulgaris ) to which different levels of moisture were added was evaluated in an accelerated shelf - life testing chamber for up to 10 wk using Hunter values and National Bureau of Standard (NBS) unit …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/16302/NatarajanPadmanabhan2013.pdf?sequence=1
bottling and tightly sealed by screw lids and placed in shelf - life test chambers .
-
State Feedback Control of Temperature in an Environmental Chamber
Environmental chambers have wide applications in shelf life testing offood and drug products, cell culture growth, plant growth, Bioengineering, and the storage of-chenni- cals and blood.
-
New products
The chambers are used for accelerated shelf - life testing and evaluating the effect of ultraviolet light on products.
-
Genetic variation for shelf-life of salad-cut lettuce in modified-atmosphere environments.
Selection for lettuce cultivars, breeding lines and populations with extended shelf life is possible using MA bags or CAtm chamber testing methods, and could facilitate a consistent release of germplasm with stable shelf life in MA environments.
Indicates content that may require registration and/or purchase.